Strain Gauge Torque Sensors
from S. Himmelstein & Company
MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance, efficiency, load,... [See More]
- Technology: StrainGauge
- Accuracy: 0.0700 to 0.1000
- Torque: 500 to 2.00E6
- Electrical Output: Current
from Transducer Techniques, LLC
TRS SERIES. CAPACITY RANGES: 500, 1,000, 2,000, 5,000,. 10,000, 20,000, 50,000,. 100,000 in-lb. The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 500 to 100000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Contact structure. Flange type connection, thin thickness. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good temperature characteristics with self-compensated... [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Electrical Output: Voltage
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance, efficiency, load,... [See More]
- Technology: StrainGauge
- Accuracy: 0.0700 to 0.1000
- Torque: 25 to 2.00E6
- Electrical Output: Current
from Transducer Techniques, LLC
STS SERIES. CAPACITY RANGES: 600, 1,200, 2,000, 3,000,. 6,000, 12,000 in-lb. The STS Series is our general purpose. reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide bi-directional torque output. [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 600 to 12000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Contact structure. Small size. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good temperature characteristics with self-compensated strain gauge. [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Electrical Output: Voltage
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ® 86011V and 88711V have high accuracy in real-world applications, not just in the cal lab. That ’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 4.42E6 to 8.85E6
- Electrical Output: Voltage; Frequency; Serial
from Transducer Techniques, LLC
TRT SERIES. CAPACITY RANGES: 25, 50, 100, 200, 500 in-lb. The TRT Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. Whenever possible, the best approach for precision torque measurements is via reaction torque sensing,... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 25 to 500
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
With clear function. Various communication methods are available. Output positive and negative torque signals. Non-contact structure, no wear. Up to 500r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain... [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Electrical Output: Voltage; Serial
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ®81008V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That ’s due to very high stiffness which yields wide installed bandwidth and very fast response to torsional transients . Furthermore, industries highest Overrange avoids errors which... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 88510 to 221300
- Electrical Output: Voltage; Frequency; Serial
from Transducer Techniques, LLC
RTS SERIES. CAPACITY RANGES: 5, 10, 25, 50, 100, 200,. 500, 1,000 in-oz. The RTS Series torque sensors were designed to fill the need for accurate torque measurements below 62.5 in.lbs. without giving up stiffness or sensitivity to forces from other directions. They are manufactured from sensor... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 5 to 1000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
With reset function and speed measurement function. Output positive and negative torque signals. Various communication methods are available. Non-contact structure, no wear. Up to 5000r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the... [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Electrical Output: Voltage; Serial
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ® 86100V Metric Range Torque meters have high accuracy in real-world applications, not just in the cal lab. That ’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 265500 to 3.98E6
- Electrical Output: Voltage; Frequency; Serial
from Transducer Techniques, LLC
RST SERIES. CAPACITY RANGES: 10, 20, 50, 100, 200, 500,. 1,000, 2,000, 5,000, 12,000,. 30,000 in-lb. The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain gages of the... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 10 to 30000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Torque: 66.37
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use. Two grades... [See More]
- Technology: StrainGauge
- Accuracy: 0.1500 to 0.2000
- Torque: 25 to 10000
- Electrical Output: Voltage
from Transducer Techniques, LLC
RSS SERIES. CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb. Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 10 to 250
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional rigidity... [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Torque: 398
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ®81708V Dual Range Torque meters measure high and low torques without the cost and inconvenience of swapping two conventional sensors. They also correctly measure torques with thigh peak to average ratios. Each range is calibrated to its ’ full scale with 8 to 10 (17 to 21 total) CW... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 17700 to 221300
- Electrical Output: Voltage; Frequency; Serial
from Transducer Techniques, LLC
SWS SERIES. CAPACITY RANGES: 10, 20, 50, 100, 250,. 600, 1,000 ft-lb. Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 10 to 1000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strained gauge. Small size, thin thickness, high torsional... [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Torque: 664
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ® 84700V Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if an oversized... [See More]
- Technology: StrainGauge
- Accuracy: 0.0300 to 0.0400
- Torque: 600000 to 4.00E6
- Electrical Output: Voltage; Frequency; Serial
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 66.37
- Features: Temperature Compensation
from S. Himmelstein & Company
These strain gage Torquemeters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high Overrange, clipped... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage; Serial; Other
- Torque: 1000 to 96018
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 398
- Features: Temperature Compensation
from S. Himmelstein & Company
This large bore, high capacity torque meter uses multiple strain gage bridges to help achieve excellent performance and high torsional stiffness. Advanced design and manufacturing methods together with optimal selection of critical materials reduce the effects of temperature gradients and extraneous... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.20E6 to 2.40E6
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain gauge. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional rigidity... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 664
- Features: Temperature Compensation
from S. Himmelstein & Company
These devices are used to measure and control the torque, speed and power of belt and chain driven machinery. Neither pillow blocks, jack shafts or flexible couplings are needed for mounting. Thus, installation is simple, takes little space and jack shaft/pillow block bearing torque errors are... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 50 to 1500
- Electrical Output: Voltage
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. God temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high horsional rigidity... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 867
- Features: Temperature Compensation
from S. Himmelstein & Company
Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 5000 to 50000
- Electrical Output: Voltage
from XJCSENSOR Technology Co., Ltd.
Adoptshigh-precision resistance strain principle. Supports force measurement in the range of 0-100Nm. Easy to install. Small size, beautiful appearance [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 8.85 to 885
- Features: Temperature Compensation
from S. Himmelstein & Company
Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization... [See More]
- Technology: StrainGauge
- Accuracy: 0.1500
- Torque: 5000 to 50000
- Electrical Output: Voltage
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-100Nm. Easy to install. Small size,elegent appearance. High response frequency [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.77 to 885
- Features: Temperature Compensation
from S. Himmelstein & Company
Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 500 to 2000
- Electrical Output: Voltage
from S. Himmelstein & Company
Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization... [See More]
- Technology: StrainGauge
- Accuracy: 0.1500
- Torque: 5000 to 50000
- Electrical Output: Voltage
from S. Himmelstein & Company
Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization... [See More]
- Technology: StrainGauge
- Accuracy: 0.1500
- Torque: 500 to 2000
- Electrical Output: Voltage
from S. Himmelstein & Company
These devices are used to measure and control the torque, speed and power of belt and chain driven machinery. Neither pillow blocks, jack shafts or flexible couplings are needed for mounting. Thus, installation is simple, takes little space and jack shaft/pillow block bearing torque errors are... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 50 to 1500
- Features: Temperature Compensation
from S. Himmelstein & Company
Series 2200 torque meters are characterized by high accuracy, high torsional stiffness, and low torsional deflection. Their overload capacity is twice rated torque. They handle large extraneous loads with low crosstalk (1% typical). All models are calibrated CW and CCW to rated load in our NVLAP*... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 0.6250 to 100000
- Features: Temperature Compensation
from S. Himmelstein & Company
These strain gage torque meters are calibrated CW and CCW to full rated load in our NVLAP accredited laboratory (Lab Code 200487-0). A NVLAP approved Calibration Certificate documenting NIST traceability is supplied. Their low weight and compact size simplify installation and handling. The design... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 300000 to 3.00E6
- Features: Temperature Compensation
from S. Himmelstein & Company
These strain gage torque meters measure and output shaft torque in analog and digital form. Option Z adds shaft speed and shaft power. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without high overrange,... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage; Serial
- Torque: 0.6195 to 12.39
- Features: Temperature Compensation
from S. Himmelstein & Company
The MCRT 48850V & 48851V Torque Sensors with capacities from 50 to 10,000 lbf-in measure and output shaft torque in analog and digital form. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without high... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage; Serial; Other
- Torque: 50 to 10000
- Features: Temperature Compensation
from S. Himmelstein & Company
These strain gage Torque meters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high Overrange,... [See More]
- Technology: StrainGauge
- Accuracy: 0.0400
- Torque: 25 to 375000
- Electrical Output: Voltage; Serial
from Andantex USA, Inc.
Used either in torque display systems or in torque closed-loop control systems, Merobel TRS series offer a plug-and-play solution for test rigs. When embedded in a closed-loop system it easily allows to dramatically increase the dynamic properties of a torque simulation device, and to build more... [See More]
- Technology: StrainGauge
- Accuracy: 0.5000
- Torque: 442 to 1770
- Category of Device: Sensor / Transducer
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 177
from OMEGA Engineering, Inc.
The OMEGA TQ103 Series socket extension torque sensor is installed between a socket and drive to measure or verify bolt torque. The sensor can measure torque in both clockwise and counterclockwise directions. This unique sensor's accuracy, cost and size make it ideal for a variety of industrial or... [See More]
- Technology: StrainGauge
- Accuracy: 0.3700
- Torque: 25 to 6000
- Electrical Output: Voltage
from TECAT Performance Systems, LLC
The TECAT WISER Model 8000 dual strain measurement and monitoring system is a wireless data acquisition system for measuring two external strain channels at high data rates up to 8kHz. The small, light, power-efficient, and non-invasive design enables strain measurements in a wide range of... [See More]
- Technology: StrainGauge
- Torque Sensor Type: Rotary
- Electrical Output: Voltage
- Category of Device: Sensor / Transducer
from PCB Piezotronics, Inc.
PCB L &T Reaction Torque Transducer, 5,000 in-lb/417 ft-lb (565 N-m) rated capacity, 50% static overload protection, 4-in (101.6 mm) Steel Flange [See More]
- Technology: StrainGauge
- Torque Sensor Type: Reaction
- Torque: 7500
- Category of Device: Sensor / Transducer
from Honeywell Test & Measurement
A line of low capacity rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential damage... [See More]
- Technology: StrainGauge
- Accuracy: 0.1500
- Torque: 62.5
- Electrical Output: Voltage
from tecsis LP
Shaft size 1.20". Ranges from 20 in-oz to 100 in-lbs. [See More]
- Technology: StrainGauge
- Accuracy: 0.2000
- Torque: 1.25 to 100
- Electrical Output: Voltage
from DEPRAG, Inc.
Key Features: Most modern brushless Strain-Gauge technology. Direct measurement-acquisition on the product >evaluates actual conditions. Non-contact signal transfer. High accuracy over the entire measuring range. Highly resistant to interference. Maintenance free operation. Compact design. [See More]
- Technology: StrainGauge
- Accuracy: 1
- Torque: 1.77 to 177
- Electrical Output: Serial
from PMC Engineering LLC
KA Sensors offers a full custom service to fit a wireless dynamic torque measuring sensor to a drive shaft. Available to both race teams and race car manufacturers the sensor can be designed, manufactured, calibrated and supplied to fit a wide range of drive shaft diameters. Features. 0 to... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 90000
- Category of Device: Sensor / Transducer
from Sensor Developments, Inc.
The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to use USB based GUI package and feature selectable outputs, filter settings and range settings. This sensor is... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque Sensor Type: Rotary
from KTR Corporation
Product features. Measuring ranges: 20,.000 Nm, 50,000 Nm. Patented measuring principle. Contactless measurement. Signal band width > 15kHz. Reliable measured values in the machine monitoring, process control and test bench technology. Combination with coupling possible on request [See More]
- Technology: StrainGauge
- Accuracy: 0.5000
- Torque: 176991 to 442478
- Electrical Output: Voltage; Current
from Interface, Inc. - AZ
Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in). Dual ±5 VDC outputs. Stainless steel shaft. 5 KHz sample rate. 12 to 28 VDC supply. Digital electronics. Contactless. [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 8.85 to 176991
- Torque Sensor Type: Rotary
from FUTEK Advanced Sensor Technology, Inc.
MBA500 , Ch Fz: 50 lb; Ch Mz: 50 in-lb , Torque and Thrust , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long [See More]
- Technology: StrainGauge
- Accuracy: -0.2500 to 0.2500
- Torque: 50
- Electrical Output: Voltage
from Kistler Group
The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque signal from the rotating shaft without contact... [See More]
- Technology: StrainGauge
- Accuracy: 0.5000
- Torque: 8.85 to 8850
- Electrical Output: Voltage
from Advanced Torque Products, LLC
The Torque Master Test Systems combine space age accuracy with microprocessor technology and sophisticated torque cell design to offer simple, versatile, functional and accurate torque testing of all types of torquing devices. The thru-hole design torque cell allows for all forces to react within... [See More]
- Technology: StrainGauge
- Category of Device: Instrument / Meter
- Torque Sensor Type: Reaction
from Sensor Technology, Ltd.
Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. They are ideal for torque measurement, testing, feedback, and control of drive mechanisms, particularly in process control applications that require analogue outputs. The SGR... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.55 to 115044
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 88.5
from TECAT Performance Systems, LLC
The WISER 4000 system is the latest release of TECAT ’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage; Serial
- Accuracy: 0.1000
- Torque Sensor Type: Rotary
from PCB Piezotronics, Inc.
PCB L &T Reaction Torque Transducer, 50 in-lb/4.2 ft-lb (5.6 N-m) rated capacity, 50% static overload protection, 2-in (50.8 mm) Steel Flange [See More]
- Technology: StrainGauge
- Torque Sensor Type: Reaction
- Torque: 75
- Category of Device: Sensor / Transducer
from Honeywell Test & Measurement
A line of rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential damage to the sensor. [See More]
- Technology: StrainGauge
- Accuracy: 0.1500
- Torque: 100
- Electrical Output: Voltage
from tecsis LP
Model XTF375 is a flange-mount reaction torque transducer built for industrial applications with a shaft size of 0.375". This miniature torque sensor provides bidirectional output for ranges from 25 in-oz to 300 in-lbs. Reliable foil strain gage bridge technology provides ±0.20% accuracy FSO... [See More]
- Technology: StrainGauge
- Accuracy: 0.2000
- Torque: 1.56 to 300
- Electrical Output: Voltage
from DEPRAG, Inc.
Highly accurate measurements. Wide measurement range. In-process control with the torque transducer. The selection of a suitable torque transdu- cer is a basic requirement for the adjust- ment - monitoring and inspection of screw- drivers - and also for the testing of screw joints and screw joint... [See More]
- Technology: Piezoelectric; StrainGauge
- Accuracy: 1
- Torque: 1.77 to 177
- Category of Device: Sensor / Transducer
from PMC Engineering LLC
Typically this is a strain gauge applied and calibrated on a steering column or drive shaft. This is a custom service – see separate service for the strain gauging of push rods or items where a longitudinal (not twisting) force is applied. Typical Applications Include: Steering Columns - Anti... [See More]
- Technology: StrainGauge
- Accuracy: 0.5000
- Torque: 900
- Electrical Output: Voltage
from Sensor Developments, Inc.
Because non-accelerating systems must have equal reactions to actions produced, it is often possible to measure output torque by measuring reaction forces acting on the device ’s housing.This sensor is ideal for measuring reaction or restraining torque in motor, pump, and fixture mounts. These... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 50 to 200000
- Electrical Output: Voltage
from KTR Corporation
The recently developed DATAFLEX ® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 88.5 to 442
- Electrical Output: Voltage
from Interface, Inc. - AZ
Why the Interface series T7 Dual Range-Pedestal Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (5/0.5 to 10K/1K Nm) (44.3/4.43 to 88.5K/8.85K lb-in). Integral mounting base. Dual ±5 VDC outputs. Stainless steel shaft. 5 KHz sample rate. 12 to 28 VDC supply. [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 4.42 to 88496
- Torque Sensor Type: Rotary
from FUTEK Advanced Sensor Technology, Inc.
QMA112 , Ch Fz: 100 lb; Ch Mz: 50 in-lb , Custom Torque and Thrust w/ 0.5" Thru Hole , Similar to MBA500 , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long [See More]
- Technology: StrainGauge
- Accuracy: -0.2500 to 0.2500
- Torque: 50
- Electrical Output: Voltage
from Kistler Group
The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque. The sensor offers an integrated high resolution speed/angle measurement sensor up to 8 192 pulses/revolution, freely... [See More]
- Technology: StrainGauge
- Accuracy: 0.0500 to 0.2000
- Torque: 1.77 to 44248
- Electrical Output: Voltage
from Sensor Technology, Ltd.
Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR530/SGR531/SGR532 series torque transducers are direct equivalents of the SGR510/511/512 models but feature an external electronics module to overcome space, environmental,... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.55 to 115044
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 88.5
from PCB Piezotronics, Inc.
PCB L &T Rotary Torque Only Transducer, w/Auto-ID, 3,000 Nm (2213 lbf-ft), 1-inch Square Drive, 10-pin PT Receptacle. For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology. and click the link... [See More]
- Technology: StrainGauge
- Category of Device: Instrument / Meter
- Torque Sensor Type: Rotary
- Operating Temperature: 0 to 200
from Honeywell Test & Measurement
A line of enhanced accuracy rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential... [See More]
- Technology: StrainGauge
- Accuracy: 0.0700
- Torque: 100
- Electrical Output: Voltage
from tecsis LP
Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined) and stainless steel construction for industrial applications. Available with... [See More]
- Technology: StrainGauge
- Accuracy: 0.5000
- Torque: 8.88
- Electrical Output: Voltage
from Sensor Developments, Inc.
An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque wrenches and air powered nut... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque Sensor Type: Rotary
from KTR Corporation
The recently developed DATAFLEX ® 32 is available for measuring torque ranges of 100 Nm, 300 Nm and 500 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high... [See More]
- Technology: StrainGauge
- Accuracy: 0.5000
- Torque: 177 to 885
- Electrical Output: Voltage; Current
from Interface, Inc. - AZ
Why the Interface series T4 General Purpose Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.88 to 8.85K lb-in). ±5 VDC output. Digital electronics. Stainless steel shaft. 12 to 28 VDC supply. Contactless. 10 KHz sample rate. 12-bit resolution. More... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 0.8850 to 8850
- Torque Sensor Type: Rotary
from FUTEK Advanced Sensor Technology, Inc.
TAT200 , 50 in-oz , Mini Screw Driver Reaction Torque Sensor , Material - 2024-T4 , 1/4-Sq. Drive , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 3.12
- Electrical Output: Voltage
from Kistler Group
The version with a second measuring range (optional) is ideal for applications with a high peak torque but moderate operating torque. A torque sensor with only one measuring range would have to be chosen to withstand the peak torque. As a result it would, however, be oversized for measuring the oper... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.77 to 44248
- Category of Device: Sensor / Transducer
from Sensor Technology, Ltd.
Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR535/SGR536 Torqsense Rotary Strain Gauge Transducers (SGR series) with separate electronics utilize non-contact technology, eliminating the need for noisy slip rings. This... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.55 to 115044
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 88.5
from PCB Piezotronics, Inc.
Rotary Torque Angle Transducer, w/Auto-ID, 20 lbf-in (2.3 Nm), 1/4-inch Hex Drive, 10-pin PT Receptacle. For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology. and click the link for Fastener... [See More]
- Technology: StrainGauge
- Torque Sensor Type: Rotary
- Electrical Output: Voltage
- Category of Device: Instrument / Meter
from Honeywell Test & Measurement
Model 2102 small flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability in harsh,... [See More]
- Technology: StrainGauge
- Accuracy: 0.1500
- Torque: 100
- Electrical Output: Voltage
from tecsis LP
The XTS series in-line shaft mount reaction torque sensor is designed to fit shaft sizes from 1.00" to 1.50" and comes is two sizes to cover ranges from 600 in-lb to 12,000 in-lb. This unit utilizes reliable foil strain gage bridge technology to provide ±0.20% linearity. XTS provides... [See More]
- Technology: StrainGauge
- Accuracy: 0.2000
- Torque: 600 to 12000
- Electrical Output: Voltage
from Sensor Developments, Inc.
This sensor is designed to measure reaction torque when restraining the housing of a test device. Its compact design allows for limited space applications. [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 26 to 1000
- Electrical Output: Voltage
from KTR Corporation
The recently developed DATAFLEX ® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The... [See More]
- Technology: StrainGauge
- Accuracy: 0.5000
- Torque: 1770 to 8850
- Electrical Output: Voltage; Current
from Interface, Inc. - AZ
Why the Interface series RT10E High Capacity Rotary Transformer Torque Transducer is the best in class: 4X overload rating. Infinite fatigue life. Hardened to EMI from adjustable speed drives. Performance to 0.07%. Bidirectional operation including stall. Ferrite-free rotary transformer coupling. [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 25 to 2.00E6
- Features: Temperature Compensation
from FUTEK Advanced Sensor Technology, Inc.
TAT430 , 6000 in-lb , Socket Extension Torque Sensor , Standard , Material - 17-4 PH S.S. , 3/4-Sq. Drive , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 6000
- Electrical Output: Voltage
from Kistler Group
Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage technology. The torque signal... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 4.42 to 8850
- Category of Device: Sensor / Transducer
from Sensor Technology, Ltd.
The SGR515/SGR516 Torqsense Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.55 to 115044
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 35.4
from PCB Piezotronics, Inc.
Rotary Torque Only Transducer, w/Auto-ID, 50 lbf-in (5.7 Nm), 1/4-inch Square Drive, 10-pin PT Receptacle. For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology. and click the link for Fastener... [See More]
- Technology: StrainGauge
- Category of Device: Instrument / Meter
- Torque Sensor Type: Rotary
- Operating Temperature: 0 to 200
from Honeywell Test & Measurement
Model 2110-2116 flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability in harsh,... [See More]
- Technology: StrainGauge
- Accuracy: 0.1500
- Torque: 2000
- Electrical Output: Voltage
from tecsis LP
Model XTS375 is a miniature shaft mount reaction torque transducer built for industrial applications. Designed for shaft size 0.375", the unit mounts in-line and covers ranges from 25 in-oz to 300 in-lbs with bidirectional mV/V output. This unit delivers ±0.20% accuracy FSO (combined) and is... [See More]
- Technology: StrainGauge
- Accuracy: 0.2000
- Torque: 1.56 to 300
- Electrical Output: Voltage
from Sensor Developments, Inc.
These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS. • Pneumatic... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 100 to 20000
- Electrical Output: Voltage
from Interface, Inc. - AZ
Why the Interface series RT12E High Capacity Rotary Transformer Torque Transducer is the best in class: 2X overload rating. Performance to 0.1%. Hardened to EMI from adjustable speed drives. Bidirectional operation including stall. Ferrite-free rotary transformer coupling. Calibration & balance... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 25 to 4.00E6
- Features: Temperature Compensation
from FUTEK Advanced Sensor Technology, Inc.
TDD400 , 20 in-oz , Reaction Torque Sensor w/ Sq Drive , Standard , Material - 2024-T4 , 1/4-Sq. Drive , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 1.25
- Electrical Output: Voltage
from Kistler Group
Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors use strain gage technology. Power is supplied and the measurement signal transferred between the... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 17.7 to 8850
- Category of Device: Sensor / Transducer
from Sensor Technology, Ltd.
Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. They are suitable for torque measuring, testing, feedback and control of drive mechanisms and process control applications. The SGR523 torque transducer now includes an external... [See More]
- Technology: StrainGauge
- Electrical Output: Serial
- Torque: 1.55 to 177
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 35.4
from PCB Piezotronics, Inc.
PCB L &T Torque Sensor, Rotary Transformer, Shaft to Shaft, 1k in-lb Capacity FS, 15k RPM Max., MS Conn. [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque Sensor Type: Rotary
- Operating Temperature: -65 to 170
from Honeywell Test & Measurement
Model 2110-2116 flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability in harsh,... [See More]
- Technology: StrainGauge
- Accuracy: 0.1500
- Torque: 100000
- Electrical Output: Voltage
from Sensor Developments, Inc.
An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in low capacity applications such as checking calibration in mechanical torque wrenches and air powered nut runners. [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Accuracy: 0.1000
- Torque Sensor Type: Rotary
from Interface, Inc. - AZ
Why the Interface series MRT2 Miniature Overload Protected Reaction Torque Transducer is the best in class: Capacities from 0.2 to 50 Nm (1.77 to 443 lbf-in). Overload protected to 3X capacity (0.2 and 2 Nm only). Proprietary Interface temperature compensated strain gages. Small size - 1.6 in DO X... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.77 to 17.7
- Features: Temperature Compensation
from FUTEK Advanced Sensor Technology, Inc.
TDF400 , 20 in-oz , Reaction Torque Sensor w/ Flange , Standard , Material - 2024-T4 , 1/4-Sq. Drive , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 1.25
- Electrical Output: Voltage
from Sensor Technology, Ltd.
Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. The SGR540/SGR541/SGR542 series torque transducers are direct equivalents of the SGR520/SGR521/SGR522 models but feature an external electronics module to overcome space,... [See More]
- Technology: StrainGauge
- Electrical Output: Serial
- Torque: 1.55 to 115044
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 35.4
from PCB Piezotronics, Inc.
PCB L &T Torque Sensor, Rotary Transformer, 1000 in-lb Capacity FS, Flanges and Splines per AND10262 & AND20002. Speed sensor sold separately. [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque Sensor Type: Rotary
- Operating Temperature: -65 to 285
from Honeywell Test & Measurement
Honeywell ’s TMS 9250 torque measurement system provides a non-contact torque measurement through digital telemetry on rotating parts. The TMS 9250 ’s fully digital, wireless design enables higher integrity of the torque data capture through higher resolution, higher sensitivity, faster... [See More]
- Technology: StrainGauge
- Features: Temperature Compensation
- Torque: 1200
- Operating Temperature: -40 to 185
from Sensor Developments, Inc.
These strain gage-based sensors are designed for static and limited rotation torque measurement applications, such as drive socket systems, calibration of hand and click wrenches, and checking applied torque values.They are available in ten capacities. All use a full, four-arm Wheatstone Bridge... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000
- Torque: 25 to 84000
- Features: Temperature Compensation
from Interface, Inc. - AZ
Why the Interface series MRT Miniature Reaction Torque Transducer is the best in class: Proprietary Interface temperature compensated strain gages. Low capacity - As low as 1.77 in-lb (0.2Nm). Small size - 1.6 in OD x 1.25 in. Excellent linearity & repeatability. Low deflection. More... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 1.77 to 177
- Features: Temperature Compensation
from FUTEK Advanced Sensor Technology, Inc.
TDF600 , 1200 in-lb , Reaction Torque w/ Flange to Sq. , Standard , Material - 17-4 PH S.S. , 1/2-Sq. Drive , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]
- Technology: StrainGauge
- Accuracy: -0.1000 to 0.1000
- Torque: 1200
- Electrical Output: Voltage
from Sensor Technology, Ltd.
Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. Specifically designed for square shafts, the SGG545/SGR546 transducers offer a seamless fit, enhancing measurement accuracy and stability in applications with non-cylindrical shafts. [See More]
- Technology: StrainGauge
- Electrical Output: Serial
- Torque: 1.55 to 115044
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 177
from PCB Piezotronics, Inc.
PCB L &T Torque Sensor, Rotary Transformer, 200 in-lb Capacity FS, Flanges and Splines per AND10262 & AND20002. Speed sensor sold separately. [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque Sensor Type: Rotary
- Operating Temperature: -65 to 285
from Sensor Developments, Inc.
SDI ’s 90229 is designed for calibrating tools used to apply torque including electric and pneumatic power tools, torque sensors, hand and click wrenches. The strain gage based reaction torque sensors in the bench-mount housing remain stationary while torque is applied. The housing... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage; Serial
- Accuracy: 0.1000
- Category of Device: Sensor / Transducer
from Interface, Inc. - AZ
Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in). Integrated speed and angle measurement option. Both shaft ends with keyway. mV/V output. More Information. The T14 uses high-reliability slip-rings to transfer... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 8.85 to 4425
- Features: Temperature Compensation
from FUTEK Advanced Sensor Technology, Inc.
TDF650 , 12000 in-lb , Reaction Torque w/ Flange to Sq. , Standard , Material - 17-4 PH S.S. , 1" Sq. Drive , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]
- Technology: StrainGauge
- Accuracy: -0.1000 to 0.1000
- Torque: 12000
- Electrical Output: Voltage
from Sensor Technology, Ltd.
Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. They are suitable for torque measuring, testing, feedback and control of drive mechanisms and process control applications. The SGR series transducers use modern strain gauge signal... [See More]
- Technology: StrainGauge
- Electrical Output: Serial
- Torque: 1.55 to 115044
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 177
from PCB Piezotronics, Inc.
Torque Sensor, Rotary Transformer, 5000 in-lb Capacity FS, Flanges and Splines per AND10262 & AND20002 [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque Sensor Type: Rotary
- Operating Temperature: -65 to 225
from Interface, Inc. - AZ
Why the Interface series T1 Torque Coupling Rotary Torque Transducer is the best in class: Capacities from 50 to 1K Nm (442 to 8,850 lb-in). Shortest overall length. Integrated coupling. Hollow. Bearingless. ±15 bit resolution. 10 kHz sample rate. ±5 VDC output. More Information. The... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage
- Torque: 443 to 8850
- Torque Sensor Type: Rotary
from FUTEK Advanced Sensor Technology, Inc.
TDF675 , 24000 in-lb , Reaction Torque w/ Flange to Sq. , Standard , Material - 17-4 PH S.S. , 1" Sq. Drive , 6 Pin Bendix Receptacle, PT02H-10-6P6 [See More]
- Technology: StrainGauge
- Accuracy: -0.1000 to 0.1000
- Torque: 24000
- Electrical Output: Voltage
from Sensor Technology, Ltd.
The SGR525/SGR526 TorqSense Digital Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit,... [See More]
- Technology: StrainGauge
- Electrical Output: Serial
- Torque: 1.55 to 115044
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 106
from FUTEK Advanced Sensor Technology, Inc.
TFF325 , 20 in-oz , Reaction Torque Sensor , Standard , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 1.25
- Electrical Output: Voltage
from Sensor Technology, Ltd.
The ORT 230/240 low capacity torque sensor offers an ideal means for precise dynamic measurement of rotary and static torque less than 100Nm and for bandwidths of up to 50Khz. The new TorqSense ORT 230/240 torque sensors replace the E200 ORT series and feature all new electronics that have produced... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage (optional feature); Current (optional feature); Serial
- Torque: ? to 885
- Torque Sensor Type: Rotary
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 1062
from FUTEK Advanced Sensor Technology, Inc.
TFF350 , 100 in-lb , Reaction Torque Sensor , Standard , Material - 2024-T4 , 0.58 â € [14.7 mm] ID , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 100
- Electrical Output: Voltage
from Sensor Technology, Ltd.
The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment. They offer accurate torque and speed measurement, simple installation, and robust IP65 protection against environmental challenges. With features... [See More]
- Technology: StrainGauge
- Accuracy: 0.1000 to 0.2000
- Torque: 0.0 to 17699
- Electrical Output: Voltage; Current; Serial
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 708
from FUTEK Advanced Sensor Technology, Inc.
TFF425 , 20 in-oz , Reaction Torque w/ Flanges , Standard , Material - 2024-T4 , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL [See More]
- Technology: StrainGauge
- Torque Sensor Type: Reaction
- Electrical Output: Voltage
- Category of Device: Sensor / Transducer
from Sensor Technology, Ltd.
The SIT 105/110/120 strain gauge reaction transducers are designed for operation in any industrial environment. Models are available in sizes ranging from 50Nm to 5000Nm, offering outputs from mV/V outputs, to ratio metric voltage outputs, to digital data connection via RS232 or USB. An option of a... [See More]
- Technology: StrainGauge
- Electrical Output: Voltage (optional feature); Serial (optional feature)
- Torque: 442 to 44248
- Torque Sensor Type: Reaction
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 1770
from FUTEK Advanced Sensor Technology, Inc.
TFF500 , 100 in-lb , Amplified Thru Hole Reaction Torque Sensor w/ TEDS , AmplifIed Output +/-10 VDC nom. , Material - 2024-T4 , 3/4" [19.05 mm] ID, Internal Amplifier , DB9 Male Connector , to fit Prime 017PLX [See More]
- Technology: StrainGauge
- Accuracy: -0.5000 to 0.5000
- Torque: 100
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 53.1
from FUTEK Advanced Sensor Technology, Inc.
TFF600 , 1000 in-lb , Reaction Torque Sensor , Standard , Material - 2024-T4 , 1 1/2" [38.1 mm] ID , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 1000
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 4425
from FUTEK Advanced Sensor Technology, Inc.
TRD605 , 12 N-m , Non Contact Square Drive Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 1/4-Sq. Drive , 12 Pin Binder Receptacle, 09-0331-90-12 [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 106
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 531
from FUTEK Advanced Sensor Technology, Inc.
TRH300 , 2 N-m , Hex Drive Rotary Torque Sensor , Material - 17-4 PH S.S. , 1/4" Hex Drive , 6 Pin Binder Receptacle, 09-0323-99-06 [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 17.7
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 531
from FUTEK Advanced Sensor Technology, Inc.
TRH605 , 0.5 N-m , Non Contact Hex Drive Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 1/4" Hex Drive , 12 Pin Binder Receptacle, 09-0331-90-12 [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 4.42
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 12389
from FUTEK Advanced Sensor Technology, Inc.
TRS300 , 10 N-m , Shaft to Shaft Rotary Torque , Material - 17-4 PH S.S. , 19mm Shaft w/ 6mm Feather Keyway , 6 Pin Binder Receptacle, 09-0323-99-06 [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 88.5
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 17699
from FUTEK Advanced Sensor Technology, Inc.
TRS600 , 1 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12 [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 8.85
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 53097
from FUTEK Advanced Sensor Technology, Inc.
TRS605 , 1 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12 [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 8.85
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 708
from FUTEK Advanced Sensor Technology, Inc.
TRS705 , 1 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12 [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 8.85
- Electrical Output: Voltage
from ATI Industrial Automation
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for... [See More]
- Technology: StrainGauge
- Category of Device: Sensor / Transducer
- Torque: 3540
from FUTEK Advanced Sensor Technology, Inc.
TSS400 , 20 in-oz , Reaction Torque Sensor w/ Shafts , Material - 2024-T4 , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL [See More]
- Technology: StrainGauge
- Accuracy: -0.2000 to 0.2000
- Torque: 1.25
- Electrical Output: Voltage