Temperature Compensation Torque Sensors
Description
Temperature compensation torque sensors are designed to measure torque with high accuracy while minimizing errors caused by temperature variations. These sensors are equipped with advanced temperature compensation capabilities that ensure precise torque readings even in environments where temperature fluctuations are significant.
Working Principle
Temperature compensation torque sensors operate by incorporating mechanisms that adjust for temperature-induced errors. This is achieved through either passive or active compensation methods. Passive compensation involves measuring individual resistor values to determine necessary adjustments, while active compensation uses a microcontroller or signal conditioner to adjust outputs based on temperature and pressure conditions. These sensors are particularly useful because they maintain accuracy across a wide range of temperatures, reducing errors caused by thermal gradients and drive heating .
Applications
Temperature compensation torque sensors are used in various applications where precise torque measurement is critical despite temperature changes. For example, they are employed in pump system installations and maintenance to ensure accurate torque readings, which are essential for system efficiency and reliability . They are also used in machine monitoring tasks, such as concentricity measurements on shafts exposed to oil, pressure, and high temperatures .
Advantages over other Torque Sensors
One of the primary advantages of temperature compensation torque sensors is their ability to provide accurate measurements even beyond full scale due to significant electrical overrange capabilities. This feature reduces errors from clipped torque peaks and parasitic loads, offering a higher degree of accuracy compared to other sensors. Additionally, these sensors have world-class temperature performance, which greatly reduces errors caused by thermal gradients .
Limitations
While temperature compensation torque sensors offer high accuracy, they may still face limitations such as mechanical overloads, which require careful consideration during installation and operation. The need for calibration in an accredited laboratory to maintain accuracy can also be seen as a limitation in terms of time and cost .
Considerations
When considering temperature compensation torque sensors, it is important to evaluate initial costs, which may be higher due to the advanced technology involved. Operating expenses can also be influenced by the need for regular calibration and maintenance to ensure continued accuracy. However, the durability and precision of these sensors can justify the investment, especially in applications where temperature fluctuations are a significant concern. Replacement and maintenance costs should be factored into the overall cost of ownership, as these sensors require specific conditions for optimal performance .
from S. Himmelstein & Company
MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance, efficiency, load,... [See More]
- Torque: 500 to 2.00E6
- Electrical Output: Current
- Accuracy: 0.0700 to 0.1000
- Features: Temperature Compensation
from Transducer Techniques, LLC
TRS SERIES. CAPACITY RANGES: 500, 1,000, 2,000, 5,000,. 10,000, 20,000, 50,000,. 100,000 in-lb. The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis... [See More]
- Torque: 500 to 100000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from XJCSENSOR Technology Co., Ltd.
Contact structure. Flange type connection, thin thickness. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good temperature characteristics with self-compensated... [See More]
- Electrical Output: Voltage
- Technology: StrainGauge
- Features: Temperature Compensation
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance, efficiency, load,... [See More]
- Torque: 25 to 2.00E6
- Electrical Output: Current
- Accuracy: 0.0700 to 0.1000
- Features: Temperature Compensation
from Transducer Techniques, LLC
STS SERIES. CAPACITY RANGES: 600, 1,200, 2,000, 3,000,. 6,000, 12,000 in-lb. The STS Series is our general purpose. reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide bi-directional torque output. [See More]
- Torque: 600 to 12000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from XJCSENSOR Technology Co., Ltd.
Contact structure. Small size. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good temperature characteristics with self-compensated strain gauge. [See More]
- Electrical Output: Voltage
- Technology: StrainGauge
- Features: Temperature Compensation
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ® 86011V and 88711V have high accuracy in real-world applications, not just in the cal lab. That ’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large... [See More]
- Torque: 4.42E6 to 8.85E6
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.1000
- Features: Temperature Compensation
from Transducer Techniques, LLC
TRT SERIES. CAPACITY RANGES: 25, 50, 100, 200, 500 in-lb. The TRT Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. Whenever possible, the best approach for precision torque measurements is via reaction torque sensing,... [See More]
- Torque: 25 to 500
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from XJCSENSOR Technology Co., Ltd.
With clear function. Various communication methods are available. Output positive and negative torque signals. Non-contact structure, no wear. Up to 500r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain... [See More]
- Electrical Output: Voltage; Serial
- Technology: StrainGauge
- Features: Temperature Compensation
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ®84000V and 85000V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That ’s due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors... [See More]
- Torque: 250 to 50000
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.0250 to 0.0400
- Features: Temperature Compensation
from Transducer Techniques, LLC
RTS SERIES. CAPACITY RANGES: 5, 10, 25, 50, 100, 200,. 500, 1,000 in-oz. The RTS Series torque sensors were designed to fill the need for accurate torque measurements below 62.5 in.lbs. without giving up stiffness or sensitivity to forces from other directions. They are manufactured from sensor... [See More]
- Torque: 5 to 1000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from XJCSENSOR Technology Co., Ltd.
With reset function and speed measurement function. Output positive and negative torque signals. Various communication methods are available. Non-contact structure, no wear. Up to 5000r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the... [See More]
- Electrical Output: Voltage; Serial
- Technology: StrainGauge
- Features: Temperature Compensation
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ®84000V and 85000V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That ’s due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors... [See More]
- Torque: 500 to 100000
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.0400 to 0.2500
- Features: Temperature Compensation
from Transducer Techniques, LLC
RST SERIES. CAPACITY RANGES: 10, 20, 50, 100, 200, 500,. 1,000, 2,000, 5,000, 12,000,. 30,000 in-lb. The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain gages of the... [See More]
- Torque: 10 to 30000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Rotary
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Torque: 66.37
- Technology: StrainGauge
- Features: Temperature Compensation
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ®81008V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That ’s due to very high stiffness which yields wide installed bandwidth and very fast response to torsional transients . Furthermore, industries highest Overrange avoids errors which... [See More]
- Torque: 88510 to 221300
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.1000
- Features: Temperature Compensation
from Transducer Techniques, LLC
RSS SERIES. CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb. Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and... [See More]
- Torque: 10 to 250
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Rotary
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional rigidity... [See More]
- Torque: 398
- Technology: StrainGauge
- Features: Temperature Compensation
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ® 86100V Metric Range Torque meters have high accuracy in real-world applications, not just in the cal lab. That ’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks... [See More]
- Torque: 265500 to 3.98E6
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.1000
- Features: Temperature Compensation
from Transducer Techniques, LLC
SWS SERIES. CAPACITY RANGES: 10, 20, 50, 100, 250,. 600, 1,000 ft-lb. Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both... [See More]
- Torque: 10 to 1000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strained gauge. Small size, thin thickness, high torsional... [See More]
- Torque: 664
- Technology: StrainGauge
- Features: Temperature Compensation
- Category of Device: Element/Chip
from S. Himmelstein & Company
MCRT ® 86000V and 87000V Torque meters have high accuracy in real-world applications, not just in the cal lab. That ’s due, in part, to Industries Highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks... [See More]
- Torque: 150000 to 4.00E6
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.1000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Torque: 66.37
- Features: Temperature Compensation
- Electrical Output: Voltage
- Technology: StrainGauge
from S. Himmelstein & Company
MCRT ® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use. Two grades... [See More]
- Torque: 25 to 10000
- Electrical Output: Voltage
- Accuracy: 0.1500 to 0.2000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Torque: 398
- Features: Temperature Compensation
- Electrical Output: Voltage
- Technology: StrainGauge
from S. Himmelstein & Company
MCRT ®88700V High Capacity Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if... [See More]
- Torque: 200 to 4.00E6
- Electrical Output: Voltage; Frequency
- Accuracy: 0.0500
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain gauge. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional rigidity... [See More]
- Torque: 664
- Features: Temperature Compensation
- Electrical Output: Voltage
- Technology: StrainGauge
from S. Himmelstein & Company
MCRT ®81708V Dual Range Torque meters measure high and low torques without the cost and inconvenience of swapping two conventional sensors. They also correctly measure torques with thigh peak to average ratios. Each range is calibrated to its ’ full scale with 8 to 10 (17 to 21 total) CW... [See More]
- Torque: 17700 to 221300
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.1000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. God temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high horsional rigidity... [See More]
- Torque: 867
- Features: Temperature Compensation
- Electrical Output: Voltage
- Technology: StrainGauge
from S. Himmelstein & Company
MCRT ® 84700V Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if an oversized... [See More]
- Torque: 600000 to 4.00E6
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.0300 to 0.0400
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Adoptshigh-precision resistance strain principle. Supports force measurement in the range of 0-100Nm. Easy to install. Small size, beautiful appearance [See More]
- Torque: 8.85 to 885
- Features: Temperature Compensation
- Electrical Output: Voltage
- Technology: StrainGauge
from S. Himmelstein & Company
These strain gage Torquemeters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high Overrange, clipped... [See More]
- Torque: 1000 to 96018
- Features: Temperature Compensation
- Electrical Output: Voltage; Serial; Other
- Torque Sensor Type: Rotary
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-100Nm. Easy to install. Small size,elegent appearance. High response frequency [See More]
- Torque: 1.77 to 885
- Features: Temperature Compensation
- Electrical Output: Voltage
- Technology: StrainGauge
from S. Himmelstein & Company
MCRT ® 86000V and 87000V Torque meters have high accuracy in real-world applications, not just in the cal lab. That ’s due, in part, to Industries Highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks... [See More]
- Torque: 300000 to 8.00E6
- Electrical Output: Voltage; Frequency; Serial
- Accuracy: 0.0500 to 0.1000
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
High accuracy, stable performance and low-range torque measurement. Easy to install, Static torque measurement, both ends are connected with flanges. [See More]
- Torque: 4.42 to 8.85
- Features: Temperature Compensation
- Electrical Output: Voltage
- Category of Device: Element/Chip
from S. Himmelstein & Company
Features. Digital and Analog Outputs of Torque, Speed and Power. 1 kHz Bandwidth. 1,000% Overload. 0.03% Combined Nonlinearity and Hysteresis. 0.03% 48 Hour Drift. Hardened to EMI from Adjustable Speed Drives. Bi-Polar Rotor Shunt Cal - NIST Traceable. ISO 17025 Accredited, NIST Traceable... [See More]
- Torque: 40 to 75000
- Electrical Output: Voltage; Serial
- Accuracy: 0.0300
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
High accuracy, stable performance and low-range torque measurement. Easy to install, Static torque measurement, both ends are connected with flanges. [See More]
- Torque: 8.85 to 88.5
- Features: Temperature Compensation
- Electrical Output: Voltage
- Category of Device: Element/Chip
from S. Himmelstein & Company
These devices accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the necessity of over-sizing a conventional torque... [See More]
- Torque: 25 to 100000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Rotary
from Interface, Inc. - AZ
Why the Interface series RT10E High Capacity Rotary Transformer Torque Transducer is the best in class: 4X overload rating. Infinite fatigue life. Hardened to EMI from adjustable speed drives. Performance to 0.07%. Bidirectional operation including stall. Ferrite-free rotary transformer coupling. [See More]
- Torque: 25 to 2.00E6
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Rotary
from Sensor Developments, Inc.
Bearing Drag Torque Sensor [ 01173 ]. The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the... [See More]
- Torque: 100 to 500
- Features: Temperature Compensation
- Accuracy: 0.2500
- Torque Sensor Type: Reaction
from OMEGA Engineering, Inc.
TQ101 Series reaction torque sensors are ideal for measuring reaction or restraining torques found in motor mounts, pump mounts, machine mounts, etc. They can also be used in limited rotation applications, such as measuring the torque required to turn a nut or an actuator shaft. The TQ101 is... [See More]
- Torque: 10 to 100000
- Electrical Output: Voltage
- Accuracy: 0.1800
- Features: Temperature Compensation
from tecsis LP
Shaft size 1.20". Ranges from 20 in-oz to 100 in-lbs. [See More]
- Torque: 1.25 to 100
- Electrical Output: Voltage
- Accuracy: 0.2000
- Features: Temperature Compensation
from Honeywell Test & Measurement
A line of low capacity rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential damage... [See More]
- Torque: 62.5
- Electrical Output: Voltage
- Accuracy: 0.1500
- Features: Temperature Compensation
from PMC Engineering LLC
Typically this is a strain gauge applied and calibrated on a steering column or drive shaft. This is a custom service – see separate service for the strain gauging of push rods or items where a longitudinal (not twisting) force is applied. Typical Applications Include: Steering Columns - Anti... [See More]
- Torque: 900
- Electrical Output: Voltage
- Accuracy: 0.5000
- Features: Temperature Compensation
from Interface, Inc. - AZ
Why the Interface series RT12E High Capacity Rotary Transformer Torque Transducer is the best in class: 2X overload rating. Performance to 0.1%. Hardened to EMI from adjustable speed drives. Bidirectional operation including stall. Ferrite-free rotary transformer coupling. Calibration & balance... [See More]
- Torque: 25 to 4.00E6
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Rotary
from Sensor Developments, Inc.
Cog Wheel [ 01034 ]. This unique pulley torque sensor features an integrated cog wheel sensor element. Used where a detachable pulley gear cannot fit do to space limitations. This sensor can be adapted to a wide range of belt drive systems and can be installed in a dynamometer test stand or on... [See More]
- Torque: 150 to 1000
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from OMEGA Engineering, Inc.
The OMEGA TQ103 Series socket extension torque sensor is installed between a socket and drive to measure or verify bolt torque. The sensor can measure torque in both clockwise and counterclockwise directions. This unique sensor's accuracy, cost and size make it ideal for a variety of industrial or... [See More]
- Torque: 25 to 6000
- Electrical Output: Voltage
- Accuracy: 0.3700
- Features: Temperature Compensation
from tecsis LP
Model XTF375 is a flange-mount reaction torque transducer built for industrial applications with a shaft size of 0.375". This miniature torque sensor provides bidirectional output for ranges from 25 in-oz to 300 in-lbs. Reliable foil strain gage bridge technology provides ±0.20% accuracy FSO... [See More]
- Torque: 1.56 to 300
- Electrical Output: Voltage
- Accuracy: 0.2000
- Features: Temperature Compensation
from Honeywell Test & Measurement
A line of rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential damage to the sensor. [See More]
- Torque: 100
- Electrical Output: Voltage
- Accuracy: 0.1500
- Features: Temperature Compensation
from Interface, Inc. - AZ
Why the Interface series 5330 Hollow Flange Reaction Torque Transducer is the best in class: High torsional stiffness. Extraneous load resistance. Compact. More Information. The 5330 features a large thru-hole design for use where mating fixtures, hydraulic or electrical lines need to pass through... [See More]
- Torque: 60 to 100000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from Sensor Developments, Inc.
Sensor Developments, Inc. has created a new high capacity rotary torque sensor for evaluating drive line components. It features a full 30,000in-lbs torque carrying capacity, 150% fullscale overload capabilities, and integral flanges for direct mounting to existing driveline configurations. Custom... [See More]
- Torque: 30000
- Electrical Output: Voltage
- Accuracy: 0.1500
- Features: Temperature Compensation
from tecsis LP
Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined) and stainless steel construction for industrial applications. Available with... [See More]
- Torque: 8.88
- Electrical Output: Voltage
- Accuracy: 0.5000
- Features: Temperature Compensation
from Honeywell Test & Measurement
A line of enhanced accuracy rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential... [See More]
- Torque: 100
- Electrical Output: Voltage
- Accuracy: 0.0700
- Features: Temperature Compensation
from Interface, Inc. - AZ
Why the Interface series MRT2 Miniature Overload Protected Reaction Torque Transducer is the best in class: Capacities from 0.2 to 50 Nm (1.77 to 443 lbf-in). Overload protected to 3X capacity (0.2 and 2 Nm only). Proprietary Interface temperature compensated strain gages. Small size - 1.6 in DO X... [See More]
- Torque: 1.77 to 17.7
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from Sensor Developments, Inc.
Because non-accelerating systems must have equal reactions to actions produced, it is often possible to measure output torque by measuring reaction forces acting on the device ’s housing.This sensor is ideal for measuring reaction or restraining torque in motor, pump, and fixture mounts. These... [See More]
- Torque: 50 to 200000
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from tecsis LP
The XTS series in-line shaft mount reaction torque sensor is designed to fit shaft sizes from 1.00" to 1.50" and comes is two sizes to cover ranges from 600 in-lb to 12,000 in-lb. This unit utilizes reliable foil strain gage bridge technology to provide ±0.20% linearity. XTS provides... [See More]
- Torque: 600 to 12000
- Electrical Output: Voltage
- Accuracy: 0.2000
- Features: Temperature Compensation
from Honeywell Test & Measurement
Model 2102 small flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability in harsh,... [See More]
- Torque: 100
- Electrical Output: Voltage
- Accuracy: 0.1500
- Features: Temperature Compensation
from Interface, Inc. - AZ
Why the Interface series MRT Miniature Reaction Torque Transducer is the best in class: Proprietary Interface temperature compensated strain gages. Low capacity - As low as 1.77 in-lb (0.2Nm). Small size - 1.6 in OD x 1.25 in. Excellent linearity & repeatability. Low deflection. More... [See More]
- Torque: 1.77 to 177
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from Sensor Developments, Inc.
This low profile steering effort sensor is installed inline with the steering column and is virtually unnoticed by the driver. 01227 is used to evaluate steering torque and angle in new and existing steering systems and components in automobiles, trucks, and buses. OPTIONAL FEATURES. • Encoder... [See More]
- Torque: 300 to 2000
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from tecsis LP
Model XTS375 is a miniature shaft mount reaction torque transducer built for industrial applications. Designed for shaft size 0.375", the unit mounts in-line and covers ranges from 25 in-oz to 300 in-lbs with bidirectional mV/V output. This unit delivers ±0.20% accuracy FSO (combined) and is... [See More]
- Torque: 1.56 to 300
- Electrical Output: Voltage
- Accuracy: 0.2000
- Features: Temperature Compensation
from Honeywell Test & Measurement
Model 2110-2116 flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability in harsh,... [See More]
- Torque: 2000
- Electrical Output: Voltage
- Accuracy: 0.1500
- Features: Temperature Compensation
from Interface, Inc. - AZ
Why the Interface series 5400 Series Flange Style Reaction Torque Transducer is the best in class: Capacities from 226 to 565K Nm (2K to 500K lb-in). High torsional stiffness. Flange mount. Low deflection. More Information. The 5400 series features a rugged flange-style design with thru-holes, low... [See More]
- Torque: 2000 to 500000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from Sensor Developments, Inc.
The torque output of motors and absorbers can often be sensed by measuring the reaction torque required to prevent the housing from rotating. They are also ideal for limited rotation applications such as the measurement of torque required to turn a valve, fastener or actuator shaft. OPTIONS. [See More]
- Torque: 100 to 10000
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Honeywell Test & Measurement
Model 2110-2116 flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability in harsh,... [See More]
- Torque: 100000
- Electrical Output: Voltage
- Accuracy: 0.1500
- Features: Temperature Compensation
from Interface, Inc. - AZ
Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in). Integrated speed and angle measurement option. Both shaft ends with keyway. mV/V output. More Information. The T14 uses high-reliability slip-rings to transfer... [See More]
- Torque: 8.85 to 4425
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Rotary
from Sensor Developments, Inc.
This sensor is designed to measure reaction torque when restraining the housing of a test device. Its compact design allows for limited space applications. [See More]
- Torque: 26 to 1000
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Honeywell Test & Measurement
Honeywell ’s TMS 9250 torque measurement system provides a non-contact torque measurement through digital telemetry on rotating parts. The TMS 9250 ’s fully digital, wireless design enables higher integrity of the torque data capture through higher resolution, higher sensitivity, faster... [See More]
- Torque: 1200
- Technology: StrainGauge
- Features: Temperature Compensation
- Operating Temperature: -40 to 185
from Interface, Inc. - AZ
Why the Interface series 5350 Solid Flange Reaction Torque Transducer is the best in class: High torsional stiffness. Extraneous load resistance. Compact. Optional ±10 VDC output available on 100 oz-in and above. More Information. 5350 Solid Flange Reaction torque transducer - Features... [See More]
- Torque: 0.6250 to 12.5
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from Sensor Developments, Inc.
This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI ’s model 01291 is directly mounted to the motor ’s flange face as the main interface between it and the torque load. It can be used with variable... [See More]
- Torque: 500
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Interface, Inc. - AZ
Why the Interface series 5355 Solid Flange Reaction Torque Transducer is the best in class: High torsional stiffness. Extraneous load resistance. Compact. More Information. 5355 Solid Flange Reaction torque transducer - Features include threaded mounting holes and available internal amplification... [See More]
- Torque: 10 to 100000
- Features: Temperature Compensation
- Electrical Output: Voltage
- Torque Sensor Type: Reaction
from Sensor Developments, Inc.
Sensor Developments Inc. announces a new addition to its custom sensor product family. Our 01294 motor flange torque sensor is designed to measure the reaction torque on the motor housing, without the need to integrate an in-line rotating torque sensor. This eliminates the potential of electrical... [See More]
- Torque: 500
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Sensor Developments, Inc.
This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI ’s model 01302 is directly mounted to the motor ’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid... [See More]
- Torque: 1200
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Sensor Developments, Inc.
Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque sensors. The reaction torque sensor features male and female SAE type flanges for easy integration in... [See More]
- Torque: 1400
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Sensor Developments, Inc.
This pulley torque sensor features an integrated multi-groove pulley wheel sensing element. [See More]
- Torque: 885
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Sensor Developments, Inc.
This steering effort transducer was designed to evaluate steering torque requirements of non-airbag equiped, new and existing steering systems and components used in automobile, trucks, buses, and material handling equipment. Quantitative evaluations of steering systems, steering geometries, tire... [See More]
- Torque: 100 to 3000
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Sensor Developments, Inc.
This pulley torque sensor features a highly accurate sensing element and slip ring assembly to measure the belt drive torque, while allowing the motor to be used in normal operation (test stand and on-vehicle). While designed uniquely for this customer, the approach will be universal in its... [See More]
- Torque: 120
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Sensor Developments, Inc.
These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration forin-line placement. The unique design incorporates a digital non-contact wireless system that provides power to therotating electronics mounted on the shaft and transmits the signal back... [See More]
- Torque: 3.12 to 20000
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation
from Sensor Developments, Inc.
These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS. • Pneumatic... [See More]
- Torque: 100 to 20000
- Electrical Output: Voltage
- Accuracy: 0.1000
- Features: Temperature Compensation