Instrument / Meter Torque Sensors

28 Results
ROTARY TORQUE W/AUTO ID -- 039001-01302
from PCB Piezotronics, Inc.

PCB L &T Rotary Torque Only Transducer, w/Auto-ID, 3,000 Nm (2213 lbf-ft), 1-inch Square Drive, 10-pin PT Receptacle. For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology. and click the link... [See More]

  • Category of Device: Instrument / Meter
  • Technology: StrainGauge
  • Torque Sensor Type: Rotary
  • Operating Temperature: 0 to 200
Digital Cap Torque Tester 15lbf-in -- DTX2-15 [DTXS-15 from Imada, Inc.]
from Transcat, Inc.

Product Highlights. Max. Sample Diameter: 1/2" to 7" (13 - 178 mm). Gross Shipping Weight: 14 lbs (6.4 g). Shipping Dimensions: 17 x 13 x 10" (approx.). Pegs: 1" (standard) 4" (optional). 2 Year Warranty. Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter. lbf-in, kgf-cm, and N-cm units are... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 180
Precision Measuring Shaft for Low Torques -- DATAFLEX® 140
from KTR Corporation

Product features. Measuring ranges: 20,.000 Nm, 50,000 Nm. Patented measuring principle. Contactless measurement. Signal band width > 15kHz. Reliable measured values in the machine monitoring, process control and test bench technology. Combination with coupling possible on request [See More]

  • Category of Device: Instrument / Meter
  • Accuracy: 0.5000
  • Torque: 176991 to 442478
  • Electrical Output: Voltage; Current
Torque Master Test System -- TSD 10035
from Advanced Torque Products, LLC

The Torque Master Test Systems combine space age accuracy with microprocessor technology and sophisticated torque cell design to offer simple, versatile, functional and accurate torque testing of all types of torquing devices. The thru-hole design torque cell allows for all forces to react within... [See More]

  • Category of Device: Instrument / Meter
  • Technology: StrainGauge
  • Torque Sensor Type: Reaction
ROTARY TORQUE W/ENCODER AND AUTO ID -- 039230-50021/B
from PCB Piezotronics, Inc.

Rotary Torque Angle Transducer, w/Auto-ID, 20 lbf-in (2.3 Nm), 1/4-inch Hex Drive, 10-pin PT Receptacle. For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology. and click the link for Fastener... [See More]

  • Category of Device: Instrument / Meter
  • Torque Sensor Type: Rotary
  • Electrical Output: Voltage
  • Technology: StrainGauge
Digital Cap Torque Tester 40lbf-in -- DTX2-40 [DTXS-40 from Imada, Inc.]
from Transcat, Inc.

Product Highlights. Capacity (Resolution) 40.00 (0.01 lbf-in), 50.00 (0.01 kgf-cm), 500.0 (0.1 N-cm). Programmable high/low setpoints with color-coded LED indicators and output signal for quick go/no go testing. 1,000 Data memory for computer download. lbf-in, kgf-cm, and N-cm units are selectable. [See More]

  • Category of Device: Instrument / Meter
  • Torque: 480
Precision Measuring Shaft for Low Torques -- DATAFLEX® 16
from KTR Corporation

The recently developed DATAFLEX ® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high... [See More]

  • Category of Device: Instrument / Meter
  • Accuracy: 0.1000
  • Torque: 88.5 to 442
  • Electrical Output: Voltage
ROTARY TORQUE, W/ AUTO ID -- 039025-50051
from PCB Piezotronics, Inc.

Rotary Torque Only Transducer, w/Auto-ID, 50 lbf-in (5.7 Nm), 1/4-inch Square Drive, 10-pin PT Receptacle. For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology. and click the link for Fastener... [See More]

  • Category of Device: Instrument / Meter
  • Technology: StrainGauge
  • Torque Sensor Type: Rotary
  • Operating Temperature: 0 to 200
Digital Cap Torque Tester 85lbf-in -- DTX2-85 [DTXS-85 from Imada, Inc.]
from Transcat, Inc.

Product Highlights. Max. Sample Diameter: 1/2" to 7" (13 - 178 mm). Gross Shipping Weight: 14 lbs (6.4 g). Shipping Dimensions: 17 x 13 x 10" (approx.). Pegs: 1" (standard) 4" (optional). 2 Year Warranty. Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter. lbf-in, kgf-cm, and N-cm units are... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 1020
Precision Measuring Shaft for Low Torques -- DATAFLEX® 32
from KTR Corporation

The recently developed DATAFLEX ® 32 is available for measuring torque ranges of 100 Nm, 300 Nm and 500 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high... [See More]

  • Category of Device: Instrument / Meter
  • Accuracy: 0.5000
  • Torque: 177 to 885
  • Electrical Output: Voltage; Current
TORKDISC® Rotary Torque Sensing System -- 5302D-01A
from PCB Piezotronics, Inc.

PCB L &T TORKDISC ® System, 16-bit telemetry system, 2,000 in-lb/167 ft-lb (226 N-m) rated capacity, 200% static overload protection, 15,000 RPM Max., anodized aluminum [See More]

  • Category of Device: Instrument / Meter
  • Electrical Output: Voltage
  • Accuracy: 0.1000
  • Torque Sensor Type: Rotary
Digital Torque Checker 10 N-m / 1000 N-cm / 102 kg-cm / 88.5 -- TRC -10 [TRC-10 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. High Accuracy ± 0.5% F.S. ± 1 digit to ensure precise results. Wide Torque Range - 2Nm, 5Nm and 10Nm models to meet a wide variety of applications. Durable Cast Aluminum - Heavy duty construction. Test Memory stores up to 3000 measurements. Variable Units of Measures... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 88.5
Precision Measuring Shaft for Low Torques -- DATAFLEX® 42
from KTR Corporation

The recently developed DATAFLEX ® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The... [See More]

  • Category of Device: Instrument / Meter
  • Accuracy: 0.5000
  • Torque: 1770 to 8850
  • Electrical Output: Voltage; Current
Digital Torque Meter 10 N-m 1000 N-cm/102 kg-cm/88.5 lb-in -- TNP-10 [TNP-10 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. High Accuracy - Reduces waste! Great for high accuracy applications. LED Indicators for HI, LO, GO –Testing is snap!. ONE TOUCH operation — Records, Zeros, & Re-sets with single button!. Wide Torque Range- 0.5, 2, 5 and 10Nm models available. Wide Sample Size... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 88.5
Digital Torque Meter 17.6-88 In/Oz -- 2TME1000CN2-I [2TNE1000CN2-I from Tohnichi America Corporation]
from Transcat, Inc.

Product Highlights. Table top, manual load, digital torque meter ideal for cap testing. 99 Data Memory. Expanded Software Capabilities. Statistical Data: Hi, Lo, Sample, Ave., Range Variation, and Standard Deviation. Data Transfer Via RS232C to PC or printer. Universal AC Adapter for 100~240 V... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 1.1 to 5.5
Digital Torque Tool Tester, 10 N-m (7.4 ft-lb) -- TTC-I-10 [TTC-I-10 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 88.5
Digital Torque Tool Tester, 100 N-m (74 ft-lb) -- TTC-I-100 [TTC-I-100 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 885
Digital Torque Tool Tester, 2 N-m (1.48 ft-lb) -- TTC-I-2 [TTC-I-2 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 17.7
Digital Torque Tool Tester, 5 N-m (3.7 ft-lb) -- TTC-I-5 [TTC-I-5 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 44.25
Digital Torque Tool Tester, 50 N-m (36.8 ft-lb) -- TTC-I-50 [TTC-I-50 from SEALS USA, Inc.]
from Transcat, Inc.

The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility with the ability to... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 442
Digital Torque Tool Tester, Ext Sensor, 200 N-m (148 ft-lb) -- TTC-E-200 [TTC-E-200 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 1770
Digital Torque Tool Tester, Ext Sensor, 500 N-m (368 ft-lb) -- TTC-E-500 [TTC-E-500 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 4425
Digital Torque Tool Tester, Ext Sensor, 800 N-m (590 ft-lb) -- TTC-E-800 [TTC-E-800 from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 7080
Electronic Torque Tester 10-100ft/lb.,3/8"Drive -- 64-637 [64-637 from Armstrong Tools]
from Transcat, Inc.

Product Highlights. Made in the USA - Quality and Availability. Torque Testers Are Used to Check the Accuracy of Various Types of Torque Wrenches and Screwdrivers Including Pre-Sets. Designed to Be Mounted on A Workbench or Wall Allowing Operators to Test Wrenches in A Lab or at Their Work Stations;... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 120 to 1200
Electronic Torque Tester 10-100in/oz.,1/4"Drive -- 1001-O-ETT [1001-O-ETT from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. Integral transducer and sturdy housing allow mounting in virtually any position. Unique neck design allows the operator to see the LCD display when testing long torque wrenches. Accuracy: ± 0.5% of indicated value, CW & CCW, from 10% to 100% of full scale + 1 increment... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 0.6250 to 6.25
Electronic Torque Tester 5-50in/lb.,1/4"Drive -- 64-623 [64-623 from Armstrong Tools]
from Transcat, Inc.

Product Highlights. DESIGNED TO BE A STURDY, COMPACT, COST EFFICIENT TESTER: Can be mounted on a wall or workbench allowing operators to test torque wrenches at their work stations. ALL STEEL CONSTRUCTION WITH DURABLE NO BREAK ROTARY NECK. ACCURACY OF +/-1% OF NDICATED VALUE: Includes accuracy... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 5 to 50
Electronic Torque Tester DREMOTEST E 0.2-12 Nm -- 8612-012 [2288311 from GEDORE Werkzeugfabrik GmbH & Co. KG]
from Transcat, Inc.

Product Highlights. For verifying and setting clockwise torque wrenches and torque screwdrivers in the range from 0.2-12 Nm. Simple, electronic torque tester with integrated torque transducer (DMS). With fixed hexagon female drive 1/4", 10, 17, 36, 46 mm or 1.1/2" square drive adaptor (model... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 1.77 to 106
Electronic Torque Tester DREMOTEST E 500-3150Nm -- 2529858 [2529858 from GEDORE Werkzeugfabrik GmbH & Co. KG]
from Transcat, Inc.

Product Highlights. For verifying and setting clockwise torque wrenches and torque screwdrivers in the range from 0.2 - 3150 N-m Simple, electronic torque tester with integrated torque transducer (DMS) With fixed hexagon female drive 1/4", 10, 17, 36, 46 mm or 1.1/2" square drive adaptor (model... [See More]

  • Category of Device: Instrument / Meter
  • Torque: 4425 to 27876