Analog Current Torque Sensors

15 Results
2-Wire Torque Transmitter, Flanged -- 39000X
from S. Himmelstein & Company

MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance, efficiency, load,... [See More]

  • Electrical Output: Current
  • Accuracy: 0.0700 to 0.1000
  • Torque: 500 to 2.00E6
  • Features: Temperature Compensation
2-Wire Torque Transmitter, Shaft -- 39000X
from S. Himmelstein & Company

MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance, efficiency, load,... [See More]

  • Electrical Output: Current
  • Accuracy: 0.0700 to 0.1000
  • Torque: 25 to 2.00E6
  • Features: Temperature Compensation
SMART Annular Transducer -- 50638.LOG
from Norbar Torque Tools, Inc.

These Annular transducers are designed to fit directly to Norbar gearboxes in the 'Standard Series' (Pneutorque, Electrotorque and Handtorque) and will accurately measure the torque output via a display instrument. [See More]

  • Electrical Output: Current
  • Torque Sensor Type: Reaction
  • Torque: 8850
  • Category of Device: Sensor / Transducer
Precision Measuring Shaft for Low Torques -- DATAFLEX® 140
from KTR Corporation

Product features. Measuring ranges: 20,.000 Nm, 50,000 Nm. Patented measuring principle. Contactless measurement. Signal band width > 15kHz. Reliable measured values in the machine monitoring, process control and test bench technology. Combination with coupling possible on request [See More]

  • Electrical Output: Voltage; Current
  • Accuracy: 0.5000
  • Torque: 176991 to 442478
  • Technology: StrainGauge
PTO Torque Transducers -- SGR570 Series
from Sensor Technology, Ltd.

The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment. They offer accurate torque and speed measurement, simple installation, and robust IP65 protection against environmental challenges. With features... [See More]

  • Electrical Output: Voltage; Current; Serial
  • Accuracy: 0.1000 to 0.2000
  • Torque: 0.0 to 17699
  • Torque Sensor Type: Rotary
High Resolution Digital Telemetry -- HRDT
from Interface, Inc. - AZ

Wireless Rotary Torque Transducer. Capacities from 250 to 10K Nm (2,200 to 88,500 lb-in). Full 18-bit useable resolution (24 bit internal). 2,000 fully processed results per second. 4X safe overload (2x for DIN 90 size). Easy stator alignment. Push button configuration - No PC required for basic... [See More]

  • Electrical Output: Voltage; Current; Frequency; Serial
  • Accuracy: 0.0500
  • Torque: 2212 to 88496
  • Torque Sensor Type: Rotary
SMART Annular Transducer -- 50662.LOG
from Norbar Torque Tools, Inc.

These Annular transducers are designed to fit directly to Norbar gearboxes in the 'Standard Series' (Pneutorque, Electrotorque and Handtorque) and will accurately measure the torque output via a display instrument. [See More]

  • Electrical Output: Current
  • Torque Sensor Type: Reaction
  • Torque: 26549
  • Category of Device: Sensor / Transducer
Precision Measuring Shaft for Low Torques -- DATAFLEX® 32
from KTR Corporation

The recently developed DATAFLEX ® 32 is available for measuring torque ranges of 100 Nm, 300 Nm and 500 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high... [See More]

  • Electrical Output: Voltage; Current
  • Accuracy: 0.5000
  • Torque: 177 to 885
  • Technology: StrainGauge
SMART Annular Transducer -- 50666.LOG
from Norbar Torque Tools, Inc.

These Annular transducers are designed to fit directly to Norbar gearboxes in the '1500 Series' range (Pneutorque, Electrotorque and Handtorque) and will accurately measure the torque output via a display instrument. [See More]

  • Electrical Output: Current
  • Torque Sensor Type: Reaction
  • Torque: 8850
  • Category of Device: Sensor / Transducer
Precision Measuring Shaft for Low Torques -- DATAFLEX® 42
from KTR Corporation

The recently developed DATAFLEX ® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The... [See More]

  • Electrical Output: Voltage; Current
  • Accuracy: 0.5000
  • Torque: 1770 to 8850
  • Technology: StrainGauge
SMART Rotary Transducer -- 50708.LOG
from Norbar Torque Tools, Inc.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's... [See More]

  • Electrical Output: Current
  • Torque Sensor Type: Rotary
  • Torque: 44.25
  • Category of Device: Sensor / Transducer
SMART Rotary Transducer -- 50711.LOG
from Norbar Torque Tools, Inc.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's... [See More]

  • Electrical Output: Current
  • Torque Sensor Type: Rotary
  • Torque: 664
  • Category of Device: Sensor / Transducer
SMART Rotary Transducer -- 50715.LOG
from Norbar Torque Tools, Inc.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's... [See More]

  • Electrical Output: Current
  • Torque Sensor Type: Rotary
  • Torque: 8850
  • Category of Device: Sensor / Transducer
SMART Static Transducer -- 50587.IND
from Norbar Torque Tools, Inc.

The accuracy and quality of the Norbar Static Torque Transducers has made them the first choice of many calibration laboratories throughout the world. [See More]

  • Electrical Output: Current
  • Torque Sensor Type: Reaction
  • Torque: 8.85
  • Category of Device: Sensor / Transducer
SMART Torque Block -- 50683.LOG
from Norbar Torque Tools, Inc.

STB Transducers were orginally used with Norbar's "TWA" measurement system. The TWA instrument is no longer available but the transducers have been upgraded to the new generation 'SMART' type. [See More]

  • Electrical Output: Current
  • Torque Sensor Type: Reaction
  • Torque: 8850
  • Category of Device: Sensor / Transducer