Relubricatable Flange Mounted Bearings

Last Updated: April 1, 2025

Description

Relubricatable flange mounted bearings are designed to support a shaft that runs perpendicular to the mounting surface. These bearings are equipped with a flange, which is a protruding rim or edge, that helps in securing the bearing to a surface. The key feature of these bearings is their ability to be relubricated, which means they can be serviced with fresh lubricant to maintain optimal performance and extend their lifespan.

Working Principle

Relubricatable flange mounted bearings operate by providing a stable and secure housing for a rotating shaft. The flange helps in aligning and mounting the bearing, ensuring that it remains in place during operation. The relubrication capability is crucial as it allows for the replenishment of lubricant, reducing wear and friction over time. This feature is particularly useful in applications where the bearing is subject to high loads or harsh conditions, as it helps maintain smooth operation and prolongs the bearing's service life.

Applications

Relubricatable flange mounted bearings are commonly used in industrial machinery where reliable shaft support is essential. Specific examples include conveyor systems, where they support the rollers that move materials along the production line, and in agricultural equipment, where they are used in various implements and machinery that require robust and durable bearing solutions.

Advantages over other Flange Mounted Bearings

One of the primary advantages of relubricatable flange mounted bearings over non-relubricatable options is their extended service life. The ability to replenish lubricant reduces the risk of premature failure due to lubricant degradation or contamination. This feature also allows for maintenance schedules to be more flexible, as bearings can be serviced without the need for immediate replacement.

Limitations

Despite their advantages, relubricatable flange mounted bearings have limitations. They require regular maintenance to ensure that the lubricant is replenished, which can increase operational complexity and maintenance costs. Additionally, if not properly maintained, the bearings can suffer from lubricant contamination, leading to increased wear and potential failure.

Considerations

When selecting relubricatable flange mounted bearings, several factors should be considered. Initial costs may be higher than non-relubricatable options due to the added complexity of the design. However, the potential for reduced replacement costs and extended bearing life can offset these initial expenses. Operating expenses may include the cost of lubricants and the labor required for maintenance. Durability is generally enhanced with proper lubrication, but accuracy can be affected if maintenance is neglected. Replacement and maintenance costs should be factored into the overall cost of ownership, as regular servicing is necessary to maintain performance and prevent failure.

27 Results
Four-bolt Flange Pillow Block Units -- F4B Series
from SKF/Global

Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease fitting for relubrication... [See More]

  • Bearing Type: Ball
  • Flange Type: Non-piloted
  • Mtg Configuration: 4-Bolt
  • Design Units: Inch; Metric
Link-Belt FRUG228NG6 Flange Blocks Ball Bearings -- FRUG228NG6
from RegalRexnord

1 3/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Inner Ring Drilled to Accept Expansion Pin [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 4-Bolt
  • Shaft Size: 1.75
Flange Mounted Bearing -- HCFL202-10
from Lucas Industrial

Normal duty eccentric collar type [See More]

  • Bearing Type: Ball
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
  • Mtg Configuration: 2-Bolt
  • Design Units: Inch
2-Bolt Side Flange Mounted Bearing -- FAH8G
from Triangle Manufacturing Company

Our two-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount has been one of our most popular styles due to its wide use in mechanical equipment where light to medium loads... [See More]

  • Bearing Type: Plain
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 0.5000
Two-bolt Cast Iron Flange Pillow Block Units -- F2B Series
from SKF/Global

Two-bolt cast iron flange units flange units support shafts through walls, bulkheads and other flat surfaces, but have a more compact two-bolt design. This series is supplied with a grease fitting for lubrication and provide for initial bearing alignment. [See More]

  • Bearing Type: Ball
  • Flange Type: Non-piloted
  • Mtg Configuration: 2-Bolt
  • Design Units: Inch; Metric
Link-Belt FRW222E Flange Blocks Ball Bearings -- FRW222E
from RegalRexnord

1 3/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 3-Bolt
  • Shaft Size: 1.38
4-Bolt Side Flange Mounted Bearing -- FDH8G
from Triangle Manufacturing Company

Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are... [See More]

  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
  • Mtg Configuration: 4-Bolt
  • Design Units: Inch
Link-Belt FRWG215E Flange Blocks Ball Bearings -- FRWG215E
from RegalRexnord

15/16" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Reverse Assembled, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 3-Bolt
  • Shaft Size: 0.9375
Side Flange Mounted Bearing -- FG4214G
from Triangle Manufacturing Company

Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2 ”-7/8 ”) series mounts. Due to... [See More]

  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
  • Mtg Configuration: 2-Bolt
  • Design Units: Inch
Link-Belt FRWG224EK27 Flange Blocks Ball Bearings -- FRWG224EK27
from RegalRexnord

1 1/2" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 4-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable, Bearing/Housing Misalignment Torque to the High Side [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 4-Bolt
  • Shaft Size: 1.5
Link-Belt FU216N Flange Blocks Ball Bearings -- FU216N
from RegalRexnord

1" Mounted Ball Bearing, Standard Duty, High-Test Iron 3-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Non-Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 3-Bolt
  • Shaft Size: 1
Link-Belt FW214E Flange Blocks Ball Bearings -- FW214E
from RegalRexnord

7/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Round Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 3-Bolt
  • Shaft Size: 0.8750
Link-Belt FWG214E Flange Blocks Ball Bearings -- FWG214E
from RegalRexnord

7/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Round Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 3-Bolt
  • Shaft Size: 0.8750
Link-Belt FXRUG210JHK75 Flange Blocks Ball Bearings -- FXRUG210JHK75
from RegalRexnord

5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Cast Iron 2-Bolt Flange Block, Setscrew locking, Clearance Seal, Steel Retainer, Reversed Assembly, Nickel Plated Housing, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 0.6250
Link-Belt FXRW210E Flange Blocks Ball Bearings -- FXRW210E
from RegalRexnord

5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 0.6250
Link-Belt FXRWG210E Flange Blocks Ball Bearings -- FXRWG210E
from RegalRexnord

5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 0.6250
Link-Belt FXRY218N Flange Blocks Ball Bearings -- FXRY218N
from RegalRexnord

1 1/8" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 1.12
Link-Belt FXSG216EK75 Flange Blocks Ball Bearings -- FXSG216EK75
from RegalRexnord

1" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Nickel Plated Housing, Food Grade Grease, Black Oxide Coated IR and OR [See More]

  • Bearing Type: Ball
  • Shaft Securing: Setscrew
  • Mtg Configuration: 2-Bolt
  • Lubrication: Relubricatable
Link-Belt FXSG222EK75 Flange Blocks Ball Bearings -- FXSG222EK75
from RegalRexnord

1 3/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing, Relubricatable [See More]

  • Bearing Type: Ball
  • Shaft Securing: Setscrew
  • Mtg Configuration: 2-Bolt
  • Lubrication: Relubricatable
Link-Belt FXU210N Flange Blocks Ball Bearings -- FXU210N
from RegalRexnord

5/8" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Non-relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 0.6250
Link-Belt FXUG216N Flange Blocks Ball Bearings -- FXUG216N
from RegalRexnord

1" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 1
Link-Belt FXW210E Flange Blocks Ball Bearings -- FXW210E
from RegalRexnord

5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 0.6250
Link-Belt FXW216E Flange Blocks Ball Bearings -- FXW216E
from RegalRexnord

1" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 1
Link-Belt FXWG210E Flange Blocks Ball Bearings -- FXWG210E
from RegalRexnord

5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 0.6250
Link-Belt FXWG216E Flange Blocks Ball Bearings -- FXWG216E
from RegalRexnord

1" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 1
Link-Belt FXYG210N Flange Blocks Ball Bearings -- FXYG210N
from RegalRexnord

5/8" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 0.6250
Link-Belt FXYG220E3 Flange Blocks Ball Bearings -- FXYG220E3
from RegalRexnord

1 1/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Triple Lip Contact Seal, Relubricatable [See More]

  • Bearing Type: Ball
  • Design Units: Inch
  • Mtg Configuration: 2-Bolt
  • Shaft Size: 1.25