Self-lubricating Flange Mounted Bearings
from Bunting Bearings, LLC
The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]
- Bearing Type: Plain
- Design Units: Inch
- Mtg Configuration: 2-Bolt; 2 Bolt Flange Mount
- Shaft Size: 0.1260 to 2
from igus® inc.
The igubal split 2-hole flange bearings and split bearing inserts provide a special installation option that significantly cuts downtime. Upon the wear and tear of single-piece bearings, replacement may require significant adjustments based on accessibility. The igubal split solutions provide a... [See More]
- Bearing Type: Plain
- Bearing / Housing Features: Split Bearing
- Mtg Configuration: 2-Bolt
- Design Units: Metric
from RegalRexnord
1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]
- Mtg Configuration: 4-Bolt
- Shaft Size: 1.75
- Design Units: Inch
- Flange Length / Diameter: 2.12
from Triangle Manufacturing Company
Our two-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount has been one of our most popular styles due to its wide use in mechanical equipment where light to medium loads... [See More]
- Bearing Type: Plain
- Design Units: Inch
- Mtg Configuration: 2-Bolt
- Shaft Size: 0.5000
from G.L. Huyett
We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]
- Bearing Type: Plain
- Flange Type: Non-piloted
- Bearing / Housing Features: Spherical or Self-aligning bearing.
- Design Units: Inch; Metric
from Quality Bearings & Components
Delrin FLANGE-MOUNTED PRESSBEARINGS - INCH. Delrin Bearing. Carbon Steel Flange & Retainer, Black Oxide Finish Features: Flange-mounted. Self-aligning to ±5 °. Self-Lubricating Operating Temperature: -40 °F to +300 °F SHAFT RECOMMEDATIONS:Finish: 16 μin. or finer.Material:... [See More]
- Bearing Type: Plain
- Bearing / Housing Features: Spherical or Self-aligning bearing.
- Mtg Configuration: 2-Bolt
- Design Units: Inch
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bearing Type: Plain
- Bearing / Housing Features: Spherical or Self-aligning bearing.
- Mtg Configuration: 2-Bolt
- Flange Type: Non-piloted
from Spyraflo, Inc.
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]
- Bearing Type: Plain
- Bearing / Housing Features: Spherical or Self-aligning bearing.
- Mtg Configuration: 2-Bolt
- Flange Type: Non-piloted
from Bunting Bearings, LLC
The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]
- Bearing Type: Plain
- Design Units: Inch
- Mtg Configuration: 3-Bolt; 3 Bolt Flange Mount
- Shaft Size: 0.1250 to 2
from igus® inc.
The igubal split 4-hole flange bearings and split bearing inserts offer a unique assembly solution that drastically reduces downtimes. When one-piece bearings wear out, major modifications might be necessary to replace them, depending on accessibility. This is resolved by using the igubal split... [See More]
- Bearing Type: Plain
- Bearing / Housing Features: Split Bearing
- Mtg Configuration: 4-Bolt
- Design Units: Metric
from Triangle Manufacturing Company
Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are... [See More]
- Bearing Type: Plain
- Bearing / Housing Features: Spherical or Self-aligning bearing.
- Mtg Configuration: 4-Bolt
- Design Units: Inch
from Quality Bearings & Components
Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - INCH. Oil-Impregnated Sintered Bronze Bearing. Carbon Steel Retainer, Black Oxide Finish Features: Flange-mounted. Self-aligning to ±5 °. Self-Lubricating. *To be discontinued when present stock is depleted. [See More]
- Bearing Type: Plain
- Bearing / Housing Features: Spherical or Self-aligning bearing.
- Mtg Configuration: 2-Bolt
- Design Units: Inch
from Spyraflo, Inc.
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]
- Bearing Type: Plain
- Flange Type: Non-piloted
- Mtg Configuration: 2-Bolt
- Design Units: Inch
from Triangle Manufacturing Company
Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2 ”-7/8 ”) series mounts. Due to... [See More]
- Bearing Type: Plain
- Bearing / Housing Features: Spherical or Self-aligning bearing.
- Mtg Configuration: 2-Bolt
- Design Units: Inch