Bronze - Sintered Flange Mounted Bearings

18 Results
Flange Mount Ball Bearings
from Climax Metal Products Company

Ideal for applications requiring strong load support in limited mounting area. Solid zinc die-cast housing is non-corrosive and lightweight. Securely retains bearing by pressing the lip 360 ° over the outer race. Includes 2 set screws. [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 4-Bolt
  • Bearing Type: Ball
  • Design Units: Inch
Flange Mounted Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing: Stainless Steel; Sintered Bronze; Plastic
  • Bearing / Housing Features: Split Bearing
  • Bearing Type: Ball; Roller
  • Housing: Stainless Steel; Plastic; Bronze
Link-Belt 3228FT1 Flange Blocks Sleeve Bearings -- 3228FT1
from RegalRexnord

1 3/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]

  • Bearing: Sintered Bronze
  • Design Units: Inch
  • Mtg Configuration: 4-Bolt
  • Shaft Size: 1.75
Flange-Mounted Bearings - Inch -- BABBLK-HF1250B
from Quality Bearings & Components

Bronze BearingFLANGE-MOUNTED BEARINGS - INCH. SAE-840 Oil-Impregnated Bronze Bearing. Sintered Aluminum Housing. Self-Aligning Type Features: Flange-mounted. Self-aligning to ±5 °. Lightweight Operating Temperature: -20 °F to +200 °F Shafts should be hardened to Rc 95 with 16... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
2-Bolt Flange Mount Bearing -- Lube-Align®
from Bunting Bearings, LLC

The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt; 2 Bolt Flange Mount
  • Bearing Type: Plain
  • Design Units: Inch
Flange-Mount-Bronze-Self-Align -- BFM-187-B
from Spyraflo, Inc.

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Center Flange Mounted Bearing -- CK1406P
from Triangle Manufacturing Company

Our miniature center flange mounted bearings are designed for lighter duty applications or where smaller types of equipment impose space limitations. This design is somewhat stronger than side flange mountings, but requires a hole in the mounting panel so the assembly may protrude slightly to the... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Flange Mount Ball Bearings
from Climax Metal Products Company

Heavy gauge one-piece housing has a rust-proof plated finish. Bearing insert with 2 set screws has a longer inner race for added support. Extra thick non-conductive rubber liner corrects misalignment up to 2 ° while reducing vibration and noise. [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Ball
  • Design Units: Inch
Flange-Mounted Pressbearings - Inch -- BDBRSS-BLK187
from Quality Bearings & Components

Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - INCH. Oil-Impregnated Sintered Bronze Bearing. Carbon Steel Retainer, Black Oxide Finish Features: Flange-mounted. Self-aligning to ±5 °. Self-Lubricating. *To be discontinued when present stock is depleted. [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
3-Bolt Flange Mount Bearings -- Lube-Align®
from Bunting Bearings, LLC

The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 3-Bolt; 3 Bolt Flange Mount
  • Bearing Type: Plain
  • Design Units: Inch
Housing-Flange-Bronze-Self-Align -- HF1-250-B
from Spyraflo, Inc.

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Flange Type: Non-piloted
Heavy Duty Side Flange Mounted Bearing -- FJB8
from Triangle Manufacturing Company

At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment variation possibilities than our FL (1/2 ”-7/8 ”) series mounted bearing. Due... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Flange Mount Ball Bearings
from Climax Metal Products Company

One-piece housing has a rust-proof plated finish. Bearing insert is encased in a non-conductive, oil resistant rubber liner which corrects up to a 2 ° misalignment while reducing vibration and noise. Includes 2 set screws. [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Ball
  • Design Units: Inch
Side Flange Mounted Bearing -- FG4016G
from Triangle Manufacturing Company

Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2 ”-7/8 ”) series mounts. Due to... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Flange Mount Ball Bearings
from Climax Metal Products Company

Ideal for applications requiring strong load support in limited mounting area. Solid zinc die-cast housing is non-corrosive and lightweight. Securely retains bearing by pressing the lip 360 ° over the outer race. Includes 2 set screws. [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Ball
  • Design Units: Inch
Side Flange Mounted Bearing -- FLB8
from Triangle Manufacturing Company

At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron and is manufactured in 16-gauge galvanized steel. [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Flange Mount Sleeve Bearings
from Climax Metal Products Company

Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45 ° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and noise. [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Design Units: Inch
Side Flange Mounted Bearing -- FM1406P
from Triangle Manufacturing Company

At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where... [See More]

  • Bearing: Sintered Bronze
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.