Pressed Steel Flange Mounted Bearings

17 Results
Flange Mount Ball Bearings
from Climax Metal Products Company

Heavy gauge one-piece housing has a rust-proof plated finish. Bearing insert with 2 set screws has a longer inner race for added support. Extra thick non-conductive rubber liner corrects misalignment up to 2 ° while reducing vibration and noise. [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Ball
  • Design Units: Inch
Flangette Ball Bearing Unit - Inch -- BBDFLG-S3PPB5AST
from Quality Bearings & Components

FLANGETTE UNIT – INCH. • Chrome Steel Bearing. • 2-pc. Pressed Steel Housing. • Collar and Set Screw. NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. Bore tolerance. applies prior to collar assembly. 2. Recommended shaft tolerance: Nominal bore size -.0005". [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Ball
  • Design Units: Inch
Flange-Mount-Bronze-Self-Align -- BFM-187-B
from Spyraflo, Inc.

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
2-Bolt Side Flange Mounted Bearing -- FAH8A
from Triangle Manufacturing Company

Our two-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount has been one of our most popular styles due to its wide use in mechanical equipment where light to medium loads... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Design Units: Inch
Flange Mount Ball Bearings
from Climax Metal Products Company

One-piece housing has a rust-proof plated finish. Bearing insert is encased in a non-conductive, oil resistant rubber liner which corrects up to a 2 ° misalignment while reducing vibration and noise. Includes 2 set screws. [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Ball
  • Design Units: Inch
4-Bolt Side Flange Mounted Bearing -- FDH8A
from Triangle Manufacturing Company

Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 4-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Flange Mount Sleeve Bearings
from Climax Metal Products Company

Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45 ° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and noise. [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Design Units: Inch
Center Flange Mounted Bearing -- CKN4
from Triangle Manufacturing Company

Our miniature center flange mounted bearings are designed for lighter duty applications or where smaller types of equipment impose space limitations. This design is somewhat stronger than side flange mountings, but requires a hole in the mounting panel so the assembly may protrude slightly to the... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Cushion Flange Mounted Bearing -- NVH8A
from Triangle Manufacturing Company

Cushion flange mounted bearings are designed for side mountings on panels, plates and housing, or anywhere that may require sound and vibration suppression. Used to provide load support for that axis, cushion flange mountings hold a variety of self-aligning bearing sizes. The cushion itself is made... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Grease Fit Center Flange Mounted Bearing -- CBH8J
from Triangle Manufacturing Company

Center flange mounted bearings are more affordable than side flange mount units and stronger because the load is centered over the flange. Engineered with three bolts and for use with our reservoir bearings, our center flange mountings offer precision bores, oil cups or grease fittings, and can be... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 3-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Grease Fit Mid Flange Mounted Bearing -- GBH8G
from Triangle Manufacturing Company

Mid flange mounted bearings are used for many applications. Our GA series is the same as the GB series except that the mounting does not include a back plate. This is provided by the customer, punching and forming this mounting surface to the proper dimensions to act as a back plate. This saves the... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 3-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Heavy Duty Side Flange Mounted Bearing -- FJB8
from Triangle Manufacturing Company

At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment variation possibilities than our FL (1/2 ”-7/8 ”) series mounted bearing. Due... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Lazy Susan Bearing -- 12C
from Triangle Manufacturing Company

We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3 ”-12 ”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 8-Bolt
  • Bearing Type: Plain
  • Design Units: Inch
Lazy Susan Bearing -- 3C
from Triangle Manufacturing Company

We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3 ”-12 ”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 8-Bolt
  • Bearing Type: Plain
  • Design Units: Inch
Side Flange Mounted Bearing -- FG4214G
from Triangle Manufacturing Company

Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2 ”-7/8 ”) series mounts. Due to... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Side Flange Mounted Bearing -- FLB8
from Triangle Manufacturing Company

At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron and is manufactured in 16-gauge galvanized steel. [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.
Side Flange Mounted Bearing -- FMN4
from Triangle Manufacturing Company

At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where... [See More]

  • Housing: Pressed Steel
  • Mtg Configuration: 2-Bolt
  • Bearing Type: Plain
  • Bearing / Housing Features: Spherical or Self-aligning bearing.