Locking Collar Flange Mounted Bearings
from Quality Bearings & Components
Standard Duty | Four-Bolt. FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH. • Cast Iron Housing. • Dual Seal Type. • Eccentric Collar [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain
- Design Units: Inch
from Lucas Industrial
Normal duty eccentric collar type [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Bearing / Housing Features: Spherical or Self-aligning bearing.
from RegalRexnord
5/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball
- Design Units: Inch
from Quality Bearings & Components
FLANGETTE UNIT – INCH. • Chrome Steel Bearing. • 2-pc. Pressed Steel Housing. • Collar and Set Screw. NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. Bore tolerance. applies prior to collar assembly. 2. Recommended shaft tolerance: Nominal bore size -.0005". [See More]
- Shaft Securing: Setscrew; Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1 3/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Clearance Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 3-Bolt Bracket Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball
- Housing: Cast Iron
from RegalRexnord
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 3-Bolt Bracket Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball
- Housing: Cast Iron
from RegalRexnord
7/8" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Round Piloted Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball
- Flange Type: Piloted
from RegalRexnord
1 3/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
15/16" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Reverse Assembled, Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1 1/2" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 4-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable, Bearing/Housing Misalignment Torque to the High Side [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
7/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Round Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
7/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Round Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
5/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Clearance Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1 1/8" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
5/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
5/8" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from RegalRexnord
1 1/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Triple Lip Contact Seal, Relubricatable [See More]
- Shaft Securing: Locking Collar
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch