Adhesive / Silicone Single Component Diaphragm Valves

5 Results
Diaphragm Dispensing Valve, 752V Series
from Nordson EFD

The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13 mm to 0.64 mm (0.005" to 0.025"), producing a very fast response and... [See More]

  • Application: AdhesiveSilicone; FluxSolder
  • Material Feed: Batch (Syringe)
  • Dispensing Application: Bead
  • Number of Components: Single Component
Jet Tech Valve -- TS9000
from Techcon

The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing hundreds of accurate deposits less than one second. Every component of the valve was designed to the highest... [See More]

  • Application: AdhesiveSilicone; Silicone Phosphor
  • Material Feed: Batch (Syringe)
  • Dispensing Application: Dot; Fill ("potting")
  • Shot Size: 2.00E-6
High Flow Dispensing Diaphragm Valve, 752HF Series
from Nordson EFD

The 752HF Series high flow diaphragm valve provides precise, drip-free dispensing of UV-cure resins and similar fluids used in the media manufacturing of DVDs, Blu-Ray DVDs, and CDs. Designed for smooth, unrestricted material flow, the 752HF reduces turbulence and prevents micro-bubbles from... [See More]

  • Application: AdhesiveSilicone; CoatingPaint
  • Material Feed: Batch (Syringe)
  • Dispensing Application: Bead
  • Number of Components: Single Component
Jet Tech Valve -- TS9200D
from Techcon

The TS9200D Jet Tech is a non-contact dispense valve capable of jetting fluid viscosities to 400,000 Cps. Jet Tech offers a fast jetting action producing hundreds of precise droplets in less than one second. The main feature of the valve is a single, easily replaceable diaphragm to eliminate dynamic... [See More]

  • Application: AdhesiveSilicone; Silicone Phosphor
  • Material Feed: Batch (Syringe)
  • Dispensing Application: Dot; Fill ("potting")
  • Syringe Volume: 5 to 55
Mini-Diaphragm Dispensing Valve, 702M Series
from Nordson EFD

The 702 Series mini-diaphragm valve provides drip-free coating and consistent shot-to-shot bonding in optical media and other applications requiring smaller and lighter weight dispense valves. Nordson EFD ’s mini-diaphragm valves feature a unique design that eliminates trapped air and bubbles. [See More]

  • Application: AdhesiveSilicone
  • Material Feed: Batch (Syringe)
  • Dispensing Application: Dot
  • Number of Components: Single Component