Continuous Feed Single Component Diaphragm Valves
Description
Continuous Feed Single Component Diaphragm Valves are designed to control the flow of a single component material through a system. These valves are particularly effective in managing the flow of fluids that may contain suspended solids, ensuring a consistent and controlled delivery of the material.
Working Principle
The working principle of Continuous Feed Single Component Diaphragm Valves involves a diaphragm connected to a compressor by a stud molded into the diaphragm. The compressor is moved up by the valve stem to start or increase flow, and lowered to stop or slow flow, pressing the diaphragm against the bottom of the valve. This mechanism allows for precise control of fluid flow, making these valves useful for applications requiring accurate flow regulation. The diaphragm acts as a gasket to seal against leaks, providing a reliable and efficient flow control solution .
Applications
Single component diaphragm valves are used in a variety of applications, including the dispensing of adhesives, silicones, chemicals, cleaners, and sanitizers. They are also employed in the food and beverage industry, medical and pharmaceutical applications, and in environments such as clean rooms or laboratories where precise control of fluid flow is critical .
Advantages over other Single Component Diaphragm Valves
One of the advantages of single component diaphragm valves is their ability to handle high viscosity fluids without the risk of external air ingress, which can cause aerobically curable products to harden and lead to system blockages. Their single-part construction reduces weak points and seam locations, enhancing their durability and reliability under high pressure and stress conditions .
Limitations
Continuous Feed Single Component Diaphragm Valves have limitations, including a short diaphragm life and limited pressure and temperature capabilities. These factors can affect their performance and longevity in certain applications .
Considerations
When considering the use of Continuous Feed Single Component Diaphragm Valves, it is important to evaluate initial costs, operating expenses, and maintenance requirements. The durability and accuracy of these valves are critical factors, as is the cost of replacement and maintenance. Ensuring that the valve materials are compatible with the media being transported is also essential to prevent premature wear and failure .
from Deltrol Controls/Division of Deltrol Corp.
The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications. Coil Voltages: 24, 110, 120, 220, 240 VAC | 12,... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 0.6503
- Material Feed: Continuous Feed
- Dispense Rate: 6.4
from Deltrol Controls/Division of Deltrol Corp.
The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for potable water applications. Electrical Specifications. Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24,... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 0.6503
- Material Feed: Continuous Feed
- Dispense Rate: 6.4
from Deltrol Controls/Division of Deltrol Corp.
The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications. Electrical Specifications. Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 0.4335
- Material Feed: Continuous Feed
- Dispense Rate: 2.67
from Deltrol Controls/Division of Deltrol Corp.
The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. This valve is designed for potable water applications. Electrical Specifications. Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24,... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 0.4335
- Material Feed: Continuous Feed
- Dispense Rate: 2.67
from Deltrol Controls/Division of Deltrol Corp.
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications. Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 0.8670
- Material Feed: Continuous Feed
- Dispense Rate: 5.33
from Deltrol Controls/Division of Deltrol Corp.
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Electrical Specifications. Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request). Coil Power: AC 12... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 0.8670
- Material Feed: Continuous Feed
- Dispense Rate: 5.33
from Deltrol Controls/Division of Deltrol Corp.
The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered drink dispensers in the USA. This valve is designed for potable water applications. Electrical Specifications. Coil Voltages: 12,... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 0.4335
- Material Feed: Continuous Feed
- Dispense Rate: 3.11
from Deltrol Controls/Division of Deltrol Corp.
The DSVP15N is a 2-way, direct acting solenoid valve with an integrated flow adjuster and twist-lock assembly used to dispense low pressure water from a tank. It is an ideal choice for single-cup beverage systems. This valve is designed for potable water applications. Electrical Specifications. Coil... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 0.8670
- Material Feed: Continuous Feed
- Dispense Rate: 3.2
from Deltrol Controls/Division of Deltrol Corp.
2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi. High relative flow and pressure rating. Multiple port and bracket options. Quiet internally rectified AC coils. Applications. •Hot & Cold drink dispensers. • Tank or boiler draining. [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 25
- Material Feed: Continuous Feed
- Material Temperature Range: 210
from Deltrol Controls/Division of Deltrol Corp.
3-way, direct acting solenoid valve used to dispense low pressure water or similar media (up to 2 psi). Features. Up to 0.7 fl oz/sec at 2 psi. Quick Connect and Barb port options. Dry plunger design. NSF certified. Ideal for beverage equipment applications [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 2
- Material Feed: Continuous Feed
- Dispense Rate: 1.42
from Deltrol Controls/Division of Deltrol Corp.
The DSVP12HF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Applications. • Floor scrubbers. • Tank or boiler draining. • Not for... [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 1.63
- Material Feed: Continuous Feed
- Material Temperature Range: 176
from Deltrol Controls/Division of Deltrol Corp.
The DSVP12NHF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Applications. • Ice maker equipment. • Tank or boiler draining. • Potable water applications. [See More]
- Dispensing Application: Fill ("potting")
- Inlet Pressure Range: 0.0 to 1.63
- Material Feed: Continuous Feed
- Material Temperature Range: 210