Dot Single Component Diaphragm Valves
Description
Dot Single Component Diaphragm Valves are designed to control the flow of fluids by using a flexible diaphragm. These valves are capable of dispensing materials that cure either aerobically or anaerobically, meaning they can handle substances that require exposure to air to cure, as well as those that cure in the absence of air. The valves are constructed to withstand a range of material temperatures, ensuring proper functionality regardless of the media being transported.
Working Principle
Dot Single Component Diaphragm Valves operate by utilizing a flexible diaphragm connected to a compressor. The diaphragm is pushed into contact with the bottom of the valve body to stop the flow or lifted to allow flow. This mechanism is particularly useful because it isolates the fluid from the valve components, making it ideal for handling corrosive or viscous fluids that might otherwise cause clogging or contamination in other valve types. The design allows for precise control of fluid flow, which is essential in applications requiring exact pressure and flow rate management.
Applications
These valves find applications in a variety of industries due to their versatility and reliability. They are used in the dispensing of adhesives and silicones, chemicals, cleaners, and sanitizers. They are also employed in the application of coatings or paints, colorants, and in environments such as clean rooms or laboratories. Additionally, they are suitable for handling flux or solder, foaming or gasketing, and are widely used in the food and beverage, fuel, and medical or pharmaceutical industries.
Advantages over other Single Component Diaphragm Valves
Dot Single Component Diaphragm Valves offer several advantages over other types of single component valves. Their single-part construction reduces weak points, allowing them to handle higher pressures and stresses, particularly with viscous fluids. This design minimizes the risk of air ingress, which can cause aerobically curable products to harden prematurely, leading to system backups and downtime. The reduced number of seams also decreases the likelihood of leaks and contamination.
Limitations
Despite their advantages, these valves have some limitations. They may have a shorter diaphragm life compared to other valve types, and their performance can be limited by pressure and temperature constraints. These factors can affect their suitability for certain high-pressure or high-temperature applications.
Considerations
When considering Dot Single Component Diaphragm Valves, it is important to evaluate initial costs, which can vary based on the specific materials and construction required for the intended application. Operating expenses should also be considered, as the need for regular maintenance and potential diaphragm replacement can impact long-term costs. Durability and accuracy are generally high, but these factors can be influenced by the specific conditions under which the valves are used. Regular maintenance is crucial to ensure optimal performance and to extend the lifespan of the valves.
from Nordson EFD
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of entrapment areas, the 754V... [See More]
- Dispensing Application: Dot
- Shot Size: 5.00E-4 to 60
- Material Feed: Batch (Syringe)
- Number of Components: Single Component
from Techcon
The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing hundreds of accurate deposits less than one second. Every component of the valve was designed to the highest... [See More]
- Dispensing Application: Dot; Fill ("potting")
- Shot Size: 2.00E-6
- Material Feed: Batch (Syringe)
- Media Viscosity: 7000 to 2.00E6
from Nordson EFD
The 702 Series mini-diaphragm valve provides drip-free coating and consistent shot-to-shot bonding in optical media and other applications requiring smaller and lighter weight dispense valves. Nordson EFD ’s mini-diaphragm valves feature a unique design that eliminates trapped air and bubbles. [See More]
- Dispensing Application: Dot
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Application: AdhesiveSilicone
from Techcon
The TS9200D Jet Tech is a non-contact dispense valve capable of jetting fluid viscosities to 400,000 Cps. Jet Tech offers a fast jetting action producing hundreds of precise droplets in less than one second. The main feature of the valve is a single, easily replaceable diaphragm to eliminate dynamic... [See More]
- Dispensing Application: Dot; Fill ("potting")
- Syringe Volume: 5 to 55
- Material Feed: Batch (Syringe)
- Shot Size: 1.00E-5