Single Component Dispensing Single Component Diaphragm Valves
from Nordson EFD
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of entrapment areas, the 754V... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Shot Size: 5.00E-4 to 60
from Nordson EFD
The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13 mm to 0.64 mm (0.005" to 0.025"), producing a very fast response and... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Application: AdhesiveSilicone; FluxSolder
from Nordson EFD
The 752HF Series high flow diaphragm valve provides precise, drip-free dispensing of UV-cure resins and similar fluids used in the media manufacturing of DVDs, Blu-Ray DVDs, and CDs. Designed for smooth, unrestricted material flow, the 752HF reduces turbulence and prevents micro-bubbles from... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Application: AdhesiveSilicone; CoatingPaint
from Nordson EFD
The 702 Series mini-diaphragm valve provides drip-free coating and consistent shot-to-shot bonding in optical media and other applications requiring smaller and lighter weight dispense valves. Nordson EFD ’s mini-diaphragm valves feature a unique design that eliminates trapped air and bubbles. [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Application: AdhesiveSilicone
from Nordson EFD
Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Application: AdhesiveSilicone; FluxSolder; Lubricants