Flux / Solder Single Component Diaphragm Valves
Description
Flux / Solder Single Component Diaphragm Valves are specialized valves designed to control the flow of flux or solder materials. These valves are integral in managing the precise dispensing of these materials, ensuring that they are delivered in the correct amounts for various industrial processes.
Working Principle
The working principle of single component diaphragm valves involves a diaphragm connected to a compressor by a stud molded into the diaphragm. The compressor is moved up by the valve stem to start or increase flow, and lowered to stop or slow flow, pressing the diaphragm against the bottom of the valve. This mechanism is particularly useful because it allows for precise control of fluid flow, which is essential when dealing with materials like flux or solder that require exact amounts for effective application. The diaphragm acts as a gasket to seal against leaks, ensuring that the materials are contained and delivered accurately .
Applications
Flux / Solder Single Component Diaphragm Valves are used in a variety of applications where precise control of flux or solder is required. Specific examples include:
- Electronics manufacturing, where precise amounts of solder are needed for circuit board assembly.
- Plumbing and HVAC systems, where flux is used to prepare metal surfaces for soldering.
- Automotive industries, where soldering is used in the assembly of various components.
Advantages over other Single Component Diaphragm Valves
These valves offer several advantages over other types of single component diaphragm valves. They are particularly effective in handling viscous fluids due to their single part construction, which lacks the weak points found in multi-part devices. This design allows them to accommodate greater pressures and stresses, reducing the risk of leaks and ensuring consistent performance .
Limitations
One of the limitations of diaphragm valves, including those used for flux and solder, is their short diaphragm life. They also have limited pressure and temperature capabilities, which can restrict their use in certain high-demand applications .
Considerations
When considering the use of Flux / Solder Single Component Diaphragm Valves, several factors should be taken into account:
- Initial Costs: These valves may have a higher initial cost due to their specialized design and materials.
- Operating Expense: The efficiency of these valves can lead to reduced operating expenses over time, as they minimize material waste and maintenance needs.
- Durability: While they are designed to handle specific materials effectively, the diaphragm's lifespan may be shorter, necessitating more frequent replacements.
- Accuracy: The precise control offered by these valves is a significant advantage, particularly in applications requiring exact material dispensing.
- Replacement and Maintenance Costs: Regular maintenance is required to ensure optimal performance, and the cost of replacing diaphragms should be factored into the overall cost of ownership .
from Nordson EFD
The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13 mm to 0.64 mm (0.005" to 0.025"), producing a very fast response and... [See More]
- Application: AdhesiveSilicone; FluxSolder
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Number of Components: Single Component
from Nordson EFD
Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]
- Application: AdhesiveSilicone; FluxSolder; Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Number of Components: Single Component