Pressure Reducing Regulators Gas Pressure Regulators

38 Results
Precision Adjustable Pressure Regulator -- DR-2
from Clippard

When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the... [See More]

  • Regulator: Pressure Reducing
  • Maximum Pressure: 300.00
  • Media: Gas
  • Connection Description: Inlet: #10-32 Female, Outlet: #10-32 Female
Air Piloted Regulator -- RP Series
from Proportion-Air, Inc.

High pressure control up to 350 psig [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.50 to 1.00
  • Media: Gas
  • Controlled Pressure Range: 0.00 to 350.00
Type 10 Pressure Reducing Regulator
from Equilibar, LLC.

Highly Accurate Pressure Regulation. The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability. The Type 10 Regulator has been designed to eliminate the need for any readjustment of the... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.12 to 0.38
  • Media: Gas
  • Controlled Pressure Range: 0.00 to 120.00
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Valve Size: 0.50
  • Media: Gas; High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Absolute Pressure Regulator -- 44-4600 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-4600 Series is a extremely sensitive high purity single stage regulator for specialty, flammable and industrial gases for low pressure and sub-atmospheric pressure control. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for use in Analytical... [See More]

  • Regulator: Pressure Reducing; Vacuum / Absolute
  • Valve Size: 0.25
  • Media: Gas; Specialty Corrosive
  • Maximum Pressure: 120.00
Pressure Regulators -- Brand: Mallard Control
from CIRCOR Energy

CIRCOR Energy offers a range of pressure regulators that provide accuracy, reliable flow capacity regulation and economic control of natural gas, air and other gasses in commercial and industrial applications, including compressor stations, treatment facilities, gas gathering systems, process... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.25 to 2.00
  • Media: Gas; LP Gas; Natural Gas
  • Controlled Pressure Range: 0.00 to 500.00
High Flow Gas Pressure Regulator -- Type 1227
from ControlAir LLC

The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be ordered with a variety of... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 1.00 to 2.00
  • Media: Gas; Natural Gas; Sour Gas
  • Maximum Pressure: 2000.00
Pressure Regulating Valve -- 1/2" 455 Series 1-6
from Watson McDaniel Company

The 455 Series Externally-Sensed Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications. Externally-sensed regulators are often more accurate then internally-sensed regulators when the sensing line is... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.50
  • Media: Gas
  • Controlled Pressure Range: 1.00 to 6.00
Control Valve - Pressure Control -- HPI 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.31
  • Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
  • Controlled Pressure Range: 145.04 to 2900.75
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Valve Size: 0.50
  • Media: Gas; High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Absolute Pressure/Pressure Reducing Reg -- 44-5000 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-5000 Series is a compact, lightweight high purity absolute single-stage regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Excellent for sub-atmospheric outlet pressures. Ideal for use in gas... [See More]

  • Regulator: Point Of Use; Pressure Reducing; Vacuum / Absolute
  • Valve Size: 0.25
  • Media: Gas; Specialty Corrosive
  • Maximum Pressure: 3500.00
High Pressure Gas Regulator -- Type 1230
from ControlAir LLC

The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader o ffering of output pressure ranges and valve... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 1.00 to 2.00
  • Media: Gas; Natural Gas; Sour Gas
  • Maximum Pressure: 1500.00
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 1.26
  • Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
  • Controlled Pressure Range: 0.00 to 600.00
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Valve Size: 0.25
  • Media: Gas; High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Central Gas Supply Unit -- Compact Panel
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Compact Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. Depending on the requirements, these units switch over to a spare cylinder to enable an uninterrupted gas supply. The use of contact gauges allows the monitoring of empty... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.25
  • Media: Gas; High Purity; Specialty Corrosive
  • Controlled Pressure Range: 44.00 to 508.00
High Pressure Regulator -- Type 3500
from ControlAir LLC

The Type 3500 provides a low cost, dependable regulator to reduce inlet pressures from as high as 6000 psig (413 BAR) down to working pressures ranging between 0 and 225 psig (15.5 BAR). This first cut regulator is available in three separate spring ranges. These versatile devices can be used as... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.25
  • Media: Gas; Noncorrosive Gases
  • Controlled Pressure Range: 0.00 to 225.00
Control Valve - Pressure Control -- HPP-1 15 PC
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.59
  • Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
  • Controlled Pressure Range: 0.00 to 600.00
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Valve Size: 0.25
  • Media: Gas; High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Cylinder Pressure Regulator -- Labo-F and Doppelregulus
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Labo-F and Doppelregulus are cylinder pressure regulators for applications with medium flow requirements (Labo) or low outlet pressures (Doppelregulus). [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.24
  • Media: Gas; High Purity
  • Controlled Pressure Range: 22.00 to 290.00
Control Valve - Pressure Control -- HPP-3 15 PC
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.59
  • Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
  • Controlled Pressure Range: 72.52 to 1450.38
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Valve Size: 0.50
  • Media: Gas; High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Cylinder Pressure Regulator -- Wega Mini
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Wega Mini cylinder pressure regulator is designed for gas purities up to 6.0 and offers a lightweight & compact integrated relief valve design. Ideal for use in lecture bottle and mobile applications. [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.24
  • Media: Gas; High Purity; Specialty Corrosive
  • Controlled Pressure Range: 0.00 to 2900.00
Control Valve - Pressure Control -- SPI 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.31
  • Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
  • Controlled Pressure Range: 145.04 to 2900.75
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Valve Size: 0.50
  • Media: Gas; High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Cylinder Pressure Regulator -- Wega Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high pressure gases in storage... [See More]

  • Regulator: Pressure Reducing; Duel Stage (optional feature)
  • Valve Size: 0.24
  • Media: Gas; High Purity
  • Controlled Pressure Range: 0.00 to 2900.00
Control Valve - Pressure Control -- SPP-1 15 PC
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.59
  • Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
  • Controlled Pressure Range: 0.00 to 600.00
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Valve Size: 0.25
  • Media: Gas; High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Dual Stage Pressure Reducing Regulator -- Regulus 4
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Regulus 4 dual stage pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers integrated relief valve. Ideal use for non-corrosive gases including oxygen and product testing applications. [See More]

  • Regulator: Pressure Reducing; Duel Stage
  • Valve Size: 0.75
  • Media: Gas
  • Controlled Pressure Range: 0.07 to 58.00
Control Valve - Pressure Control -- SPP-3 15 PC
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.59
  • Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
  • Controlled Pressure Range: 72.52 to 1450.38
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Valve Size: 0.25
  • Media: Gas; High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
ER5100 Series Electropneumatic Actuator Regulator -- ER5100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

ER5100 Series consists of the ER5000 Series controller and a 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 psig / 310 bar with two different outlet ranges of 400 and 900 psig / 27.6 and 62.1 bar. The ER5100 Series may be ordered with a Cv = 0.7 or a... [See More]

  • Regulator: Pressure Reducing
  • Maximum Pressure: 400.00 to 900.00
  • Media: Gas; High Purity
  • Connection Description: Threaded
High Flow / Pressure Reducing Regulator -- CP32 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ CP3200 Series self-contained pilot-operated high flow, high pressure dome-loaded regulator is designed for gas flows to 1200 SCFM. Ideal for use in laser assist and resonator gases, and tank purging. [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.50
  • Media: Gas
  • Controlled Pressure Range: 0.00 to 500.00
High Flow Pressure Reducing Regulator -- 44-1300F Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-1300F Series high flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas or liquid service. Ideal for use in diving and life support applications and pilot plants in chemical industry. [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.25
  • Media: Gas; Specialty Corrosive
  • Controlled Pressure Range: 0.00 to 580.00
High Flow Pressure Reducing Regulator -- DHF Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ DHF Series high flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas service. Ideal for use in facility gas supply with high consumption. [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.25
  • Media: Gas; Specialty Corrosive
  • Controlled Pressure Range: 0.00 to 250.00
High Flow Regulator -- 26-1200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-1200 Series dome loaded, high flow pressure reducing regulator is externally loaded with 6000 PSIG [413 bar] maximum inlet and outlet pressures. The 26-1200 Series offers three orifice sizes and Cv ratings, balanced main valve and available external sensing. Ideal for use in rocket... [See More]

  • Regulator: Point Of Use; Pressure Reducing
  • Valve Size: 0.75 to 1.25
  • Media: Gas
  • Controlled Pressure Range: 0.00 to 6000.00
High Flow Single-Stage High Purity Regulator -- SG3 Series Regulator
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ SG3 Series is a compact, lightweight, high purity single-stage regulator for specialty, flammable and industrial gas flows of 5-200 SCFM / 141-5600 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. Exceptionally low decaying inlet characteristic... [See More]

  • Regulator: Pressure Reducing
  • Valve Size: 0.50
  • Media: Gas; High Purity; Specialty Corrosive
  • Controlled Pressure Range: 14.50 to 249.46
High Flow/High Pressure Regulator -- 26-1100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-1100 Series is a dome load, high flow pressure reducing regulator. Ideal for use in pneumatic test consoles and R &D laboratories. [See More]

  • Regulator: Point Of Use; Pressure Reducing
  • Valve Size: 0.38 to 0.50
  • Media: Gas
  • Controlled Pressure Range: 150.00 to 10000.00
High Pressure Panel Regulator
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

High Pressure Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. The use of contact gauges allows the monitoring of the filling pressure of gas cylinders. This product is ideal for high pressure central gas supply for the distribution of gases... [See More]

  • Regulator: Pressure Reducing
  • Maximum Pressure: 2900.00 to 4350.00
  • Media: Gas; High Purity
  • Connection Description: Threaded