Two Stage Regulators Gas Pressure Regulators
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ Regulus 4 dual stage pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers integrated relief valve. Ideal use for non-corrosive gases including oxygen and product testing applications. [See More]
- Regulator: Pressure Reducing; Duel Stage
- Valve Size: 0.75
- Media: Gas
- Controlled Pressure Range: 0.07 to 58.00
from Linde North America, Inc.
The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless steel diaphragms... [See More]
- Regulator: Duel Stage
- Valve Size: 0.25
- Media: Gas
- Connection Description: Compression; 1/4"
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the specifier to... [See More]
- Regulator: Pressure Reducing; Duel Stage
- Valve Size: 0.25
- Media: Gas; High Purity; Specialty Corrosive
- Controlled Pressure Range: 14.50 to 249.46
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ PS-3400 Series is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. [See More]
- Regulator: Pressure Reducing; Duel Stage
- Valve Size: 0.25
- Media: Gas; Specialty Corrosive
- Controlled Pressure Range: 1.00 to 150.00