Natural Gas Gas Pressure Regulators
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Valve Size: 0.31
- Regulator: Pressure Reducing
- Controlled Pressure Range: 145.04 to 2900.75
from Equilibar, LLC.
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]
- Media: Gas; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Valve Size: 0.25 to 4.00
- Regulator: Vacuum / Absolute
- Controlled Pressure Range: 0.00 to 14.74
from Thermon, Inc
The Cata-Dyne ™ line of Gas Pressure Regulators are designed to provide precise control of gas or propane flow, and are part of the piping system connected to the Cata-Dyne ™ heaters. There are three types of regulators available, suitable for different applications. The Appliance... [See More]
- Media: Gas; LP Gas; Natural Gas
- Connection Description: Threaded
- Valve Size: 0.25
from ControlAir LLC
The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be ordered with a variety of... [See More]
- Media: Gas; Natural Gas; Sour Gas
- Valve Size: 1.00 to 2.00
- Regulator: Pressure Reducing
- Maximum Pressure: 2000.00
from CIRCOR Energy
CIRCOR Energy offers a range of pressure regulators that provide accuracy, reliable flow capacity regulation and economic control of natural gas, air and other gasses in commercial and industrial applications, including compressor stations, treatment facilities, gas gathering systems, process... [See More]
- Media: Gas; LP Gas; Natural Gas
- Valve Size: 0.25 to 2.00
- Regulator: Pressure Reducing
- Controlled Pressure Range: 0.00 to 500.00
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Media: Gas; High Purity; Natural Gas
- Valve Size: 0.50
- Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
- Maximum Pressure: 0.00 to 160.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Valve Size: 1.26
- Regulator: Pressure Reducing
- Controlled Pressure Range: 0.00 to 600.00
from Equilibar, LLC.
Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]
- Media: Gas; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Valve Size: 0.50
- Regulator: Back Pressure
- Controlled Pressure Range: 0.00 to 150.00
from ControlAir LLC
The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader o ffering of output pressure ranges and valve... [See More]
- Media: Gas; Natural Gas; Sour Gas
- Valve Size: 1.00 to 2.00
- Regulator: Pressure Reducing
- Maximum Pressure: 1500.00
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Media: Gas; High Purity; Natural Gas
- Valve Size: 0.50
- Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
- Maximum Pressure: 0.00 to 160.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Valve Size: 0.59
- Regulator: Pressure Reducing
- Controlled Pressure Range: 0.00 to 600.00
from Equilibar, LLC.
Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]
- Media: Gas; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Valve Size: 0.12 to 1.00
- Regulator: Back Pressure
- Controlled Pressure Range: 0.00 to 2500.00
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Media: Gas; High Purity; Natural Gas
- Valve Size: 0.25
- Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
- Maximum Pressure: 0.00 to 160.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Valve Size: 0.59
- Regulator: Pressure Reducing
- Controlled Pressure Range: 72.52 to 1450.38
from Equilibar, LLC.
Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]
- Media: Gas; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Valve Size: 0.12
- Regulator: Back Pressure
- Controlled Pressure Range: 0.00 to 10000.00
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Media: Gas; High Purity; Natural Gas
- Valve Size: 0.25
- Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
- Maximum Pressure: 0.00 to 160.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Media: Gas; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Valve Size: 0.59
- Regulator: Pressure Control
- Controlled Pressure Range: 72.52 to 1450.38
from Equilibar, LLC.
New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]
- Media: Gas; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Valve Size: 0.12
- Regulator: Back Pressure
- Controlled Pressure Range: 0.00 to 5000.00
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Media: Gas; High Purity; Natural Gas
- Valve Size: 0.50
- Regulator: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
- Maximum Pressure: 0.00 to 160.00