Student Digital and Video Microscopes

Description

Student digital and video microscopes are compact and cost-effective devices designed to magnify images of objects using digital technology. They incorporate built-in cameras and high-powered lenses to deliver superior image quality and resolution. These microscopes are typically the smallest and least expensive among digital and video microscopes, making them accessible for educational purposes.

Working Principle

Student digital and video microscopes function by utilizing digital technology to capture and magnify images. They include a series of high-powered lenses and built-in cameras that allow users to view magnified images either through a standard eyepiece or on a computer monitor. The magnification is determined by the combination of eyepiece and objective lens magnification. These microscopes are useful because they provide clear and detailed images, facilitating the study of small specimens and enhancing the learning experience.

Applications

Student digital and video microscopes are primarily used in educational settings. They are ideal for bright field, dark field, and phase contrast examinations, allowing students to explore various biological and physical specimens. These microscopes can be used in biology classes to examine cells and tissues, in geology to study mineral samples, and in physics to observe the structure of materials.

Advantages over other Digital and Video Microscopes

Student microscopes offer several advantages over other types of digital and video microscopes. They are more affordable, making them accessible for educational institutions with limited budgets. Their compact size and ease of use make them suitable for classroom environments where space and time for training are limited. Additionally, they provide sufficient magnification and image quality for most educational purposes without the complexity and cost of more advanced models.

Limitations

One limitation of student digital and video microscopes is their lower magnification range compared to benchtop or research microscopes. This restricts their use to less detailed examinations. They may also lack some advanced features and capabilities found in more expensive models, such as multiple simultaneous examination techniques or built-in computers for image processing.

Considerations

When selecting a student digital and video microscope, consider the initial cost, which is generally lower than other types. Operating expenses are minimal, but it's important to factor in potential costs for maintenance and replacement parts. Durability is typically sufficient for classroom use, but care should be taken to ensure longevity. Accuracy is adequate for educational purposes, but may not meet the standards required for professional research.

10 Results
Eclipse E200 POL Polarizing Microscope
from Nikon Metrology

Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]

  • Grade: Student; Benchtop
  • Microscope Type: Polarizing
  • Application: Biological / Life Sciences
  • Objective Lenses: 4
Digital Eyepiece Camera - TV Input -- DCN-TV
from Parco Scientific Company

Digital Eyepiece w/TV Input [See More]

  • Grade: Student
  • Application: Biological / Life Sciences
Digital Eyepiece Cameras -- DCN-VBS2
from Parco Scientific Company

Parco digital eyepiece cameras are designed to work with most microscopes including biological and stereo microscopes. This technology incorporates observing live or still images on a computer screen. This camera comes complete with ScopePhoto, an easy to use software program that enables... [See More]

  • Grade: Student
  • Application: Biological / Life Sciences
Parco 3000F Digital Microscopes -- 3000F-100-DG3.0
from Parco Scientific Company

Capture images and show live video on a computer screen with the 3000F Digital Microscope. For students who are studying cells like protista this digital instrument will benefit a biology setting and Parco Scientific makes it available at an affordable price. Limited lifetime warranty, one year... [See More]

  • Grade: Student
  • Application: Biological / Life Sciences
Parco LTM Digital Microscopes -- LTM-402-DG-1.3
from Parco Scientific Company

The LTM digital series features high resolution DIN objectives. Base of instrument is ruggedly constructed to avoid tip overs and is coated to withstand acid and chemical reagents. Used in general classrooms to clinical laboratories throughout North America. Limited lifetime warranty, one year... [See More]

  • Grade: Student
  • Application: Biological / Life Sciences
Parco PBC Digital Compound Microscope -- PBC-202-DG3.0
from Parco Scientific Company

The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system. Excellent choice for... [See More]

  • Grade: Student
  • Application: Biological / Life Sciences
Parco PST Digital Microscopes -- PST-13-DG-1.3
from Parco Scientific Company

All the quality features and versatility of larger stereo models in a compact size that is more efficient for middle and high school level instruction. Rugged and dependable, this microscope delivers a 3 dimensional, un-reversed image with great resolution, brightness and clarity. Limited lifetime... [See More]

  • Grade: Student
  • Application: Biological / Life Sciences
zOrb Digital Microscope -- MM-480B
from Parco Scientific Company

The MM-480 zOrb from Carson Optical is a Digital Microscope with an integrated camera that displays the magnified image right on your computer screen. The impressive 35x Magnification (14" monitor) allows you to see details of ordinary objects you never knew existed! The built-in internal... [See More]

  • Grade: Student
  • Application: Biological / Life Sciences
zPix 200 Zoom Digital Microscope -- MM-740
from Parco Scientific Company

The zPix ™ 200 is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 34x-168x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 1.3 megapixel... [See More]

  • Grade: Student
  • Application: Biological / Life Sciences
zPix Zoom Digital Microscope -- MM-640
from Parco Scientific Company

The zPix ™ is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 26x-130x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 640 x 480 resolution... [See More]

  • Grade: Student
  • Application: Biological / Life Sciences