Biological / Life Science Digital and Video Microscopes
Description
Biological and life science digital and video microscopes are advanced instruments designed to magnify images of biological specimens using digital technology. These microscopes incorporate built-in cameras and high-powered lenses to deliver superior image quality and resolution. They can display images on a monitor through a computer interface or require viewing through a standard eyepiece. These devices are available in various grades, including student, benchtop, and research models, each offering different capabilities and features.
Working Principle
Digital and video microscopes operate by capturing images of specimens using a series of lenses and a built-in camera. The captured images are then processed and displayed on a monitor, allowing for detailed examination and analysis. These microscopes utilize various imaging technologies, such as compound, fluorescent, and confocal microscopy, to enhance image clarity and detail. The integration of image analysis processing software enables users to adjust linear dimensions and resolution, providing precise measurements and observations. The versatility and ease of use of these microscopes make them valuable tools for expanding research and diagnostic capabilities.
Applications
Biological microscopes are used in a wide range of applications. Compound microscopes are commonly employed for viewing very small specimens, such as cells and microscopic life forms. Inverted microscopes are ideal for examining thick specimens, like dishes of cultured cells, as they allow lenses to get closer to the specimen. Stereomicroscopes are used for dissecting and viewing fossils and insect specimens. These microscopes are also utilized in medical and forensic fields, where hands-free and binocular designs are advantageous.
Advantages over other Digital and Video Microscopes
Biological and life science digital and video microscopes offer several advantages over other types of microscopes. They provide superior precision and throughput, making them suitable for detailed biological examinations. The ability to integrate with existing workflows and expand research capabilities is a significant benefit. Additionally, the intuitive design of these microscopes reduces training time and allows users to focus more on analysis rather than operational complexities.
Limitations
One limitation of biological and life science digital and video microscopes is their dependency on digital technology, which may require regular software updates and maintenance. The complexity of research-grade microscopes, which include multiple cameras and advanced imaging technologies, can also pose challenges in terms of operation and maintenance.
Considerations
When selecting a biological or life science digital and video microscope, several factors should be considered. Initial costs can vary significantly depending on the grade and features of the microscope. Operating expenses may include software updates and maintenance costs. Durability and accuracy are crucial for ensuring reliable performance over time. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the overall cost of ownership.
from WDI Wise Device Inc.
WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]
- Application: Biological / Life Sciences; Measuring / Toolmaker / Inspection; Metallurgical; Bare glass, TFT array, color filter
- Field of View: 17
- Grade: Industrial
- Working Distance: 15
from Evident Scientific
The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
from Phenom-World BV
The Phenom Pro desktop SEM is one of the most advanced imaging models in the Phenom series. With its long-life high-brightness CeB6 electron source, the Phenom Pro creates state-of-the-art images with a minimum of user maintenance intervention. The backscattered-electron detector (BSED) and... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 80 to 100000
from Bruker Corporation
Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our multiphoton imaging systems provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Remote Interface: Computer Interface; Application Software Included.
from KEYENCE
Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
from Nikon Metrology
Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Polarizing
- Grade: Student; Benchtop
- Objective Lenses: 4
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Nitrogen-Vacancy
- Grade: Research
- Features: Mechanical Stage
from Park Systems, Inc.
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from Parco Scientific Company
Digital Eyepiece w/TV Input [See More]
- Application: Biological / Life Sciences
- Grade: Student
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Application: Biological / Life Sciences; Measuring / Toolmaker / Inspection; Metallurgical; Microscopic Manufacturing
- Microscope Type: Optical and Light
- Grade: Industrial
- Remote Interface: Computer Interface; Special requirements such as modem, RF transmitter, etc.
from Evident Scientific
The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system with a low, ergonomic stage or the two-deck system with additional expansion capabilities. Both provide the ability to... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
from Phenom-World BV
The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 80 to 100000
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Grade: Research
- Features: Mechanical Stage
from Park Systems, Inc.
Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry ’s only True... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Field of View: 0.1000
from Parco Scientific Company
Parco digital eyepiece cameras are designed to work with most microscopes including biological and stereo microscopes. This technology incorporates observing live or still images on a computer screen. This camera comes complete with ScopePhoto, an easy to use software program that enables... [See More]
- Application: Biological / Life Sciences
- Grade: Student
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
- Grade: Industrial
- Remote Interface: Computer Interface; Special requirements such as modem, RF transmitter, etc.
from Evident Scientific
The IX73 inverted microscope system sets new standards in advanced live cell imaging with its compact frame, outstanding optical performance and exceptional flexibility. Manual encoded or semi-motorized options enable a variety of component combinations. The IX73 is available as a one-deck system... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential/IR-Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
from Phenom-World BV
The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure provides high-quality... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 70 to 20000
from Park Systems, Inc.
With the arrival of the XE-150, Park Systems ’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement,... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from Parco Scientific Company
Capture images and show live video on a computer screen with the 3000F Digital Microscope. For students who are studying cells like protista this digital instrument will benefit a biology setting and Parco Scientific makes it available at an affordable price. Limited lifetime warranty, one year... [See More]
- Application: Biological / Life Sciences
- Grade: Student
from Evident Scientific
The IX53 has been designed from the ground up to be the finest microscope available for routine inverted microscopic analysis. The combination of excellent optical performance and mechanical quality results in a microscope system of outstanding value and comfort for regular use. Features such as the... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
from Park Systems, Inc.
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Optical Technique: Inverted Optical Microscope
from Parco Scientific Company
The LTM digital series features high resolution DIN objectives. Base of instrument is ruggedly constructed to avoid tip overs and is coated to withstand acid and chemical reagents. Used in general classrooms to clinical laboratories throughout North America. Limited lifetime warranty, one year... [See More]
- Application: Biological / Life Sciences
- Grade: Student