Mechanical Stage Digital and Video Microscopes

19 Results
3D Laser Scanning Confocal Microscope -- VK-X Series
from KEYENCE

Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Laser / Confocal
  • Grade: Benchtop
  • Magnification: 19200 to 28000
Field Emission Scanning Electron Microscope -- SEM4000Pro
from CIQTEK Co., Ltd

CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 1000000
MZV-1
from Unitron Ltd.

Economically priced macrozoom video inspection station [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Compound
  • Grade: Benchtop
  • Magnification: 1 to 3
Workshop Measuring Microscope -- MM420
from Mahr Inc.

Measuring microscope. Integrated color camera. Zoom lens, optionally motorized. LED ring light: 1 ring and 4 segments, individually switchable and dimmable. LED transmitted light: dimmable. Solid granite base. Sturdy steel XY table, precision-mounted. Quick and fine adjustment of axes. Optical... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Resolution: 1000
  • Grade: Benchtop
  • Working Distance: 85
Eclipse E200 POL Polarizing Microscope
from Nikon Metrology

Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Polarizing
  • Grade: Student; Benchtop
  • Objective Lenses: 4
Bioluminescence Imaging System -- LV200
from Evident Scientific

The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Inverted
  • Grade: Benchtop
  • Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
XE-70
from Park Systems, Inc.

XE-70 is Park Systems ’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop; Research
  • Magnification: 160 to 1500
3D Measurement System -- VR-3000
from KEYENCE

3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]

  • Application: Semiconductor
  • Microscope Type: LED Ring Light, White LED
  • Grade: Benchtop
  • Magnification: 12 to 50
Field Emission Scanning Electron Microscope -- SEM5000Pro
from CIQTEK Co., Ltd

CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 2500000
Eclipse L200N Series IC Inspection Microscope
from Nikon Metrology

Combined with Nikon's superior CFI60 LU/L optical system and an extraordinary new illumination system, this microscope provides images with greater contrast, high resolving power and darkfield images three times brighter than before. Used independently, or in combination with wafer loaders, the L200... [See More]

  • Application: Semiconductor
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Fully-motorized and Automated Inverted Microscope System -- IX83
from Evident Scientific

The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system with a low, ergonomic stage or the two-deck system with additional expansion capabilities. Both provide the ability to... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Inverted
  • Grade: Benchtop
  • Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
All-in-one Fluorescence Biological Microscope -- BZ-X700E / BZ-X710
from KEYENCE

Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Fluorescent
  • Grade: Benchtop
  • Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
Focused Ion Beam Scanning Electron Microscope -- DB500
from CIQTEK Co., Ltd

CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Resolution: 1.2 to 3
Eclipse L300N Series FPD/LSI Inspection Microscope
from Nikon Metrology

Nikon Eclipse L300N/L300ND FPD / Wafer Inspection microscopes incorporate Nikon ’s renowned CFI60 infinity optics, offering the world ’s highest level of optical performance. The enhanced epi-fluorescence function, which enables 365nm UV excitation, is optimal for the inspection of... [See More]

  • Application: Semiconductor
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Industrial Microscope -- AL120
from Evident Scientific

The AL120 wafer handler series transfers both silicon and compound semiconductor wafers from the cassette to the microscope stage with enhanced capabilities and flexibility, while maintaining an ergonomic design. Accommodates Multiple Wafer Sizes. The ability to accommodate different wafer sizes is... [See More]

  • Application: Semiconductor
  • Microscope Type: Compound
  • Grade: Benchtop
  • Features: Mechanical Stage
Digital Microscope -- VHX-5000
from KEYENCE

Features. Live depth composition eliminates the need for manual focus adjustment. High-resolution HDR function with increased resolution limits. Easy Mode for quick access to advanced functions. Integrates observation, image capture, and measurement capabilities for improved workflow. Application... [See More]

  • Application: Semiconductor
  • Features: Mechanical Stage
  • Grade: Benchtop
  • User Interface: Analog
High-speed Scanning Electron Microscope -- HEM6000
from CIQTEK Co., Ltd

High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration, dynamic optical axis, and... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Research
  • Magnification: 66 to 1000000
Eclipse LV100DA-U Motorized Microscope
from Nikon Metrology

A motorized microscope with episcopic/diascopic illumination ,which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]

  • Application: Observation, Inspection, Research
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Technical Cleanliness Industrial Microscope -- CIX100
from Evident Scientific

Simplify Your Technical Cleanliness. The cleanliness of components and parts is at the center of the manufacturing process. Meeting high standards for counting, analyzing, and classifying the often micron-sized contaminant and foreign particles is important for all processes: development,... [See More]

  • Grade: Benchtop
  • Working Distance: 40
  • Resolution: 100
  • Features: Mechanical Stage; Fine Focus