Measuring / Toolmaker Digital and Video Microscopes

Description

Measuring and toolmaker digital and video microscopes are precision instruments designed to magnify images of objects using digital technology. They incorporate built-in cameras and high-powered lenses to deliver superior image quality and resolution. These microscopes are equipped with digital displays and interfaces that allow users to view images on a monitor, facilitating detailed image analysis and processing.

Working Principle

These microscopes operate by capturing images through a series of lenses and a built-in camera, which then processes the images digitally. The digital interface allows for real-time viewing and manipulation of the images, enabling precise measurements and detailed analysis. The integration of digital technology enhances the functionality of traditional microscopy by allowing for easy sharing, collaboration, and advanced image processing capabilities. This makes them particularly useful for applications requiring high precision and accuracy.

Applications

Measuring and toolmaker digital and video microscopes are used in a variety of industries that require precise measurements. Specific examples include the electronics industry, where they are used for inspecting and measuring components on circuit boards, and the metallurgy industry, where they assist in analyzing the microstructure of metals. They are also valuable in toolmaking for ensuring the accuracy of manufactured parts.

Advantages over other Digital and Video Microscopes

These microscopes offer several advantages over other types of digital and video microscopes. They provide accurate measurements in both two and three dimensions, which is crucial for industries that demand high precision. The advanced imaging and digital capabilities allow for enhanced visualization and analysis, making them superior for detailed inspections and measurements.

Limitations

Despite their advantages, measuring and toolmaker digital and video microscopes have limitations. They are not suitable for measuring component roughness and are incapable of measuring sub-nanometer irregularities. Additionally, they may struggle with samples that have significant differences in brightness or low contrast, making it difficult to locate areas subject to measurement.

Considerations

When considering the purchase of these microscopes, several factors should be taken into account. Initial costs can be high, especially for research-grade models that include complex optical, mechanical, and electronic systems. Operating expenses may include maintenance and calibration to ensure accuracy. Durability is generally high, but regular maintenance is necessary to maintain performance. Accuracy is a key feature, but it is important to ensure that the microscope's specifications meet the specific needs of the intended application. Replacement and maintenance costs should also be considered, as these can add to the overall expense over the lifespan of the microscope.

20 Results
Digital Microscope -- DSX1000 Series
from Evident Scientific

Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]

  • Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
  • Microscope Type: Polarizing; Telecentric Optical System
  • Grade: Benchtop
  • Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
2D Measuring Microscope -- V-CAD 1
from Titan Tool Supply, Inc.

Fields of application. The V-CAD 1 was developed by Dr. Heinrich Schneider Messtechnik to ensure precise and fast measurement of two-dimensional geometries. The V-CAD 1 is ideally suited for measuring profiles made of plastic, aluminium, wood, rubber, rubber-metal or metal, as well as for measuring... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 0 to 1
  • Grade: Benchtop
  • Field of View: 6.5 to 65.5
Optical Brinell Measurement System -- BRINtronic-MD
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Video Measuring Microscope -- QM 300
from Mahr Inc.

Product features. Measuring microscope. Fixed telecentric lens. Integrated USB color camera. LED ring light: switchable and dimmable. LED transmitted light: switchable and dimmable. Measuring table with height adjustment. QC 300 control and display unit. Large, high-contrast color LCD display with... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • User Interface: Analog
  • Grade: Benchtop
  • Remote Interface: Computer Interface; Serial Interface
Automated Optical Inspection -- MIC4-AOI
from WDI Wise Device Inc.

WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]

  • Application: Biological / Life Sciences; Measuring / Toolmaker / Inspection; Metallurgical; Bare glass, TFT array, color filter
  • Field of View: 17
  • Grade: Industrial
  • Working Distance: 15
Micro System Analyzer -- MSA-500
from Polytec, Inc.

The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
  • Microscope Type: Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
  • Grade: Benchtop; Research
  • User Interface: Digital
MZV-1
from Unitron Ltd.

Economically priced macrozoom video inspection station [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Compound
  • Grade: Benchtop
  • Magnification: 1 to 3
3D Optical Surface Profiler, ZeGage™
from Zygo Corporation

The ZeGage ™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Remote Interface: Computer Interface
  • Grade: Benchtop
BW-Series: White Light Interferometric Microscope System
from Nikon Metrology

Nikon ’s proprietary scanning-type optical interference measurement technology achieves 1 picometer (pm) height resolution. Nikon offers a variety of optical microscopes as measurement systems to suit a wide range of measurement applications. Key benefits. Superior measurement performance. [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Remote Interface: Computer Interface; Serial Interface
  • Grade: Benchtop
3D Laser Scanning Confocal Microscope -- VK-X Series
from KEYENCE

Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Laser / Confocal
  • Grade: Benchtop
  • Magnification: 19200 to 28000
Laser Microscope -- OLS5100
from Evident Scientific

Built for failure analysis and material engineering research, the OLS5100 laser microscope combines exceptional measurement accuracy and optical performance with smart tools that make the microscope easy to use. Precisely measure shape and surface roughness at the submicron level quickly and... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Laser / Confocal
  • Grade: Benchtop
  • Optical Technique: Reflection-type confocal laser scanning laser microscope, Reflection-type confocal laser scanning laser-DIC microscope Color Color-DIC
High Magnification Long Working Distance Objective -- HLM
from Titan Tool Supply, Inc.

The art of Micro-Miniaturization in the Electronics Industry as well as Quality Control functions necessitates higher and higher Video Magnifications. The short -comings of these high magnifications has always been the extremely short working distances that were associated which greatly limited... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Field of View: 0.4445 to 162
  • Magnification: 3 to 20
  • Working Distance: 128 to 162
Optical Brinell Measurement System -- BRINtronic-PC
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Workshop Measuring Microscope -- MM420
from Mahr Inc.

Measuring microscope. Integrated color camera. Zoom lens, optionally motorized. LED ring light: 1 ring and 4 segments, individually switchable and dimmable. LED transmitted light: dimmable. Solid granite base. Sturdy steel XY table, precision-mounted. Quick and fine adjustment of axes. Optical... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Resolution: 1000
  • Grade: Benchtop
  • Working Distance: 85
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Application: Biological / Life Sciences; Measuring / Toolmaker / Inspection; Metallurgical; Microscopic Manufacturing
  • Microscope Type: Optical and Light
  • Grade: Industrial
  • Remote Interface: Computer Interface; Special requirements such as modem, RF transmitter, etc.
Microscope Adapter -- MSV-50/100
from Polytec, Inc.

Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
  • Microscope Type: Laser / Confocal; Laser Doppler Vibrometry
  • Grade: Benchtop; Research
  • Magnification: 1 to 100
Measuring Microscope -- STM7
from Evident Scientific

The STM7 microscopes offer excellent versatility and high performance three axis measurements of parts and electrical components, with sub-micron precision. Whether samples are small or large, simple or complex, or measurements are being taken by a novice or an expert, the Olympus STM7 range... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Compound
  • Grade: Benchtop
  • Optical Technique: Brightfield, Darkfield, DIC, POL
Measuring Microscopes -- V-CAD Rapid
from Titan Tool Supply, Inc.

Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 0 to 1
  • Grade: Benchtop
  • Field of View: 6.5 to 65.5
Optical Brinell Measurement System -- BRINtronic–LT
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Microscope Scanning Vibrometer -- MSV-400
from Polytec, Inc.

The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop; Research
  • Resolution: 1000