Image Analysis Processing Software Digital and Video Microscopes

Description

Image Analysis Processing Software for digital and video microscopes is designed to enhance the capabilities of these devices by allowing users to analyze and manipulate images captured through the microscopes. This software enables users to determine various measurements such as length, width, height, and angles of objects within the images. It often includes features for editing and creating videos, providing a comprehensive toolset for detailed image analysis.

Working Principle

Digital and video microscopes work by using digital technology to magnify images of objects. They incorporate built-in cameras and high-powered lenses to deliver superior image quality and resolution. The image analysis software processes these images, allowing for adjustments in linear dimensions and resolution. This software is crucial for enhancing the functionality of microscopes, as it supports various imaging technologies, including acoustic, ultrasonic, and laser-based systems, to provide detailed and accurate visual data.

Applications

Digital and video microscopes with image analysis processing software are used in a variety of fields. For instance, they are employed in the analysis of coating failures and imperfections, where the software helps in assessing pretreatment quality. In the semiconductor industry, these microscopes are used to examine layers in semiconductor wafers and fabricated integrated circuit components. They are also utilized in medical and forensic applications, where hands-free and binocular configurations are often preferred.

Advantages over other Digital and Video Microscopes

One of the significant advantages of using digital and video microscopes with image analysis processing software is the ability to capture true-color images with high fidelity, even under low illumination conditions. This capability is enhanced by features such as progressive scan, which allows image capture while the microscope stage is moving, minimizing vibration issues. These microscopes also support a wide range of examination techniques, making them versatile tools in various research and industrial applications.

Limitations

Despite their advanced capabilities, digital and video microscopes with image analysis processing software have limitations. For example, the complexity of the software and hardware systems can lead to higher initial costs and require specialized training for effective use. Additionally, while they offer high precision, the accuracy of measurements can be affected by factors such as calibration errors and environmental conditions.

Considerations

When considering the purchase and use of digital and video microscopes with image analysis processing software, several factors should be taken into account. Initial costs can be significant, especially for research-grade microscopes that include complex optical, mechanical, and electronic systems. Operating expenses may also be high due to the need for regular maintenance and potential software updates. Durability and accuracy are critical, as these devices are often used in demanding environments. Replacement and maintenance costs should be factored into the overall budget, as these can impact the long-term viability of the investment.

35 Results
Digital Inspection Microscope -- PCE-MM 800
from PCE Instruments / PCE Americas Inc.

The USB microscope is designed to display simple magnifications on a computer screen. The USB microscope is connected to a screen. This allows a large presentation for several people. In addition, the USB microscope can illuminate the test objects by means of eight built-in LEDs in such a way that a... [See More]

  • Grade: Handheld
  • Remote Interface: Computer Interface; Serial Interface; Application Software Included.
  • Magnification: 200 to 1600
UV Inspection Microscope -- PCE-MM 200UV
from PCE Instruments / PCE Americas Inc.

PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in real time on your computer... [See More]

  • Grade: Handheld
  • Magnification: 10 to 200
  • Microscope Type: Fluorescent
  • Features: Fine Focus
Fluorescence Microscopes
from Bruker Corporation

Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our  multiphoton imaging systems  provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Fluorescent
  • Grade: Benchtop
  • Remote Interface: Computer Interface; Application Software Included.
Optical Brinell Measurement System -- BRINtronic-MD
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
BXiS Microscope -- BX61
from Evident Scientific

Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]

  • Application: Metallurgical
  • Microscope Type: Compound
  • Grade: Benchtop
  • Optical Technique: BF/DF
Measuring Microscopes -- V-CAD Rapid
from Titan Tool Supply, Inc.

Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 0 to 1
  • Grade: Benchtop
  • Field of View: 6.5 to 65.5
Eclipse L200N Series IC Inspection Microscope
from Nikon Metrology

Combined with Nikon's superior CFI60 LU/L optical system and an extraordinary new illumination system, this microscope provides images with greater contrast, high resolving power and darkfield images three times brighter than before. Used independently, or in combination with wafer loaders, the L200... [See More]

  • Application: Semiconductor
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Olympus® DSX Series Opto-Digital Microscopes -- DSX100
from LECO Corporation

New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from inspection to... [See More]

  • Application: Metallurgical
  • Microscope Type: Free Angle
  • Grade: Benchtop
  • Magnification: 0 to 2
Micro System Analyzer -- MSA-500
from Polytec, Inc.

The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
  • Microscope Type: Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
  • Grade: Benchtop; Research
  • User Interface: Digital
XE-100
from Park Systems, Inc.

The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop; Research
  • Magnification: 160 to 1500
Field Emission Scanning Electron Microscope -- SEM4000Pro
from CIQTEK Co., Ltd

CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 1000000
Optical Brinell Measurement System -- BRINtronic-PC
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Digital Microscope -- DSX1000 Series
from Evident Scientific

Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]

  • Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
  • Microscope Type: Polarizing; Telecentric Optical System
  • Grade: Benchtop
  • Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
Eclipse L300N Series FPD/LSI Inspection Microscope
from Nikon Metrology

Nikon Eclipse L300N/L300ND FPD / Wafer Inspection microscopes incorporate Nikon ’s renowned CFI60 infinity optics, offering the world ’s highest level of optical performance. The enhanced epi-fluorescence function, which enables 365nm UV excitation, is optimal for the inspection of... [See More]

  • Application: Semiconductor
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Microscope Adapter -- MSV-50/100
from Polytec, Inc.

Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
  • Microscope Type: Laser / Confocal; Laser Doppler Vibrometry
  • Grade: Benchtop; Research
  • Magnification: 1 to 100
XE-120
from Park Systems, Inc.

Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry ’s only True... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop; Research
  • Field of View: 0.1000
Field Emission Scanning Electron Microscope -- SEM5000Pro
from CIQTEK Co., Ltd

CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 2500000
Optical Brinell Measurement System -- BRINtronic–LT
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Modular Microscope -- BXFM-A
from Evident Scientific

The BXFM-A is a space saving computer controlled microscope module incorporating a motorized Z focus and reflected light vertical illuminator. The BXFM-A offers a high performance optical sensor capability for sophisticated inspection system. [See More]

  • Application: Semiconductor
  • Microscope Type: Compound; Fluorescent
  • Grade: Benchtop
  • Optical Technique: BF/DF/DIC/KPO*/FL and Reflected
Eclipse LV100DA-U Motorized Microscope
from Nikon Metrology

A motorized microscope with episcopic/diascopic illumination ,which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]

  • Application: Observation, Inspection, Research
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Microscope Scanning Vibrometer -- MSV-400
from Polytec, Inc.

The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop; Research
  • Resolution: 1000
XE-150
from Park Systems, Inc.

With the arrival of the XE-150, Park Systems ’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement,... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop; Research
  • Magnification: 160 to 1500
Focused Ion Beam Scanning Electron Microscope -- DB500
from CIQTEK Co., Ltd

CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Resolution: 1.2 to 3
Semiconductor & Flat Panel Display Inspection Microscope -- MX61A
from Evident Scientific

The MX61A is a specially designed semiconductor microscope that allows operators to work in an ergonomically correct position and benefit from smoother operation throughout extended inspection periods, maximizing productivity and integration. [See More]

  • Application: Semiconductor
  • Microscope Type: Compound; Fluorescent
  • Grade: Benchtop
  • Optical Technique: BF/DF/DIC/KPO*/FL Reflected/Transmitted
Eclipse LV100ND Motorized Microscope
from Nikon Metrology

A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]

  • Application: Metallurgical; Semiconductor; Observation, Inspection, Research
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
XE-200
from Park Systems, Inc.

The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users an encoded XY stage that travels over the entire 200 mm x 200 mm sample area, an XY scan range of 100 µm... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop; Research
  • Field of View: 0.1000
High-speed Scanning Electron Microscope -- HEM6000
from CIQTEK Co., Ltd

High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration, dynamic optical axis, and... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Research
  • Magnification: 66 to 1000000
Stereo Microscope -- SZX16
from Evident Scientific

The versatile SZX16 microscope is designed for very demanding applications with the ability to resolve 900 line pair/mm. Utilization of the full zoom range (0.7x - 11.5x) can be accomplished with our dual turret. [See More]

  • Grade: Benchtop
  • Optical Technique: Brightfield, Oblique Illumination
  • Microscope Type: Compound; Stereomicroscope
  • Magnification: 2 to 690
Eclipse LV150N Industrial Microscope
from Nikon Metrology

A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample size:... [See More]

  • Application: Semiconductor
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
XE-Bio
from Park Systems, Inc.

XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop
  • Optical Technique: Inverted Optical Microscope
Scanning NV Microscope
from CIQTEK Co., Ltd

CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Nitrogen-Vacancy
  • Grade: Research
  • Features: Mechanical Stage
Technical Cleanliness Industrial Microscope -- CIX100
from Evident Scientific

Simplify Your Technical Cleanliness. The cleanliness of components and parts is at the center of the manufacturing process. Meeting high standards for counting, analyzing, and classifying the often micron-sized contaminant and foreign particles is important for all processes: development,... [See More]

  • Grade: Benchtop
  • Working Distance: 40
  • Resolution: 100
  • Features: Mechanical Stage; Fine Focus
Eclipse LV150NA Motorized Microscope
from Nikon Metrology

A motorized, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample... [See More]

  • Application: Observation, Inspection, Research
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
XE-HDM
from Park Systems, Inc.

XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput... [See More]

  • Application: Semiconductor
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop
  • Resolution: 1.5
Tungsten Filament Scanning Electron Microscope -- SEM3200
from CIQTEK Co., Ltd

CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of field with a user-friendly interface to enable users to characterize specimens and explore the world of... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 1000000