Disc (Circular) Laboratory Filters

Last Updated: April 1, 2025

Description

Disc (Circular) Laboratory Filters are pre-cut filters designed to be integrated into reusable filter holders. These filters are typically economical and are used to separate particles from liquids or gases in laboratory settings. They are available in various diameters and are often made from materials such as stainless steel, glass, or polymers.

Working Principle

Disc filters operate by allowing a liquid or gas to pass through a porous membrane, which traps particles and contaminants. The filter is mounted on a hollow shaft and rotates slowly in a feed trough, where it picks up solids. The trapped solids can later be scraped off before the disc re-enters the feed trough. This process is efficient for separating solids from liquids, making disc filters useful for various laboratory applications.

Applications

Disc filters are used in a wide range of laboratory applications. They are particularly effective in microbiological analysis, protein and enzyme filtration, and chemical filtration. For instance, they can be used to filter large volumes of relatively clean water quickly, as a 45 mm disc can process 1 liter of water in approximately 20 minutes. They are also used in microscopy for generating spectral images and in quality applications such as food safety inspections.

Advantages over other Laboratory Filters

Disc filters offer several advantages over other types of laboratory filters. Their design allows for higher flow rates and faster extractions compared to cartridge filters. The small length-to-diameter ratio of the disc enables efficient filtration, making them suitable for processing large volumes of samples quickly. Additionally, they are economical and can be integrated into reusable systems, reducing long-term costs.

Limitations

One limitation of disc filters is that they may require the end-user to sterilize the filtration system prior to use, which can add an extra step to the process. Additionally, the effectiveness of the filter can be influenced by the type of material used and the specific application, which may limit their versatility in certain scenarios.

Considerations

When selecting disc filters, it is important to consider factors such as initial costs, operating expenses, and durability. The choice of material for the filter holder can impact the overall cost and longevity of the system. Additionally, the accuracy of filtration and the frequency of replacement and maintenance should be evaluated to ensure optimal performance and cost-effectiveness.

24 Results
Bactair™ Culture Media Plate
from Sartorius Lab Instruments GmbH & Co. KG

This system for sampling airborne microorganisms allows impaction onto culture media plates, where the plates function directly as collection heads. This means that the collection properties are integrated right into the culture media plates. Metal sieve plates or metal collection heads with slots,... [See More]

  • Filter Shape: Disc
  • Sample Type: Liquid
  • Configuration: Housing
  • Housing Material: Other; Polystyrene
1000mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile -- 229718
from diaago

These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification,. Features. Printed... [See More]

  • Filter Shape: Disc
  • Disc Diameter, Sheet Width: 90
  • Filter Medium Material: Polyethersulfone
  • Pore Size: 0.2200
Filtertek Inline Filter -- ITW41397
from ITW Medical

Transducer Protector / 17mm filter, Housing Integrity Test TM519, Water Entry Pressure Test TM515, Air Flow Rate Test TM517 [See More]

  • Filter Shape: Disc
  • Configuration: Filter
  • Filter Type: Inline Filter
  • Filter Medium Material: PTFE
Pope Nutsche-Type Filter -- 9" Filter
from Pope Scientific, Inc.

Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also... [See More]

  • Filter Shape: Disc
  • Sample Type: Liquid
  • Configuration: Housing
  • Filter Medium Material: Teflon (optional feature); Halar, Kylar, Others
Vivacell 100 Series Centrifugation / Pressure Filter
from Sartorius Lab Instruments GmbH & Co. KG

Vivacell is a unique and innovative concentrator, that utilizes pressure, centrifuge, shaking or pressure-shake to rapidly concentrate even samples with high particle loading. Benefit from patented dead-stop technology, high process speed and direct recovery without reverse spin! [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Centrifuge
  • Sample Type: Liquid
1000mL Filter System, 0.10μm PES Filter, 90mm Diameter, Sterile -- 229724
from diaago

CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10 µm PES membrane is ideal for mycoplasma removal. The 0.22 µm PES membrane is the first choice... [See More]

  • Filter Shape: Disc
  • Disc Diameter, Sheet Width: 90
  • Filter Medium Material: Polyethersulfone
  • Pore Size: 0.1000
Filtertek Inline Filter -- ITW41398
from ITW Medical

Transducer Protector / 17mm filter, Housing must withstand a minimum hydrostatic pressure of 75 psi for 3 seconds, Air Flow Rate: Minimum of 1.2 Lt/min @ 1.0 psi [See More]

  • Filter Shape: Disc
  • Configuration: Filter
  • Filter Type: Inline Filter
  • Filter Medium Material: EMFAB
Vivacell 250 – Pressure
from Sartorius Lab Instruments GmbH & Co. KG

Vivacell is a unique and innovative concentrator, that utilizes pressure, centrifuge, shaking or pressure-shake to rapidly concentrate even samples with high particle loading. Benefit from patented dead-stop technology, high process speed and direct recovery without reverse spin! [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Centrifuge
  • Sample Type: Liquid
1000mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile -- 229738
from diaago

These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful... [See More]

  • Filter Shape: Disc
  • Filter Medium Material: Nylon; PTFE
  • Configuration: Filter and Housing
  • Housing Material: Polypropylene
Filtertek Inline Filter -- ITW41399
from ITW Medical

Transducer Protector / 17mm filter, Housing Integrity Test TM519, Water Entry Pressure Test TM515, Air Flow Rate Test TM517 [See More]

  • Filter Shape: Disc
  • Configuration: Filter
  • Filter Type: Inline Filter
  • Filter Medium Material: PTFE; Hydrophobic e-PTFE Membrane
Vivacell 70 Series Centrifugation / Pressure Filter
from Sartorius Lab Instruments GmbH & Co. KG

Vivacell is a unique and innovative concentrator, that utilizes pressure, centrifuge, shaking or pressure-shake to rapidly concentrate even samples with high particle loading. Benefit from patented dead-stop technology, high process speed and direct recovery without reverse spin! [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Centrifuge
  • Sample Type: Liquid
CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile -- 229769
from diaago

CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. CA (Cellulose Acetate). Low protein binding,... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Syringe; Pre-Filter
  • Filter Medium Material: Cellulose Acetate
Filtertek Micro-infusion Pediatric Filter -- ITW41400
from ITW Medical

Micro-infusion Filter Pediatric Filter [See More]

  • Filter Shape: Disc
  • Configuration: Filter
  • Filter Type: Pediatric Filter
  • Filter Medium Material: Polyethersulfone
Vivacon® 2 Series Centrifugal Concentrator
from Sartorius Lab Instruments GmbH & Co. KG

Vivacon ® 2 centrifugal concentrators have been designed for DNA concentration and buffer exchange applications with samples up to 2 ml. For optimal performance with very dilute samples, e.g. forensic specimens, Vivacon ® 2 is equipped with the patented Hydrosart ® regenerated cellulose... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Centrifuge
  • Sample Type: Liquid
Glass Fiber Filter Disk, Pre-filter, Binder Free, 1.0µm, 50mm Diameter, Sterile -- 230730
from diaago

CELLTREAT's Glass Fiber Filter Disks are an ideal pre-filter to prevent clogging when filtering viscous or particulate-laden solutions when used alongside with CELLTREAT Scientific Products vacuum Filter Systems and Bottle Top Filters. Features. Increase filtration speed by removing larger particles... [See More]

  • Filter Shape: Disc
  • Filter Medium Material: Glass Fiber
  • Filter Type: Pre-Filter
  • Disc Diameter, Sheet Width: 50
Filtertek Micro-infusion Pediatric Filter -- ITW41401
from ITW Medical

Micro-infusion Filter Pediatric Filter, Housing Integrity Test TM513 [See More]

  • Filter Shape: Disc
  • Configuration: Filter
  • Filter Type: Pediatric Filter
  • Filter Medium Material: Polyethersulfone
Vivacon® 500 Series Centrifugal Concentrator
from Sartorius Lab Instruments GmbH & Co. KG

Vivacon ® 500 centrifugal concentrators have been designed for concentration of DNA or proteins and buffer exchange applications with samples up to 500 μl. For optimal performance with very dilute samples, e.g. forensic specimens, Vivacon ® 500 is equipped with the patented Hydrosart... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Centrifuge
  • Sample Type: Liquid
MCE Syringe Filter, 0.22μm, 13mm, Sterile -- 229750
from diaago

MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. MCE (Mixed Cellulose Ester). Filtration of... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Mixed cellulose ester (MCE)
Nylon Syringe Filter, 0.22μm, 13mm, Sterile -- 229760
from diaago

Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. Nylon. Universal application for... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Nylon
Nylon Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile -- 229775
from diaago

Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. Convenient bulk packaging. PES (Polyethersulfone)-Most... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Housing Material: Polypropylene
PES Syringe Filter, 0.10μm, 30mm, Sterile -- 229739
from diaago

PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. PES (Polyethersulfone)-Most Popular... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Polyethersulfone
PTFE Syringe Filter, 0.22μm, 13mm, Sterile -- 229756
from diaago

PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. PTFE (Polytetrafluoroethylene). Hydrophobic... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: PTFE
PVDF Syringe Filter, 0.10μm, 13mm, Sterile -- 229740
from diaago

PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. PVDF (Polyvinylidene Fluoride). Low... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: PVDF
SFCA Syringe Filter, 0.22μm, 30mm, Sterile -- 229765
from diaago

SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. SFCA (Surfactant Free Cellulose Acetate). Low... [See More]

  • Filter Shape: Disc
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Cellulose Acetate