Polytetrafluoroethelene (PTFE) Laboratory Filters
from Western Analytical Products
"Use these biocompatible filters to remove particulates from a solvent solution before they reach your system. Available in Polyethylene and PTFE, in a variety of porosities." [See More]
- Filter Medium Material: PTFE
- Filter Type: Pre-Filter
from Sartorius Lab Instruments GmbH & Co. KG
Membrane Filters. Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE) membranes. Typical applications for membrane filters are... [See More]
- Filter Medium Material: PTFE
- Configuration: Filter
- Filter Type: Membrane
- Sample Type: Liquid
from Cole-Parmer
bull; Housings are specifically designed to minimize sample holdup and maximize recovery. • Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from pigments and adhesives. • Each filter is clearly marked with membrane... [See More]
- Filter Medium Material: PTFE
- Operating Temperature: 140
- Housing Material: Polypropylene
from ITW Medical
Transducer Protector / 17mm filter, Housing Integrity Test TM519, Water Entry Pressure Test TM515, Air Flow Rate Test TM517 [See More]
- Filter Medium Material: PTFE
- Configuration: Filter
- Filter Type: Inline Filter
- Housing Material: Acrylic
from diaago
These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful... [See More]
- Filter Medium Material: Nylon; PTFE
- Housing Material: Polypropylene
- Configuration: Filter and Housing
- Filter Shape: Disc
from Cole-Parmer
bull; Polytetrafluoroethylene (PTFE) membranes are unaffected by most organic solvents, concentrated acids and bases, propellants, and cryogenic fluids. • Ideal for sterilization of gas and alcohols; cleaning acids, alkalies, and organic solvents; venting purposes. • Use with aggressive... [See More]
- Filter Medium Material: PTFE
- Housing Material: Polypropylene
from ITW Medical
Transducer Protector / 17mm filter, Housing Integrity Test TM519, Water Entry Pressure Test TM515, Air Flow Rate Test TM517 [See More]
- Filter Medium Material: PTFE; Hydrophobic e-PTFE Membrane
- Configuration: Filter
- Filter Type: Inline Filter
- Housing Material: Acrylic
from diaago
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. PTFE (Polytetrafluoroethylene). Hydrophobic... [See More]
- Filter Medium Material: PTFE
- Configuration: Filter and Housing
- Filter Type: Syringe
- Housing Material: Polypropylene
from Cole-Parmer
bull; Polytetrafluoroethylene (PTFE) membranes are unaffected by most organic solvents, concentrated acids and bases, propellants, and cryogenic fluids. • Ideal for sterilization of gas and alcohols; cleaning acids, alkalies, and organic solvents; venting purposes. • Use with aggressive... [See More]
- Filter Medium Material: PTFE
- Housing Material: Polypropylene
from Cole-Parmer
bull; Polytetrafluoroethylene (PTFE) membranes are unaffected by most organic solvents, concentrated acids and bases, propellants, and cryogenic fluids. • Ideal for sterilization of gas and alcohols; cleaning acids, alkalies, and organic solvents; venting purposes. • Use with aggressive... [See More]
- Filter Medium Material: PTFE
- Housing Material: Polypropylene
from Cole-Parmer
bull; Polytetrafluoroethylene (PTFE) membranes are unaffected by most organic solvents, concentrated acids and bases, propellants, and cryogenic fluids. • Ideal for sterilization of gas and alcohols; cleaning acids, alkalies, and organic solvents; venting purposes. • Use with aggressive... [See More]
- Filter Medium Material: PTFE
- Housing Material: Polypropylene
from Cole-Parmer
bull; PTFE membrane is ideal for venting, in-line filtration, and isolation (gas pass, liquids, and aerosol stopped). • Autoclavable. Capsules feature sturdy PP housings with fused seals <emdash >no glues or adhesives to contaminate filtrate. Capsules include a luer lock vent to... [See More]
- Filter Medium Material: PTFE
from Cole-Parmer
bull; A unique, built-in prefilter aids in filtering even the most difficult samples. • Whatman 25-mm GD/X Syringe Filters are designed to facilitate manual filtration of hard-to-filter samples greater than 10 mL. Whatman 25-mm GD/X Syringe Filters contain a unique prefiltration stack of... [See More]
- Filter Medium Material: PTFE
- Housing Material: Polypropylene
from Cole-Parmer
bull; Polypropylene (PP) housing available with PTFE or PES membrane, or PP depth media. • All-polypropylene housing is thermally fused and offers broad chemical compatibility; diameter is a standard 78 mm. • Capsules are sterilizable by autoclave or ethylene oxide (EtO);. • Max... [See More]
- Filter Medium Material: PTFE
- Operating Temperature: 140
- Housing Material: Polypropylene
from Cole-Parmer
bull; Prevent sample-to-sample contamination to ensure accurate alpha particle spectra. • Polypropylene construction withstands exposure to acids and bases. • Choose convenient preassembled filter units or separate funnels and filters to accommodate any protocol. Total funnel capacity is... [See More]
- Filter Medium Material: PTFE
- Housing Material: Polypropylene
from Cole-Parmer
bull; Ideal for air particle monitoring and environmental testing. • Laser cutting ensures a clean, fiber-free filter edge. • Excellent temperature and chemical resistance. Quality filters to meet your industrial hygiene applications with excellent air permeability with minimal pressure... [See More]
- Filter Medium Material: PTFE
- Filter Type: Paper
from Cole-Parmer
bull; High quality, economical price. These nonsterile syringe filters are tested for physical properties and UV detectable extractables. Each unit features secure, enhanced female Luer-Lok <tm > inlet and male luer slip outlet, and solvent-resistant low extractable polypropylene housing. [See More]
- Filter Medium Material: PTFE
- Operating Temperature: 212
from Cole-Parmer
bull; Ideal for air particle monitoring and environmental testing. • Laser cutting ensures a clean, fiber-free filter edge. • Excellent temperature and chemical resistance. Quality filters to meet your industrial hygiene applications with excellent air permeability with minimal pressure... [See More]
- Filter Medium Material: PTFE
- Filter Type: Paper
from Cole-Parmer
Hydrophilic PTFE membranes offer maximum chemical and pH resistance with minimal aqueous extractables ( <0.3 wt%). Since the filter is optically clear when wet it is ideally suited for culture and microscopic examination of cells/particles captured without requiring a separate step. Maximum... [See More]
- Filter Medium Material: PTFE
- Filter Type: Paper
from Cole-Parmer
These capsule filters are highly retentive and come in an all-polypropylene housing for excellent chemical compatibility and flow. Since no adhesives, binders, or surfactants are used in manufacturing, these capsules offer low filter extractables. The PTFE filter capsules are hydrophobic and ideal... [See More]
- Filter Medium Material: PTFE
- Housing Material: Polypropylene
from Cole-Parmer
bull; Assemblies connect directly to your existing digestion cups. • Sample is ready in just seconds. • Convenient, economical method for filtration. • Produce quality results with clean samples Certified for Trace Metal analysis. The FlipMate assemblies easily filter your sample... [See More]
- Filter Medium Material: PTFE
from Cole-Parmer
bull; Convenient filtration without a transfer step. • Simple to use just press on plunger. • Filter 15- and 50- mL samples within sample cups. • No need for separate filtration devices before analyzing samples For most laboratory applications. Soil, sludge, wastewater, and... [See More]
- Filter Medium Material: PTFE; Polypropylene
from Cole-Parmer
bull; Convenient, economical method for filtration. • Produce quality results with clean samples. • Results within seconds 50 mL systems include 200 FlipMate assemblies, 400 digestion cups, and 200 caps. The FlipMate system easily filters the sample with the use of two threaded digestion... [See More]
- Filter Medium Material: PTFE