Polypropylene (PP) Laboratory Filters

Last Updated: April 1, 2025

Description

Polypropylene (PP) laboratory filters are designed to separate particles from liquids or gases. They are constructed from polypropylene, a type of plastic known for its durability and chemical resistance. These filters are used to ensure that the filtered substance is free from unwanted particulates, providing a clean and pure output.

Working Principle

Polypropylene laboratory filters operate by allowing the fluid or gas to pass through a porous membrane while trapping larger particles. The pore size of the filter determines the size of particles that will be retained. Polypropylene's non-porous nature makes it chemically impervious, ensuring that substances do not seep into the filter material itself, which maintains the integrity of the filtration process. This characteristic also makes PP filters easy to clean and disinfect, enhancing their utility in maintaining sterile conditions.

Applications

Polypropylene laboratory filters are used in various applications where chemical resistance and ease of cleaning are crucial. They are commonly employed in laboratories for filtering chemical solutions, biological samples, and other fluids where contamination must be minimized. Specific examples include the filtration of aggressive solvents and acids, where the chemical resistance of polypropylene is particularly beneficial.

Advantages over other Laboratory Filters

Polypropylene filters offer several advantages over other types of laboratory filters. Their non-porous surface makes them easy to clean and disinfect, reducing the risk of contamination. Unlike metal filters, polypropylene does not rust, which is crucial in maintaining the purity of the filtered substance. Additionally, the material's vibration absorption properties contribute to a quieter working environment, which can be beneficial in precision laboratory settings.

Limitations

One limitation of polypropylene laboratory filters is their potential incompatibility with certain high-temperature applications, as polypropylene can deform under extreme heat. Additionally, while they are resistant to many chemicals, there may be specific substances that can degrade polypropylene over time, limiting their use in certain chemical environments.

Considerations

When considering polypropylene laboratory filters, it is important to evaluate the initial costs, which can vary based on the filter's specifications and manufacturer. Operating expenses are generally low due to the material's durability and ease of maintenance. Polypropylene filters are known for their longevity, but their lifespan can be affected by the specific chemicals they are exposed to. Replacement and maintenance costs are typically minimal, as the filters are easy to clean and do not require frequent replacement unless damaged by incompatible substances.

47 Results
Biosart® 250 Funnel
from Sartorius Lab Instruments GmbH & Co. KG

The major area of application for Biosart ® 250 Funnels is microbiological analysis of relatively large sample volumes that have a low number of microbes, with membrane filtration being an essential step. In addition, the Biosart ® 250 Funnels are also suitable for testing smaller volumes by... [See More]

  • Housing Material: Polypropylene
  • Configuration: Housing
  • Filter Type: Funnel
  • Sample Type: Liquid
1000mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile -- 229738
from diaago

These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Nylon; PTFE
  • Configuration: Filter and Housing
  • Filter Shape: Disc
03CP020AS - Advantec Syringe Filters, 0.2 um CA, 3 mm, Sterile; 100/Pk -- GO-81054-00
from Cole-Parmer

bull; Housings are specifically designed to minimize sample holdup and maximize recovery. • Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from pigments and adhesives. • Each filter is clearly marked with membrane... [See More]

  • Housing Material: Polypropylene
  • Operating Temperature: 140
  • Filter Medium Material: Cellulose Acetate
Bacterial Filter -- 11302
from Qosina Corp.

Bacterial Filter - 11302 [See More]

  • Housing Material: Polypropylene; Other; SBC, Synthetic Fiber/Spunbound PP
  • Disc Diameter, Sheet Width: 22
  • Filter Type: Bacterial Filter
CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile -- 229769
from diaago

CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. CA (Cellulose Acetate). Low protein binding,... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe; Pre-Filter
  • Filter Medium Material: Cellulose Acetate
17573-CPN - Cole-Parmer PTFE Nonsterile Syringe Filters; 0.20 micron, 15 mm dia -- GO-29550-08
from Cole-Parmer

bull; Polytetrafluoroethylene (PTFE) membranes are unaffected by most organic solvents, concentrated acids and bases, propellants, and cryogenic fluids. • Ideal for sterilization of gas and alcohols; cleaning acids, alkalies, and organic solvents; venting purposes. • Use with aggressive... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: PTFE
Chamber Filter -- 43206
from Qosina Corp.

Qosina is a leading supplier of Conical Filter with 270 Micron, Fits 0.63 inch Diameter Chamber. Get fast shipping and volume discounts on Filters parts. [See More]

  • Housing Material: Polypropylene; Other; PP
  • Disc Diameter, Sheet Width: 16
  • Filter Type: Chamber Filter
  • Thickness: 16002
GF Membrane Syringe Filter -- 229768
from diaago

GF Membrane Syringe Filters from CELLTREAT are molded in a polypropylene housing, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. GF (Glass Fiber). Can be used as a preliminary... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Glass Fiber
17575-CPK - Cole-Parmer PTFE Sterile Syringe Filters; 0.20 micron, 25 mm dia -- GO-02915-08
from Cole-Parmer

bull; Polytetrafluoroethylene (PTFE) membranes are unaffected by most organic solvents, concentrated acids and bases, propellants, and cryogenic fluids. • Ideal for sterilization of gas and alcohols; cleaning acids, alkalies, and organic solvents; venting purposes. • Use with aggressive... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: PTFE
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet -- 28245
from Qosina Corp.

Qosina is a leading supplier of Hydrophilic Filter with Female Luer Lock Inlet, Male Luer Slip Outlet with 25 mm, 0.2 Micron. Get fast shipping and volume discounts on Filter parts. [See More]

  • Housing Material: Polypropylene; Other; PP, PES
  • Disc Diameter, Sheet Width: 25
  • Filter Type: Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
  • Thickness: 25000
MCE Syringe Filter, 0.22μm, 13mm, Sterile -- 229750
from diaago

MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. MCE (Mixed Cellulose Ester). Filtration of... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Mixed cellulose ester (MCE)
17575-CPN - Cole-Parmer PTFE Nonsterile Syringe Filters; 0.20 micron, 25 mm dia -- GO-02915-20
from Cole-Parmer

bull; Polytetrafluoroethylene (PTFE) membranes are unaffected by most organic solvents, concentrated acids and bases, propellants, and cryogenic fluids. • Ideal for sterilization of gas and alcohols; cleaning acids, alkalies, and organic solvents; venting purposes. • Use with aggressive... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: PTFE
Hydrophilic Filter, NRFit™ Female Inlet, NRFit™ Male Outlet, Non-Vented Caps -- 40217
from Qosina Corp.

Hydrophilic Filter, NRFit ™ Female Inlet, NRFit ™ Male Outlet [See More]

  • Housing Material: Polypropylene; Other; PC, Nylon, PP
  • Disc Diameter, Sheet Width: 2.00E-4
  • Filter Type: Hydrophilic Filter, NRFit™ Female Inlet, NRFit™ Male Outlet, Non-Vented Caps
  • Thickness: 0.2000
Nylon Syringe Filter, 0.22μm, 13mm, Sterile -- 229760
from diaago

Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. Nylon. Universal application for... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Nylon
17576-CPN - Cole-Parmer PTFE Nonsterile Syringe Filters; 0.45 micron, 25 mm dia -- GO-02915-22
from Cole-Parmer

bull; Polytetrafluoroethylene (PTFE) membranes are unaffected by most organic solvents, concentrated acids and bases, propellants, and cryogenic fluids. • Ideal for sterilization of gas and alcohols; cleaning acids, alkalies, and organic solvents; venting purposes. • Use with aggressive... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: PTFE
Hydrophilic Filter, NRFit™ Female Inlet, NRFit™ Male Outlet, Non-Vented Caps -- 40219
from Qosina Corp.

Hydrophilic Filter, NRFit ™ Female Inlet, NRFit ™ Male Outlet, Non-Vented Caps [See More]

  • Housing Material: Polypropylene; Other; PC, PET, PP
  • Thickness: 0.2000
  • Filter Type: Hydrophilic Filter, NRFit™ Female Inlet, NRFit™ Male Outlet, Non-Vented Caps
Nylon Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile -- 229775
from diaago

Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. Convenient bulk packaging. PES (Polyethersulfone)-Most... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Shape: Disc
17845-CPN - Cole-Parmer Nylon Syringe Filters, 0.20<mu>, 25 mm Dia; 100/Box -- GO-02915-16
from Cole-Parmer

bull; Hydrophilic nylon membranes have extremely low levels of extractables and contain no wetting agents. • They offer good chemical resistance and are ideal for aqueous and most organic samples. Filters are Triton-free and have a bidirectional membrane support and luer lock inlet/outlet for... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Nylon
Hydrophilic Filter, NRFit™ Female, NRFit™ Male Outlet, Non-Vented Caps -- 40218
from Qosina Corp.

Hydrophilic Filter, NRFit ™ Female Inlet, NRFit ™ Male Outlet [See More]

  • Housing Material: Polypropylene; Other; PC, PES, PP
  • Thickness: 0.2000
  • Filter Type: Hydrophilic Filter, NRFit™ Female, NRFit™ Male Outlet, Non-Vented Caps
PES Syringe Filter, 0.10μm, 30mm, Sterile -- 229739
from diaago

PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. PES (Polyethersulfone)-Most Popular... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Polyethersulfone
430320 - 150 mL tube top vacuum filters, 0.22 <mu>m, 12/cs -- GO-01385-62
from Cole-Parmer

bull; Minimizes unnecessary transfers by filtering directly into centrifuge tube. These filters feature 50 mm diameter Cellulose acetate (CA) membrane. Each polypropylene centrifuge tube is supplied with an individually wrapped cap for storage. Filters are individually packaged, sterile, certified... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Cellulose Acetate
Hydrophobic Filter for 2-Way Spike -- X5008
from Qosina Corp.

Qosina is a leading supplier of Hydrophobic Air Filter for 2-Way Spike with 3 Micron, 0.291 inch OD (7.4 mm). Get fast shipping and volume discounts on Spike Filters parts. [See More]

  • Housing Material: Polypropylene; Other; PP, Versapor®
  • Disc Diameter, Sheet Width: 7.39
  • Filter Type: Hydrophobic Filter for 2-Way Spike
  • Thickness: 7391
PTFE Syringe Filter, 0.22μm, 13mm, Sterile -- 229756
from diaago

PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. PTFE (Polytetrafluoroethylene). Hydrophobic... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: PTFE
6714-3602 - Whatman Polycap TC Filter Capsule, PES, Sterile, 0.2um, 550 cm2 -- GO-29701-44
from Cole-Parmer

bull; Pre-sterilized polyethersulfone (PES) membrane. The capsule contains two layers of PES membrane, which is inherently hydrophilic, low in extractables and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with biologically... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Polysulfone
Hydrophobic Filter for 2-Way Spike -- X5009
from Qosina Corp.

Qosina is a leading supplier of Hydrophobic Air Filter for 2-Way Spike with 3 Mircon, 0.217 inch OD (5.5 mm). Get fast shipping and volume discounts on Spike Filters parts. [See More]

  • Housing Material: Polypropylene; Other; PP, Versapor®
  • Disc Diameter, Sheet Width: 5.51
  • Filter Type: Hydrophobic Filter for 2-Way Spike
  • Thickness: 5512
PVDF Syringe Filter, 0.10μm, 13mm, Sterile -- 229740
from diaago

PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. PVDF (Polyvinylidene Fluoride). Low... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: PVDF
6714-6004 - Whatman Groundwater Filter Capsule, 0.45 <mu>m, 1/cs -- GO-29705-92
from Cole-Parmer

bull; Filter ground water samples for dissolved metal analysis. • Suitable for use in EPA Method 3005. Whatman groundwater filter capsule is designed to make the process of collecting ground water samples for analysis quick, easy, and convenient. It is the perfect choice for anyone who must... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Polysulfone
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet -- 28249
from Qosina Corp.

Qosina is a leading supplier of 25 mm, 5 Micron. Get fast shipping and volume discounts on Filters, Gas parts. [See More]

  • Housing Material: Polypropylene; Other; PP, PTFE
  • Disc Diameter, Sheet Width: 25
  • Filter Type: Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
  • Thickness: 25000
SFCA Syringe Filter, 0.22μm, 30mm, Sterile -- 229765
from diaago

SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives. Features. Female luer-lock inlet and male luer slip outlet. Color coded by membrane type for easy identification. SFCA (Surfactant Free Cellulose Acetate). Low... [See More]

  • Housing Material: Polypropylene
  • Configuration: Filter and Housing
  • Filter Type: Syringe
  • Filter Medium Material: Cellulose Acetate
6870-2502 - Whatman 25-mm GD/X Syringe Filters, Nylon; pore size, 0.2 <mu>m non-sterile -- GO-29705-10
from Cole-Parmer

bull; A unique, built-in prefilter aids in filtering even the most difficult samples. • Whatman 25-mm GD/X Syringe Filters are designed to facilitate manual filtration of hard-to-filter samples greater than 10 mL. Whatman 25-mm GD/X Syringe Filters contain a unique prefiltration stack of... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Nylon
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet -- 28300
from Qosina Corp.

Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet [See More]

  • Housing Material: Polypropylene; Other; MABS, PTFE, PP
  • Disc Diameter, Sheet Width: 20
  • Filter Type: Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
  • Thickness: 20000
BMC2225 - Disposable Bottle Top Aspirator, MCE membrane, 0.22um, 250 mL, 12/CS -- GO-07630-42
from Cole-Parmer

bull; Save time with presterilized disposable filtration units. • Individually wrapped for sterility. • Easy-pouring large cap on reservoir. • Graduations on funnel and reservoir for improved accuracy. Disposable bottletop aspirators provide a complete vacuum filtration solution for... [See More]

  • Housing Material: Polypropylene
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet -- 28246
from Qosina Corp.

Qosina is a leading supplier of Hydrophobic Filter with Female Luer Lock Inlet, Male Luer Slip Outlet with 25 mm, 0.2 Micron. Get fast shipping and volume discounts on Filter parts. [See More]

  • Housing Material: Polypropylene; Other; PP, PTFE
  • Disc Diameter, Sheet Width: 25
  • Filter Type: Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
  • Thickness: 25000
CCF-020-C1H - Advantec Disposable Capsule Filters, PTFE Hydrophobic; 0.20 <mu>m; 570 cm<sup>2</sup> -- GO-29702-21
from Cole-Parmer

bull; Polypropylene (PP) housing available with PTFE or PES membrane, or PP depth media. • All-polypropylene housing is thermally fused and offers broad chemical compatibility; diameter is a standard 78 mm. • Capsules are sterilizable by autoclave or ethylene oxide (EtO);. • Max... [See More]

  • Housing Material: Polypropylene
  • Operating Temperature: 140
  • Filter Medium Material: PTFE
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet -- 28247
from Qosina Corp.

Qosina is a leading supplier of Hydrophobic Filter with Female Luer Lock Inlet, Male Luer Slip Outlet with 15 mm, 0.2 Micron. Get fast shipping and volume discounts on Filter parts. [See More]

  • Housing Material: Polypropylene; Other; PP, PTFE
  • Disc Diameter, Sheet Width: 15
  • Filter Type: Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
  • Thickness: 15000
F1500C - Environmental Express Unassembled Filter Funnel, membrane not included, 400/pk -- GO-35200-55
from Cole-Parmer

bull; Prevent sample-to-sample contamination to ensure accurate alpha particle spectra. • Polypropylene construction withstands exposure to acids and bases. • Choose convenient preassembled filter units or separate funnels and filters to accommodate any protocol. Total funnel capacity is... [See More]

  • Housing Material: Polypropylene
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet -- 28251
from Qosina Corp.

Hydrophobic Filter with Female Luer Lock Inlet, Male Luer Slip Outlet-28251 [See More]

  • Housing Material: Polypropylene; Other; PP, PTFE
  • Disc Diameter, Sheet Width: 13
  • Filter Type: Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
  • Thickness: 13000
ME2M-020-18S - MediaKap Hollow Fiber Media Filters, 0.2-2 L, F/M Luer; 18/Pk -- GO-29510-00
from Cole-Parmer

bull; Sterilize and clarify cell culture media and aqueous solutions quickly and efficiently. • Filters may be used as pressure filters with peristaltic pumps, pressure vessels, or repeating syringes. <b >MediaKap <reg > Hollow Fiber Media Filter </b > provides... [See More]

  • Housing Material: Polypropylene
  • Operating Temperature: 182
Hydrophobic Filter, Stepped Barb, Individually Packed -- 28515
from Qosina Corp.

Hydrophobic Filter, Stepped Barb, Individually Packed [See More]

  • Housing Material: Polypropylene; Other; PP, PTFE
  • Disc Diameter, Sheet Width: 50
  • Filter Type: Hydrophobic Filter, Stepped Barb, Individually Packed
  • Thickness: 50000
ME2M-10B-12S - MediaKap Hollow Fiber Media Filters, 1000 mL/min Flow Rate -- GO-29510-14
from Cole-Parmer

bull; Sterilize and clarify cell culture media and aqueous solutions quickly and efficiently. • Filters may be used as pressure filters with peristaltic pumps, pressure vessels, or repeating syringes PVC filling bell in models maintains sterility downstream. <b >MediaKap <reg >... [See More]

  • Housing Material: Polypropylene
  • Operating Temperature: 182
Hydrophobic Vent Filter for 23226 - Vented Spike -- 23241
from Qosina Corp.

Qosina is a leading supplier of Air Vent for 23226 - Vented Spike with 3 Micron. Get fast shipping and volume discounts on Spike Filters parts. [See More]

  • Housing Material: Polypropylene; Other; PP, Versapor®
  • Disc Diameter, Sheet Width: 6.3
  • Filter Type: Hydrophobic Vent Filter for 23226 - Vented Spike
  • Thickness: 6299
MKLN020D2H2H-ETO - Disposable Sterile Nylon Membrane Filter Capsule; 0.2um -- GO-49700-40
from Cole-Parmer

These capsule filters are highly retentive and come in an all-polypropylene housing for excellent chemical compatibility and flow. Since no adhesives, binders, or surfactants are used in manufacturing, these capsules offer low filter extractables. The sterile nylon filter capsules are naturally... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Nylon
Sartopore® Air Midisart® Hydrophobic Filter, Stepped Barb -- 28309
from Qosina Corp.

Sartopore ® Air Midisart ® Hydrophobic Filter, Stepped Barb [See More]

  • Housing Material: Polypropylene; Other; PP, PES
  • Disc Diameter, Sheet Width: 64
  • Filter Type: Sartopore® Air Midisart® Hydrophobic Filter, Stepped Barb
  • Thickness: 64000
MZPS020020C2H2H-FC-GIO - Filter Capsule PES, 0.2um, 550 cm2, sterile, 1/4" to 1/2" barb, filling bell -- GO-49701-48
from Cole-Parmer

bull; Improved wetability for critical processes. The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Polyethersulfone
SCGPCAPRE - Millipore SteriCap PLUS Bottle-Top Filter, 0.22 um PES, Sterile; 10/Pk -- GO-29969-10
from Cole-Parmer

bull; For ultrafast sterilization up to 20 L using vacuum filtration. These bottle-top filter devices are non-cytotoxic, non-pyrogenic. Millipore Express polyethersulfone membrane is ideal for fast sterilization of tissue culture media, serum, buffers, or other biological solutions. Model 29969-10... [See More]

  • Housing Material: Polypropylene
SKCHGHS4H4H - In-line Carbon Filter Capsule, 96 x 66 mm -- GO-49708-10
from Cole-Parmer

bull; Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter. • Large surface area of activated carbon for maximum flow and contaminant removal. These in-line filters are ideal for applications involving compressed air lines, vacuum pumps, and... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Glass
SKLP010H2HSHS - Ground water filter capsule, 1.0um (1/4" to 3/8" stepped hosebarb) -- GO-49705-94
from Cole-Parmer

bull; Filter groundwater samples for dissolved metal analysis. Groundwater filter capsules are designed to make the process of collecting groundwater samples for analysis quick, easy, and convenient. Capsules contain no glues, adhesives, or other surfactants. All housing components are thermally... [See More]

  • Housing Material: Polypropylene
  • Filter Medium Material: Polypropylene