Polypropylene (PP) Laboratory Filters

Last Updated: April 1, 2025

Description

Polypropylene (PP) laboratory filters are designed to separate particles from liquids or gases. They are constructed from polypropylene, a type of plastic known for its durability and chemical resistance. These filters are used to ensure that the filtered substance is free from unwanted particulates, providing a clean and pure output.

Working Principle

Polypropylene laboratory filters operate by allowing the fluid or gas to pass through a porous membrane while trapping larger particles. The pore size of the filter determines the size of particles that will be retained. Polypropylene's non-porous nature makes it chemically impervious, ensuring that substances do not seep into the filter material itself, which maintains the integrity of the filtration process. This characteristic also makes PP filters easy to clean and disinfect, enhancing their utility in maintaining sterile conditions.

Applications

Polypropylene laboratory filters are used in various applications where chemical resistance and ease of cleaning are crucial. They are commonly employed in laboratories for filtering chemical solutions, biological samples, and other fluids where contamination must be minimized. Specific examples include the filtration of aggressive solvents and acids, where the chemical resistance of polypropylene is particularly beneficial.

Advantages over other Laboratory Filters

Polypropylene filters offer several advantages over other types of laboratory filters. Their non-porous surface makes them easy to clean and disinfect, reducing the risk of contamination. Unlike metal filters, polypropylene does not rust, which is crucial in maintaining the purity of the filtered substance. Additionally, the material's vibration absorption properties contribute to a quieter working environment, which can be beneficial in precision laboratory settings.

Limitations

One limitation of polypropylene laboratory filters is their potential incompatibility with certain high-temperature applications, as polypropylene can deform under extreme heat. Additionally, while they are resistant to many chemicals, there may be specific substances that can degrade polypropylene over time, limiting their use in certain chemical environments.

Considerations

When considering polypropylene laboratory filters, it is important to evaluate the initial costs, which can vary based on the filter's specifications and manufacturer. Operating expenses are generally low due to the material's durability and ease of maintenance. Polypropylene filters are known for their longevity, but their lifespan can be affected by the specific chemicals they are exposed to. Replacement and maintenance costs are typically minimal, as the filters are easy to clean and do not require frequent replacement unless damaged by incompatible substances.

12 Results
155383-03 - Polypropylene felt filter bag, 10"L, 1 <mu>m -- GO-01516-00
from Cole-Parmer

Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft <sup >2 </sup >; 18- Â ½"L bags have a surface area of 1.75 ft <sup >2 </sup >. [See More]

  • Filter Medium Material: Polypropylene
  • Flow Rate: 20
155384-03 - Polypropylene felt filter bag, 18-1/2"L, 1 <mu>m -- GO-01516-20
from Cole-Parmer

Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft <sup >2 </sup >; 18- Â ½"L bags have a surface area of 1.75 ft <sup >2 </sup >. [See More]

  • Filter Medium Material: Polypropylene
  • Flow Rate: 40
6703-3610 - Whatman Polycap HD PP Capsule Filter, 1.0um, 385cm2, 1/4-3/8" ID; 1/Pk -- GO-29700-20
from Cole-Parmer

bull; Use polypropylene (PP) membrane filters for solvents, clean air/gas, prefiltration, and sample preparation. • Autoclavable. Capsules feature sturdy PP housings with fused seals <emdash >no glues or adhesives to contaminate filtrate. Capsules include a luer lock vent to guarantee... [See More]

  • Filter Medium Material: Polypropylene
6878-2502 - Whatman GD/X 25 mm Syringe Filters, 0.2 um PP; 150/Pk -- GO-29705-30
from Cole-Parmer

bull; A unique, built-in prefilter aids in filtering even the most difficult samples. • Whatman 25-mm GD/X Syringe Filters are designed to facilitate manual filtration of hard-to-filter samples greater than 10 mL. Whatman 25-mm GD/X Syringe Filters contain a unique prefiltration stack of... [See More]

  • Filter Medium Material: Polypropylene
  • Housing Material: Polypropylene
CCP-1-C1H - Advantec Disposable Capsule Filters, Polypropylene Depth-Media; 2-5 <mu>m; 500 cm2 -- GO-29702-12
from Cole-Parmer

bull; Polypropylene (PP) housing available with PTFE or PES membrane, or PP depth media. • All-polypropylene housing is thermally fused and offers broad chemical compatibility; diameter is a standard 78 mm. • Capsules are sterilizable by autoclave or ethylene oxide (EtO);. • Max... [See More]

  • Filter Medium Material: Polypropylene
  • Operating Temperature: 140
  • Housing Material: Polypropylene
F1525P - Environmental Express Assembled Filter Funnel, PP, 0.1 um, 50/pk -- GO-35200-31
from Cole-Parmer

bull; Prevent sample-to-sample contamination to ensure accurate alpha particle spectra. • Polypropylene construction withstands exposure to acids and bases. • Choose convenient preassembled filter units or separate funnels and filters to accommodate any protocol. Total funnel capacity is... [See More]

  • Filter Medium Material: Polypropylene
  • Housing Material: Polypropylene
F2600-9 - Cole-Parmer HPLC Syringe Filters, 0.45 um PP, 30 mm; 100/Pk -- GO-32816-98
from Cole-Parmer

bull; High quality, economical price. These nonsterile syringe filters are tested for physical properties and UV detectable extractables. Each unit features secure, enhanced female Luer-Lok <tm > inlet and male luer slip outlet, and solvent-resistant low extractable polypropylene housing. [See More]

  • Filter Medium Material: Polypropylene
  • Operating Temperature: 212
KO10K3S - Size 3 polypropylene felt filter bag; 10 <mu>m -- GO-01519-72
from Cole-Parmer

Filter Bags [See More]

  • Filter Medium Material: Polypropylene
  • Flow Rate: 10
SC0401 - Environmental Express FilterMate, PTFE, 2.0um, 50 mL; 100/Pk -- GO-35202-00
from Cole-Parmer

bull; Convenient filtration without a transfer step. • Simple to use just press on plunger. • Filter 15- and 50- mL samples within sample cups. • No need for separate filtration devices before analyzing samples For most laboratory applications. Soil, sludge, wastewater, and... [See More]

  • Filter Medium Material: PTFE; Polypropylene
SKLP010H2HSHS - Ground water filter capsule, 1.0um (1/4" to 3/8" stepped hosebarb) -- GO-49705-94
from Cole-Parmer

bull; Filter groundwater samples for dissolved metal analysis. Groundwater filter capsules are designed to make the process of collecting groundwater samples for analysis quick, easy, and convenient. Capsules contain no glues, adhesives, or other surfactants. All housing components are thermally... [See More]

  • Filter Medium Material: Polypropylene
  • Housing Material: Polypropylene