DIN Rail Power or Line Conditioners

Description

DIN rail power supplies are devices designed to provide a stable and reliable source of electrical power. They are specifically engineered to be mounted on a DIN rail, which is a standardized metal rail used for mounting circuit breakers and industrial control equipment inside equipment racks. These power supplies deliver industry-standard DC voltages, such as 12 V, 24 V, or 48 V, and are often used in environments that require robust performance under harsh conditions.

Working Principle

DIN rail power supplies operate by converting AC power from the main electrical grid into DC power, which is then used to power various electronic devices and systems. The conversion process involves rectification, filtering, and regulation to ensure a stable output voltage. The DIN rail mounting system provides a secure and organized way to install these power supplies, allowing for easy access and maintenance. This setup is particularly useful in industrial settings where space is limited and multiple power supplies need to be organized efficiently.

Applications

DIN rail power supplies are commonly used in industrial control panels and electrical cabinets. They are essential in applications such as building control systems, instrumentation, and automation. For example, they can be found in control systems where functional modules are clipped to DIN rails for operational flexibility. Specific examples include powering Black Box Hardened Ethernet Switches and Black Box Industrial Multipower Media Converters, which are mounted on DIN rails.

Advantages over other Power or Line Conditioners

One of the primary advantages of DIN rail power supplies is their ease of installation and replacement. They can be easily detached and reattached to the rail, sometimes requiring only a set screw. This feature minimizes downtime during maintenance or upgrades. Additionally, the DIN rail system allows for optimal use of space, making it ideal for installations where space is constrained. The modular nature of DIN rail systems also facilitates the integration of multiple power supplies in a compact and organized manner.

Limitations

Despite their advantages, DIN rail power supplies are not suitable for every application. The power ratings and capabilities, while impressive, may not meet the requirements of all systems. Furthermore, the DIN rail format may not be the best choice for applications that do not benefit from the space-saving and modular advantages it offers. Engineering trade-offs must be considered when selecting a power supply format.

Considerations

When selecting a DIN rail power supply, several factors should be considered. Initial costs can vary depending on the power rating and features of the supply. Operating expenses are generally low due to the efficiency of these devices, but this can vary based on the specific application and environmental conditions. Durability is a key consideration, especially in harsh environments, and it is important to choose a power supply that can withstand such conditions. Accuracy in voltage output is crucial for sensitive applications, and replacement and maintenance costs should be factored into the overall cost of ownership. The ease of replacement and upgrade is a significant advantage, reducing potential downtime and associated costs.

2 Results
7790766
from RS Components, Ltd.

Starting Current Limiter has a typical intrinsic resistance of 3.75 Î ©, which is in series connection with the load. After 3 periods (at 50Hz) the built-in power relay bridges the 3.75 Î ©-resistor to allow full power to be applied. Nominal voltage 220 to 400 Vac up to 16A... [See More]

  • Configuration: DIN Rail
  • Frequency: 50Hz; 60Hz
  • Input Voltage: 220 to 400
1- stage filter for 3-phase systems, DIN rail mounting -- FMAC RAIL
from SCHURTER Inc

Description. 3 phase line filter with standard attenuation. Applications. Especially designed for electric switch and control cabinets. Suitable for use in equipment according to IEC/UL 62368-1 [See More]

  • Configuration: DIN Rail
  • Phase: Three
  • Input Voltage: 480
  • Frequency: 50Hz; 60Hz