Display Type: None Turbidity Instruments
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Display Type: None
- Form Factor: In-line
- Water Quality Parameters: Turbidity
- User Controls: None
from HF scientific
Connect this Raw Water Turbidity Sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. [See More]
- Display Type: None
- Turbidity Range: 0.0 to 4000
- Water Quality Parameters: Turbidity
- Form Factor: Sensor
from Campbell Scientific, Inc.
The OBS-3+ Turbidity Monitor is a submersible probe, part of our OBS ® line of products that use a backscatter method to measure turbidity. The OBS-3+ operates in the range of 0 to 4000 NTU. It replaces the OBS3 on our price lists. The OBS-3+ can be used in several applications, ranging from... [See More]
- Display Type: None
- Turbidity Range: 0.0 to 4000
- Water Quality Parameters: Turbidity
- Accuracy: 2
from AW Company
Rated NEMA 6 / IP67 with 3A Sanitary Standards [See More]
- Display Type: None
- Form Factor: In-situ / Field; In-Line Sensor
- Water Quality Parameters: Turbidity
- User Controls: None
from SWAN Analytical USA, INC.
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Turbidimeter with sample chamber and valve for chamber drain. High precision secondary standards for... [See More]
- Display Type: None
- Turbidity Range: 0.0 to 200
- Water Quality Parameters: Turbidity
- Accuracy: 1
from optek-Danulat, Inc.
The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in a variety of industrial processes. [See More]
- Display Type: None
- Form Factor: In-line
- Water Quality Parameters: Turbidity
- User Controls: None
from SWAN Analytical USA, INC.
High precision, non-contact nephelometer, approved alternative method to US EPA 180.1, for the continuous measurement of turbidity in potable water. Turbidimeter with sample chamber and valve for chamber drain. High precision secondary standards for quality assurance. Connection to the AMI Turbiwell... [See More]
- Display Type: None
- Turbidity Range: 0.0 to 100
- Water Quality Parameters: Turbidity
- Accuracy: 1
from optek-Danulat, Inc.
The model TF16-EX is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]
- Display Type: None
- Form Factor: In-line
- Water Quality Parameters: Turbidity
- User Controls: None
from optek-Danulat, Inc.
The model TF16-EX-N is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]
- Display Type: None
- Form Factor: In-line
- Water Quality Parameters: Turbidity
- User Controls: None
from optek-Danulat, Inc.
The TF56 turbidimeter is a precise dual channel, scattered light turbidity sensor. This turbidimeter is designed to provide control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Display Type: None
- Form Factor: In-line
- Water Quality Parameters: Turbidity
- User Controls: None