Video Display Turbidity Instruments
Last Updated: April 1, 2025
Description
Video Display Turbidity Instruments are devices designed to measure the turbidity of a liquid, which is the cloudiness or haziness caused by large numbers of individual particles. These instruments provide a visual representation of turbidity levels through a video display, allowing for easy monitoring and analysis of water quality.
Working Principle
Video Display Turbidity Instruments operate by using a light source to pass through a liquid sample. The light is scattered by particles in the liquid, and this scattered light is detected by photodetectors. The amount of scattered light is proportional to the turbidity of the liquid. These instruments often use multiple detectors and mathematical algorithms to calculate turbidity, ensuring high accuracy and reliability. They are useful because they provide real-time data on water quality, which is crucial for maintaining safe drinking water and protecting aquatic life.
Applications
Video Display Turbidity Instruments are commonly used in water treatment plants to monitor the quality of drinking water. They are also used in environmental monitoring to assess the impact of construction, farming, and mining on water bodies. In addition, these instruments are employed in the food and beverage industry to ensure product quality and consistency.
Advantages over other Mechanical - Shock and Vibration Control Equipment
Video Display Turbidity Instruments offer several advantages over traditional mechanical shock and vibration control equipment. They provide real-time, continuous monitoring of turbidity levels, which is not possible with mechanical devices. Additionally, they offer higher accuracy and can detect even slight changes in turbidity, which is essential for applications requiring precise water quality control.
Limitations
One limitation of Video Display Turbidity Instruments is that they require regular maintenance to ensure accuracy. The photodetectors and light sources can become fouled or degraded over time, leading to inaccurate readings. Additionally, these instruments may not perform well in extremely high turbidity conditions, where the scattering of light becomes too intense for accurate measurement.
Considerations
When considering the use of Video Display Turbidity Instruments, it is important to evaluate the initial costs, which can be higher than those of mechanical devices. Operating expenses should also be considered, as regular maintenance and calibration are necessary to maintain accuracy. Durability is another factor, as these instruments must withstand various environmental conditions. Finally, replacement and maintenance costs should be factored into the decision-making process, as these can impact the overall cost-effectiveness of the instrument.
from optek-Danulat, Inc.
The Haze Control is a powerful, microprocessor-based photometric converter. The Haze Control is built off the C4000 design, but has been engineered specifically for high precision haze (turbidity) measurements. The Haze Control converter operates with the optek DTF16 (11°/90° scattered light) and... [See More]
- Display Type: Video
- Form Factor: Panel
- Water Quality Parameters: Turbidity
- User Controls: Digital Front Panel
from Emerson Automation Solutions – Rosemount
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms. [See More]
- Display Type: Video
- Turbidity Range: 0.0 to 200
- Water Quality Parameters: Turbidity
- Accuracy: 2
from optek-Danulat, Inc.
The Control 4000 is a powerful, microprocessor-based photometric converter. The advanced modular design enables precision process monitoring and control. The flexible C4000 is designed for optek ultraviolet (UV), visible (VIS), near-infrared (NIR) absorption-based and scattered-light based sensors. [See More]
- Display Type: Video
- Form Factor: Panel
- Water Quality Parameters: Turbidity
- User Controls: Digital Front Panel; Computer Interface
from Emerson Automation Solutions – Rosemount
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. EASY TO USE 56 FOUR-WIRE ANALYZER with four analog outputs and four programmable alarm relays. [See More]
- Display Type: Video
- Turbidity Range: 0.0 to 200
- Water Quality Parameters: Turbidity
- Accuracy: 2