Filters Turbidity Instruments
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in a variety of industrial processes. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model TF16-EX is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model TF16-EX-N is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The TF56 turbidimeter is a precise dual channel, scattered light turbidity sensor. This turbidimeter is designed to provide control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF16-N is a single channel Near Infrared (NIR) absorption sensor. The inline sensor is designed for a variety of industrial processes. The AF16-N measures concentration or turbidity with great accuracy and repeatability and can be used in demanding applications such as filter control,... [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model TF16-N is a precise dual channel, scattered light turbidity meter. This turbidity meter is designed to provide inline control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- Features and Functionality: Controller Functionality (optional feature); Filters
from optek-Danulat, Inc.
The TF16 turbidity sensor is a precise dual channel, scattered light turbidity sensor. This sensor is designed to provide inline control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF46-EX is an advanced, dual channel UV absorption sensor with two additional lamp reference channels. This sensor is designed for inline operation and provides accurate concentration measurements with great repeatability, linearity and resolution. The AF46-EX can be used in hazardous... [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The optek DT9011 is a precision, laboratory-quality turbidimeter. The DT9011 features an advanced, triple-beam, optical design, measuring forward scatter (11°), side scatter (90°), and direct (0°) light. [See More]
- Water Quality Parameters: Turbidity
- Display Type: Digital
- Form Factor: Lab / Benchtop
- User Controls: Digital Front Panel; Computer Interface
from optek-Danulat, Inc.
The DTF16 HAZE CONTROL is a precision turbidity measuring system. The DTF16 features an advanced, triple-beam optical design. It precisely measures light in the forward (11°) and side (90°) direction, with simultaneous light compensation. This allows the DTF16 to effectively measure a broad range of... [See More]
- Water Quality Parameters: Turbidity
- Features and Functionality: Controller Functionality (optional feature); Filters
- Display Type: None
- Operating Temperature: 32 to 104
from optek-Danulat, Inc.
The model AS16-N is a high-precision, single channel Near Infrared Range (NIR) absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AS16-BT-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AS16-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AS56-F is a high-precision, single channel absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF16-EX-F is a precise, single channel absorption sensor designed especially for hazardous environments. The AF16-EX-F is used for inline applications in a variety of industrial processes. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF16-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF45-EX is a single channel UV absorption sensor with an additional lamp reference channel. The sensor is designed for inline operation and provides accurate concentration measurements with great repeatability, linearity and resolution. The AF45-EX can be used in hazardous environments. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AS16-BT-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AS56-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model ASD19-N is a high precision, single channel absorption probe. This stainless steel probe is specially engineered for use in laboratory or pilot-scale fermenters or bioreactors. It precisely measures the cell growth of microbial or cell cultures as a function of Near Infrared (NIR)... [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The ASD25-BT-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures the growth of microbial or cell cultures as a function of Near Infrared (NIR) absorption. This extremely... [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model ASD25-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures growth of microbial or cell cultures as a function of Near Infrared (NIR) absorption. The extremely... [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF16-EX-N is a precise, single channel NIR absorption sensor designed especially for hazardous environments. The AF16-EX-N is used for inline applications in a variety of industrial processes. [See More]
- Water Quality Parameters: Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None