Measures Turbidity Turbidity Instruments

36 Results
Multi Parameter Water Quality Analyzer -- EOC-SI-B300
from Electro Optical Components, Inc.

The enormous versatility of spectroscopy allows its application in a variety of applications, including hyperspectral imaging, chemical imaging and infrared (IR) cameras for imaging and processing. Spectral imaging and hyperspectral imaging are made easy with these systems and software solutions. [See More]

  • Water Quality Parameters: Turbidity
  • Interface Options: User interface
  • Form Factor: Modular
  • Operating Temperature: -4 to 113
Water Analysis Meter -- PCE-TUM 20
from PCE Instruments / PCE Americas Inc.

Inside the meter, there is an infrared LED light source with a wavelength of 850 nm. A photodiode positioned in a 90 ° angle to the measuring ray absorbs the light reflected by the particles in the dissolution. Diffused light or Nephelometric measuring methods are used for the lower measuring... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 5
  • Turbidity Range: 0.0 to 1000
  • Form Factor: Hand Held ; Portable
Dissolved organics monitor -- AV412
from ABB Measurement & Analytics

AV412 UV254 dual-channel, low- and high-range dissolved organics monitors are designed for use on potable water treatment plants. In particular, they can be used to monitor the quality of the outlet from sand and carbon filters to provide a THM precursor measurement. Long term field trials have... [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: Digital
  • Form Factor: Panel; Wall, Pipe
  • User Controls: Digital Front Panel
Measurement - turbidity-sensors -- 159002293
from Georg Fischer Piping Systems Ltd

Single channel Turbidity Transmitter [See More]

  • Water Quality Parameters: Turbidity
Turbidity and Total Suspended Solids (TSS) Sensor -- Aztec - ATS430
from ABB Measurement & Analytics

The ATS430 is a compact, yet extremely robust turbidity sensor capable of measuring turbidity and total suspended solids (TSS) concentrations up to 4000 NTU or 100,000 mg/l. With a choice of hermetically-sealed stainless steel or titanium versions, each featuring scratch-resistant sapphire optical... [See More]

  • Water Quality Parameters: Suspended Solids; Turbidity
  • Turbidity Range: 0.0 to 4000
  • Suspended Solids per Liquid Volume: 0 to 100000
  • Form Factor: In-situ / Field
Measurement - turbidity-sensors -- 159002294
from Georg Fischer Piping Systems Ltd

24VDC Power Supply [See More]

  • Water Quality Parameters: Turbidity
Measurement - turbidity-sensors -- 159002299
from Georg Fischer Piping Systems Ltd

PVC Flow Cell for Bypass installation [See More]

  • Water Quality Parameters: Turbidity
REAL TURBIDITY PROBE -- TURB1000
from Real Tech, Inc.

Real Tech ’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR nephelometry / 850... [See More]

  • Water Quality Parameters: Turbidity
  • Operating Temperature: 32 to 122
  • Turbidity Range: 0.0 to 4000
Dual Channel Absorption Sensor -- AF26
from optek-Danulat, Inc.

The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: None
  • Form Factor: In-line
  • User Controls: None
AMI Turbiwell -- A-15.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for the measurement of turbidity; for wall mounting. Measuring range: 0.000 to 200 FNU/NTU with a precision of +/- 0.003 FNU or 1% of reading. For the use with Swansensor Turbiwell. [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 1
  • Turbidity Range: 0.0 to 200
  • Form Factor: Panel
Wagner Turbidimeter, 115V/60Hz -- MA-15
from Gilson Company, Inc.

The Wagner Turbidimeter determines the fineness of portland cement by measuring the specific surface area. A constant light source passes through a suspension of the cement and is detected by a photoelectric cell. Values are correlated to particle diameters measured of 50, 45, 40, 35, 30, 25, 20,... [See More]

  • Water Quality Parameters: Turbidity
Turbidity Meters -- Model 800
from Engineered Systems & Designs, Inc.

ABOUT ESD. All instruments are manufactured in the USA. Our modern facility and skilled staff guarantee the highest quality products. We strive to provide you with same-day response to all inquiries. We maintain an inventory that enables us to ship 95% of our product line within 24-48 hours. Every... [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • User Controls: Manual Operation
Turbidity Measuring Module -- HazeQC ME
from Anton Paar

A solution for the measurement of turbidity in liquids, the HazeQC ME turbidity measuring module, is provided by Anton Paar as part of a modular measuring system. The approved ratio method with measurement at three angles (transmission 0 °, scattered light at 25 ° and 90 °) is used to... [See More]

  • Water Quality Parameters: Turbidity
  • Form Factor: Lab / Benchtop; In-situ / Field
  • Turbidity Range: 0.0 to 400
  • Display Type: Digital
LaMotte 2020 Turbidity Meters
from Instrumentation Northwest, Inc.

INW carries a full line of LaMotte meters. Please call or email for further information. Our sales and support staff are always happy to work with you to make your project a success. 2020 Features. LaMotte 2020 turbidity meters offer long-term stability, minimizing stray light and color... [See More]

  • Water Quality Parameters: Turbidity
ARCHER-PCON Field Data-Collection Package
from Campbell Scientific, Inc.

The Archer-PCon is a portable data-collection tool for Campbell Scientific data-acquisition systems. It is an Archer Field PC with our PConnectCE datalogger-support software installed, plus the hardware needed to connect the archer to a Campbell datalogger. The Archer is ultrarugged, meaning you can... [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: Digital
  • Form Factor: Hand Held ; In-situ / Field
  • User Controls: Digital Front Panel
Turbidity Analyzers -- Surface Scatter 7 sc High Range
from Hach

The Surface Scatter 7 sc High Range Turbidimeter offers superior performance across a measurement range of 0 to 9999 NTU. The Hach Surface Scatter 7 sc Turbidimeter (SS7) is the original non-contact turbidimeter. This design minimizes sensitivity loss due to high turbidity samples; in fluids with... [See More]

  • Water Quality Parameters: Turbidity
  • Form Factor: Panel; Wall Mount
  • Turbidity Range: 0.0 to 9999
AdvantEDGE High Range Turbidity System
from HF scientific

Connect this Raw Water Turbidity Sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. [See More]

  • Water Quality Parameters: Turbidity
  • Form Factor: Sensor
  • Turbidity Range: 0.0 to 4000
  • Display Type: None
Handheld Fluorometer/Turbidimeter -- AquaFluor
from Turner Designs, Inc.

AquaFluor® is a lightweight, inexpensive, handheld fluorometer/turbidimeter ideal for field use. Its small size and durability make the AquaFluor perfect for the user who needs quick measurements away from the laboratory. Dual-channel capability allows users to measure fluorescence and turbidity in... [See More]

  • Water Quality Parameters: Turbidity
  • Features and Functionality: Battery Powered
  • Form Factor: Hand Held 
Benchtop Turbidity Meter -- TRH444
from OMEGA Engineering, Inc.

The TRH444 is a compact turbidity analysis instrument designed for precision measurement of turbidity. The meter is equipped with an advanced microprocessor that results in long-term stability over a wide range of operational conditions. With its low level precision and accuracy, the TRH444 meets... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 0.0100
  • Turbidity Range: 0.0 to 1000
  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: Digital
  • Form Factor: Panel
  • User Controls: Digital Front Panel
Optical and Digital Slurry Level Gauge -- OPTISYS SLM 2100
from KROHNE Messtechnik

Reliable sludge blanket measurement via optical sensor. The sludge level meter OPTISYS SLM 2100 features an accurate and reliable profile measurement of the sedimentation tank using an optical sensor which travels through all layers of the tank reading suspended solids concentration at the different... [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: Digital
  • Form Factor: In-situ / Field
  • Electrical Output: Analog Current
Dual Channel Absorption Sensor -- AF26-EX
from optek-Danulat, Inc.

The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in a variety of industrial processes. [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: None
  • Form Factor: In-line
  • User Controls: None
Monitor AMI Turbitrace -- A-25.411.500
from SWAN Analytical USA, INC.

High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure and ultra pure water. Features. Range: 0.000 to 100.0 FNU with a precision of ± 0.001 FNU or 1% of reading. Programmable automatic zero point measurement for... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 1
  • Turbidity Range: 0.0 to 100
  • Form Factor: Panel
McVan Analite 390 Turbidity Probes
from Instrumentation Northwest, Inc.

INW carries a full line of McVan instruments. Please call or email for further information. Our sales and support staff are always happy to work with you to make your project a success. Features. RS232, SDI-12, and analog interface. Ranges up to 5,000 NTU. Uses 90-degree optics and employs infrared... [See More]

  • Water Quality Parameters: Turbidity
Field PC for OBS-3A -- ARCHER-OBS
from Campbell Scientific, Inc.

The Archer-OBS is a portable data-collection tool for use with Campbell Scientific's OBS-3A Turbidity and Temperature Monitoring System. It comes with Campbell's new OBS-Mobile software —versatile, easy-to-use software that allows the OBS-3A to communicate with the Archer. The Archer is... [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: Digital
  • Form Factor: Hand Held ; In-situ / Field
  • User Controls: Digital Front Panel
Micro100 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded by today ’s scientist, the Micro100 Laboratory Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. With a resolution of... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 2
  • Turbidity Range: 0.0 to 1000
  • Form Factor: Lab / Benchtop
Clarity II™ Turbidimeter -- T1056
from Emerson Automation Solutions – Rosemount

COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms. [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 2
  • Turbidity Range: 0.0 to 200
  • Form Factor: Lab / Benchtop
Dual Channel Scattered Light Sensor -- TF16-EX
from optek-Danulat, Inc.

The model TF16-EX is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: None
  • Form Factor: In-line
  • User Controls: None
Monitor AMI Turbitrack -- A-25.411.200
from SWAN Analytical USA, INC.

High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure water with up to 10 bar. Features. Range: 0.000 to 100.0 FNU with a precision of ± 0.001 FNU or 1% of reading. Turbidimeter with sample chamber purge and... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 1
  • Turbidity Range: 0.0 to 100
  • Form Factor: Panel
Turbidity Sensor -- OBS-3+
from Campbell Scientific, Inc.

The OBS-3+ Turbidity Monitor is a submersible probe, part of our OBS ® line of products that use a backscatter method to measure turbidity. The OBS-3+ operates in the range of 0 to 4000 NTU. It replaces the OBS3 on our price lists. The OBS-3+ can be used in several applications, ranging from... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 2
  • Turbidity Range: 0.0 to 4000
  • Form Factor: In-situ / Field
Micro1000 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded in today ’s laboratory, the Micro1000 Laboratory Ratio Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. A full time... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 2 to 10
  • Turbidity Range: 0.0 to 10000
  • Form Factor: Lab / Benchtop
Clarity II™ Turbidimeter -- T56
from Emerson Automation Solutions – Rosemount

COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. EASY TO USE 56 FOUR-WIRE ANALYZER with four analog outputs and four programmable alarm relays. [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 2
  • Turbidity Range: 0.0 to 200
  • Form Factor: Lab / Benchtop
Dual Channel Scattered Light Sensor -- TF16-EX-N
from optek-Danulat, Inc.

The model TF16-EX-N is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]

  • Water Quality Parameters: Turbidity
  • Display Type: None
  • Form Factor: In-line
  • User Controls: None
Monitor AMI Turbiwell -- A-25.411.600.1
from SWAN Analytical USA, INC.

High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Features. Range: 0.000 to 200.0 FNU with a precision of ± 0.003 FNU or 1% of reading. Turbidimeter... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 1
  • Turbidity Range: 0.0 to 200
  • Form Factor: Panel
MicroTOL Online Turbidimeter for Turbidity Testing
from HF scientific

35 years of optical measurement expertise has allowed HF scientific to become the leader in regulatory reporting turbidimeters. The HF scientific MicroTOL Online Turbidimeter has been specifically designed to meet regulations of the EPA and ISO 7027. Features include fast and easy calibration,... [See More]

  • Water Quality Parameters: Turbidity
  • Accuracy: 2 to 5
  • Turbidity Range: 0.0 to 1000
  • Form Factor: Lab / Benchtop