Self-test / Diagnostics Turbidity Instruments
from HF scientific
Designed to provide the accuracy demanded in today ’s laboratory, the Micro1000 Laboratory Ratio Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. A full time... [See More]
- Water Quality Parameters: Turbidity
- Accuracy: 2 to 10
- Turbidity Range: 0.0 to 10000
- Form Factor: Lab / Benchtop
from Peak Process Controls Inc/Sigrist
Lab turbidity measurement in bottles or cuvettes for breweries/distilleries [See More]
- Water Quality Parameters: Turbidity
- Form Factor: Lab / Benchtop
- Turbidity Range: 0.0 to 800
- Display Type: Digital
from Emerson Automation Solutions – Rosemount
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms. [See More]
- Water Quality Parameters: Turbidity
- Accuracy: 2
- Turbidity Range: 0.0 to 200
- Form Factor: Lab / Benchtop
from OMEGA Engineering, Inc.
The TRH444 is a compact turbidity analysis instrument designed for precision measurement of turbidity. The meter is equipped with an advanced microprocessor that results in long-term stability over a wide range of operational conditions. With its low level precision and accuracy, the TRH444 meets... [See More]
- Water Quality Parameters: Turbidity
- Accuracy: 0.0100
- Turbidity Range: 0.0 to 1000
- Form Factor: Portable; Lab / Benchtop; In-situ / Field