In-Situ / Field Turbidity Instruments

7 Results
Turbidity and Total Suspended Solids (TSS) Sensor -- Aztec - ATS430
from ABB Measurement & Analytics

The ATS430 is a compact, yet extremely robust turbidity sensor capable of measuring turbidity and total suspended solids (TSS) concentrations up to 4000 NTU or 100,000 mg/l. With a choice of hermetically-sealed stainless steel or titanium versions, each featuring scratch-resistant sapphire optical... [See More]

  • Form Factor: In-situ / Field
  • Suspended Solids per Liquid Volume: 0 to 100000
  • Water Quality Parameters: Suspended Solids; Turbidity
  • Turbidity Range: 0.0 to 4000
ARCHER-PCON Field Data-Collection Package
from Campbell Scientific, Inc.

The Archer-PCon is a portable data-collection tool for Campbell Scientific data-acquisition systems. It is an Archer Field PC with our PConnectCE datalogger-support software installed, plus the hardware needed to connect the archer to a Campbell datalogger. The Archer is ultrarugged, meaning you can... [See More]

  • Form Factor: Hand Held ; In-situ / Field
  • Display Type: Digital
  • Water Quality Parameters: Turbidity
  • User Controls: Digital Front Panel
DualScat
from Peak Process Controls Inc/Sigrist

In-line measurement in pipe sizes from 1" to 6" [See More]

  • Form Factor: In-situ / Field
  • Turbidity Range: 0.0 to 2000
  • Water Quality Parameters: Turbidity
  • Display Type: Digital
Benchtop Turbidity Meter -- TRH444
from OMEGA Engineering, Inc.

The TRH444 is a compact turbidity analysis instrument designed for precision measurement of turbidity. The meter is equipped with an advanced microprocessor that results in long-term stability over a wide range of operational conditions. With its low level precision and accuracy, the TRH444 meets... [See More]

  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • Turbidity Range: 0.0 to 1000
  • Water Quality Parameters: Turbidity
  • Accuracy: 0.0100
Optical and Digital Slurry Level Gauge -- OPTISYS SLM 2100
from KROHNE Messtechnik

Reliable sludge blanket measurement via optical sensor. The sludge level meter OPTISYS SLM 2100 features an accurate and reliable profile measurement of the sedimentation tank using an optical sensor which travels through all layers of the tank reading suspended solids concentration at the different... [See More]

  • Form Factor: In-situ / Field
  • Display Type: Digital
  • Water Quality Parameters: Turbidity
  • Electrical Output: Analog Current
Turbidity Measuring Module -- HazeQC ME
from Anton Paar

A solution for the measurement of turbidity in liquids, the HazeQC ME turbidity measuring module, is provided by Anton Paar as part of a modular measuring system. The approved ratio method with measurement at three angles (transmission 0 °, scattered light at 25 ° and 90 °) is used to... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • Turbidity Range: 0.0 to 400
  • Water Quality Parameters: Turbidity
  • Display Type: Digital
Field PC for OBS-3A -- ARCHER-OBS
from Campbell Scientific, Inc.

The Archer-OBS is a portable data-collection tool for use with Campbell Scientific's OBS-3A Turbidity and Temperature Monitoring System. It comes with Campbell's new OBS-Mobile software —versatile, easy-to-use software that allows the OBS-3A to communicate with the Archer. The Archer is... [See More]

  • Form Factor: Hand Held ; In-situ / Field
  • Display Type: Digital
  • Water Quality Parameters: Turbidity
  • User Controls: Digital Front Panel