Filters Water Quality Testing Instruments
from Arjay Engineering
The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction method may be used. Benchtop and field monitoring of petroleum oils in: wastewater and groundwater. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
- Oil in Water Monitor: 0 to 500
- Form Factor: Portable; Lab / Benchtop
- Display Type: Analog (optional feature); Digital; Video
from ABB Measurement & Analytics
The basic version is equipped with ABB ’s renowned Uras26 non-dispersive IR gas analyzer and measures simultaneously and continuously SO2, CO2. Two separate gas paths allows continuous CO2/SO2 measurement of separate streams with only one analyzer and up to 4 components per analyzer module. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument
- Display Type: Digital
- Form Factor: Wall Mount
- User Controls: Manual Operation
from optek-Danulat, Inc.
The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; pH (optional feature)
- pH Measurement Features: Temperature Measurement
- Form Factor: Panel
- Instrument Specific Features: Automatic Temperature Compensation; Controller Functionality
from Analytical Systems Int’l. Keco
The ability to analytically quantify hydrocarbons and volatile organic compounds (VOCs) in cooling towers, heat exchangers, holding ponds, run-off water, and waste water with our model 204-V hydrocarbon in water monitor is greatly enhanced with the Sample Transfer Stripper S.T.S (Patent # 5448922)... [See More]
- Water Quality Parameters: Water Quality Measurement Instrument
- Instrument Specific Features: Controller Functionality
- Form Factor: Panel
- Display Type: Digital
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in a variety of industrial processes. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model TF16-EX is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model TF16-EX-N is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The TF56 turbidimeter is a precise dual channel, scattered light turbidity sensor. This turbidimeter is designed to provide control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model AF16-N is a single channel Near Infrared (NIR) absorption sensor. The inline sensor is designed for a variety of industrial processes. The AF16-N measures concentration or turbidity with great accuracy and repeatability and can be used in demanding applications such as filter control,... [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
- Display Type: None
- Form Factor: In-line
- User Controls: None
from optek-Danulat, Inc.
The model TF16-N is a precise dual channel, scattered light turbidity meter. This turbidity meter is designed to provide inline control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Turbidity; Oil/Water
- Instrument Specific Features: Controller Functionality (optional feature)
- Form Factor: In-line
- Display Type: None
from optek-Danulat, Inc.
The TF16 turbidity sensor is a precise dual channel, scattered light turbidity sensor. This sensor is designed to provide inline control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Water Quality Measurement Instrument; Turbidity; Oil/Water
- Display Type: None
- Form Factor: In-line
- User Controls: None