Extreme Environment Water Quality Testing Instruments

7 Results
Benchtop ppm Oil-in-Water -- FluoroCheck II
from Arjay Engineering

The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction method may be used. Benchtop and field monitoring of petroleum oils in: wastewater and groundwater. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 500
  • Form Factor: Portable; Lab / Benchtop
  • Display Type: Analog (optional feature); Digital; Video
Dissolved Oxygen System -- 9408 Series
from ABB Measurement & Analytics

The 9408 Series dissolved oxygen system comprises a flat-ended sensor mounted into a relatively large diameter spherical flotation collar. This form of construction presents to the sample a surface on which it is difficult for rags and other large solids to lodge. For more demanding applications,... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
  • Form Factor: Modular
  • Accuracy: 0.1000
Oil in Water Analyser -- HydroSense 4410-LMP
from Arjay Engineering

The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The re-designed 4410-LMP replaces the old 2410-LMP... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Instrument Specific Features: Automatic Temperature Compensation; Controller Functionality
  • Oil in Water Monitor: 0 to 5000
  • Display Type: Digital
Conductivity or Concentration Analyzer -- CDCN442
from OMEGA Engineering, Inc.

The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils that... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Conductivity Range: 10000 to 1.00E6
  • Form Factor: In-situ / Field
  • Resistivity Range: 10000 to ?
Scuba
from Lovibond® Tintometer®

Highlights. Watertight housing. Digital display. Rapid-dissolving tablets. Weight only approx. 100 g. For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics of the water in the pool (the so-called hygiene parameters). So the quality of the water... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Accuracy: 0.2000
Dissolved Oxygen Analyzer/Controller -- DOCN601 and DOCN602
from OMEGA Engineering, Inc.

DOCN601 Series Dissolved Oxygen analyzers/controllers are a rugged and dependable industrial grade microprocessor-based instruments that is extremely easy to use. Its large, bright LED digital display is clearly visible even in direct sunlight. It ’s speedy calibration and simple operator... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
  • Form Factor: Panel
  • Accuracy: 0.1000
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; DissolvedO2
  • pH range: 0.0 to 14
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Accuracy: 0.0200