Digital Display Water Quality Testing Instruments

90 Results
Advanced Emission Gas Monitoring System -- GAA610-M
from ABB Measurement & Analytics

The basic version is equipped with ABB ’s renowned Uras26 non-dispersive IR gas analyzer and measures simultaneously and continuously SO2, CO2. Two separate gas paths allows continuous CO2/SO2 measurement of separate streams with only one analyzer and up to 4 components per analyzer module. [See More]

  • Display Type: Digital
  • Form Factor: Wall Mount
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Manual Operation
Conductivity Tester for Metals -- PCE-COM 20
from PCE Instruments / PCE Americas Inc.

PCE-COM 20 Conductivity Tester for Metals. Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency. PCE-COM 20 is a portable handheld non-destructive conductivity... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
Benchtop ppm Oil-in-Water -- FluoroCheck II
from Arjay Engineering

The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction method may be used. Benchtop and field monitoring of petroleum oils in: wastewater and groundwater. [See More]

  • Display Type: Analog (optional feature); Digital; Video
  • Form Factor: Portable; Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 500
720 Series II Digital ORP Monitor -- 729II
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The advanced “isolated ” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop; Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures ORP/Redox
  • ORP Range: -2000 to 2000
Aluminium analyzer -- Aztec AW631
from ABB Measurement & Analytics

The Aztec 600 aluminum analyzer provides reliable and accurate measurement of residual aluminum to improve drinking water quality and optimize chemical usage. The Aztec 600 Aluminum is an on-line colorimetric analyzer. Featuring ABB ’s intuitive menu-driven software and the unique... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
Multi-Parameter pH Meter -- PCE-CP 20
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Capacitance Sensing Monitor -- 2852-CAP
from Arjay Engineering

Reliable monitoring of process conditions and concentration. The sensing probe continuously monitors the dielectric stability of the product. Changes in dielectric can be tagged to product quality changes, moisture content, emulsions, concentrations and product phase changes. Typical applications... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
750 Series II Digital Conductivity/TDS Monitor -- 758II
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven ” electronics, including... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop; Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 0.0 to 200000
Ammonia analyzer -- AAM631
from ABB Measurement & Analytics

The Aztec 600 ISE ammonia analyzer provides reliable and accurate measurement of ammonia concentrations for a wide variety of applications including source water monitoring and wastewater nutrient removal. The Aztec 600 ISE ammonia analyzer uses a robust gas sensing ammonia electrode to provide... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; ISE Meter
  • User Controls: Digital Front Panel
Multi-parameterpH meter -- PCE-CP 04
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. With this multi-parameter pH meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Oil in Water Analyser -- HydroSense 4410-LMP
from Arjay Engineering

The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The re-designed 4410-LMP replaces the old 2410-LMP... [See More]

  • Display Type: Digital
  • Oil in Water Monitor: 0 to 5000
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Instrument Specific Features: Automatic Temperature Compensation; Controller Functionality
750 Series II Digital Resistivity Monitor -- 754II
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop; Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Resistivity
  • Resistivity Range: 0.0 to 20000
Ammonia analyzer -- AW632
from ABB Measurement & Analytics

The Aztec 600 colorimetric ammonia analyzer provides reliable and highly accurate measurement of low level ammonia concentrations for a wide variety of applications from drinking water influent to wastewater effluent. It's never been easier to accurately monitor low levels of ammonia online. [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
Multifunction pH Meter -- PCE-PHD 1-PH
from PCE Instruments / PCE Americas Inc.

The pH meter PCE-PHD 1-PH is for checking the water quality. The portable pH meter is very well suited for controlling the water parameter pH. [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 0.0 to 14
Oil in Water Analyser -- HydroSense 4410-OCM
from Arjay Engineering

The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling... [See More]

  • Display Type: Digital
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 250
Conductivity, TDS, pH and Temperature Measurement -- TechPro II™ TP1
from Myron L Company

Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • pH Measurement Features: Temperature Measurement
EZTest 100 Chlorine
from ABB Measurement & Analytics

The EZTest 100 Chlorine on-site chlorine handheld calibrator makes verification simple. One time zero function allows users to keep the calibration factors without having to adjust the zero prior to each measurement. Key features. Fast, accurate verification in the field for improved measurement... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
pH Meter -- PCE-CP 10
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH Meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH Meter. With this multi-parameter pH Meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
On-Line ppm Oil-in-Water -- HydroSense 4420
from Arjay Engineering

The HydroSense 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM offers a low-cost approach to... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 100
Conductivity/TDS/Salinity Pen -- ULTRAPEN™ PT1
from Myron L Company

This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 1 to 10000
Navigator 500 Hydrazine Analyzer -- AHM550
from ABB Measurement & Analytics

The Navigator 500 Hydrazine is used for applications where hydrazine is used to dose boiler feedwater to reduce dissolved oxygen levels. The sensor uses an electro-chemical cell to accurately measure the amount of hydrazine in boiler feedwater. Featuring a separate sensor section and transmitter,... [See More]

  • Display Type: Digital
  • Form Factor: Panel; Wall, Pipe
  • Water Quality Parameters: Water Quality Measurement Instrument; Suspended Solids
  • Suspended Solids per Liquid Volume: 0 to 1
PH Meter -- PCE-CP 21
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Digital Dialysate Meter -- D-4
from Myron L Company

Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
  • pH Measurement Features: Temperature Measurement
Phosphate analyzer -- Aztec AW636
from ABB Measurement & Analytics

The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
PH Meter -- PCE-CP 22
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Dissolved Oxygen (DO) and Temperature Pen -- ULTRAPEN™ PT5
from Myron L Company

High Performance Features. Industry Leading Accuracy. Adjustable for Altitude and Salinity. 3 Calibration Methods: Air, Water and 0 ppm DO. Dynamic Membrane Temperature Correction. Easy to Use - One Button Control. Waterproof. Rugged Design with Aircraft Aluminum Body. Proprietary Sensor Design. PT5... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
UviTec BOD/COD Field Meter
from ABB Measurement & Analytics

The portable UviTec BOD/COD Field Meter provides simple and affordable testing of organic matter in water or wastewater output as biochemical oxygen demand (BOD) or chemical oxygen demand (COD). Operation is straight forward with accurate and repeatable results obtained in seconds. An optional... [See More]

  • Display Type: Digital
  • Form Factor: Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
PH Meter -- PCE-PH 228
from PCE Instruments / PCE Americas Inc.

The advanced pH meter represents precision, user-friendliness, and GLP compliance. With a high-resolution LCD display, the pH meter provides a clear and concise presentation of measurement values. GLP compliance is ensured through automatic data recording and traceable documentation. It allows... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: -2 to 20
Free Chlorine Equivalent (FCE ™) & Temperature Pen -- ULTRAPEN™ PT4
from Myron L Company

ULTRAPEN ™ PT4 is Myron L ® Company ’s ground breaking, new Pocket Tester for measuring Free Chlorine Disinfecting Power, Free Chlorine Equivalent (FCE), as well as Temperature. It is waterproof and designed to be extremely accurate, fast, and simple to use in diverse water quality... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; ISE Meter
  • ISE Range: 0 to 10
MicroScale Conductivity and Temperature Instrument
from Precision Measurement Engineering, Inc.

The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution conductivity, and one... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 5.00E11 to 8.00E14
Hydrocarbon VOC In Water Model -- 204-V
from Analytical Systems Int’l. Keco

The ability to analytically quantify hydrocarbons and volatile organic compounds (VOCs) in cooling towers, heat exchangers, holding ponds, run-off water, and waste water with our model 204-V hydrocarbon in water monitor is greatly enhanced with the Sample Transfer Stripper S.T.S (Patent # 5448922)... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
REAL BOD/COD FIELD METER -- BP SERIES
from Real Tech, Inc.

The portable BOD/COD Field Meter from Real Tech provides simple and affordable testing of organic matter in water or wastewater output as biochemical oxygen demand (BOD) or chemical oxygen demand (COD). Operation is straight forward with accurate and repeatable results obtained in seconds. An... [See More]

  • Display Type: Digital
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Manual Operation
AMI Deltacon Power -- A-13.441.100
from SWAN Analytical USA, INC.

Two channel electronic transmitter & controller for wall mounting. Features. For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range: 0.055 µS/cm to 30 mS. Calculation of pH value and... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 7.5 to 11.5
Oil Content Monitor -- TD-107
from Turner Designs Hydrocarbon Instruments

FLUORESCENCE detection technology is resistant to interferences from turbid or dirty water that impact light scatter devices. Substances such as sediment and rust do not materially interfere with the detection of oil in water. FLUORESCENCE detection ensures that the Oily Water Separator is not... [See More]

  • Display Type: Digital
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 100
Alkalinity/Direct Process Analyzer
from TOC Systems, Inc.

For use with All Star TOC Analyzers. Alkalinity/Direct Method. Avoids Titrimetric/Colorimetric Procedures. Reports Total & Phenolphthalein Alkalinity. Requires No Probes. Integrates with StarTOC Onboard Computer. Interference - Free Analysis. Completely Automatic. Rapid Response (3 - 4 Minutes). [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedCO2
  • Dissolved CO2 Range: 1 to 1000
Amperometric Chlorine Analyzer -- 9184 sc
from Hach

Are you looking for accurate, real-time monitoring of chlorine across a wide measurement range? The 9184 sc free chlorine sensor is ideal for drinking water distribution monitoring, chlorination applications, demineralizer systems, wastewater, or cooling water processes due to its 0 to 20 ppm range. [See More]

  • Display Type: Digital
  • Form Factor: Panel; Wall Mount
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 4 to 8
AccUView Online UV %Transmission Analyzer
from HF scientific

With over 30 years of optical design expertise HF scientific has developed the AccUView Online UV %Transmission Analyzer specifically for drinking water disinfection monitoring. Engineered using leading edge microprocessor technology the AccUView is the most reliable and cost efficient instrument... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
Traceable® Conductivity Meter -- Model 4063
from Traceable® Products

Quick answers, accurate results on demand In an instant, Portable Conductivity Meter automatically selects the proper range and displays the exact answer without hassles. This auto-ranging feature may be turned off to accommodate user-entered ranges. All special calibration data is saved even when... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 0.1000 to 20000
Water Quality Panels -- Model WQS
from Emerson Automation Solutions – Rosemount

Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR THE MEASUREMENT(S) YOU NEED Fluoride, Ammonia, Ammonia and MCL or Ammonia and Fluoride. • REAGENT... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; ISE Meter
  • User Controls: Digital Front Panel
Conductivity Meter, Pen Style -- PCD-431
from REED-Direct

Compact pen style for true portability. Carbon rod electrode. Temperature measurement, °C/ °F. Automatic pressure compensation. Data hold, Record (max., min.). IP-67 rated water resistant housing. External calibration buttons. 4 x 1.5V AAA batteries [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Portable Composite Water Sampler -- PVS4100C
from Campbell Scientific, Inc.

The PVS4100C is a deluxe portable, battery-operated water sampler that deposits its water samples into one container. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100C includes a programmable controller with 16-key... [See More]

  • Display Type: Digital
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Haze Control Laboratory Turbidity Meter -- DT9011
from optek-Danulat, Inc.

The optek DT9011 is a precision, laboratory-quality turbidimeter. The DT9011 features an advanced, triple-beam, optical design, measuring forward scatter (11°), side scatter (90°), and direct (0°) light. [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • User Controls: Digital Front Panel; Computer Interface
In Line Analyzer -- OIW-EX P Series
from Advanced Sensors Ltd.

Following in the success of our OIW-EX Series of Side Stream Analyzers the OIW-EX P Series of In Line Analyzers boasts the same rich feature set and maintenance free operation. The OIW-EX P series of oil in water analyzers are designed to operate in hazardous environments and provide consistent,... [See More]

  • Display Type: Digital; Video
  • Form Factor: Lab / Benchtop; In-situ / Field; In Line
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 3000
Optical and Digital Slurry Level Gauge -- OPTISYS SLM 2100
from KROHNE Messtechnik

Reliable sludge blanket measurement via optical sensor. The sludge level meter OPTISYS SLM 2100 features an accurate and reliable profile measurement of the sedimentation tank using an optical sensor which travels through all layers of the tank reading suspended solids concentration at the different... [See More]

  • Display Type: Digital
  • Form Factor: In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Maximum Input Channels: 3
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • Display Type: Digital
  • Form Factor: Modular; Wall Mount
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • pH range: 0.0 to 14
Scuba
from Lovibond® Tintometer®

Highlights. Watertight housing. Digital display. Rapid-dissolving tablets. Weight only approx. 100 g. For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics of the water in the pool (the so-called hygiene parameters). So the quality of the water... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Water Quality Meters
from Amprobe Test Tools

Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen. [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; pH (optional feature); Measures ORP/Redox (optional feature); Measures Conductivity / Dissolved Solids (optional feature); Suspended Solids (optional feature); DissolvedO2 (optional feature)
  • pH range: 0.0 to 14
AMI INDUCON -- A-13.431.100
from SWAN Analytical USA, INC.

Features. Measuring and control transmitter in rugged aluminum enclosure (IP 66). Wide conductivity measurement range from 0 to 2000 mS/cm. For the measurement of specific conductivity, concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS as NaCl in... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
Oil in Water Analyzer -- NexTD
from Turner Designs Hydrocarbon Instruments

Protecting the environment from unwanted hydrocarbon discharges, protecting sensitive water treatment systems from unwanted oil contamination and 24/7 monitoring of industrial processes to prevent upsets has been the sole purpose of Turner Designs Hydrocarbon Instruments and its team for over 20... [See More]

  • Display Type: Digital
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 1000
AccUView Wastewater UV %Transmission Analyzer
from HF scientific

With over 30 years of optical design technology expertise HF scientific has developed it ’s 4th generation Wastewater UV %Transmission Analyzer specifically for the harsh environment of wastewater applications. The AccUView Wastewater is manufactured using advanced technology, a NEMA 4X... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
Traceable® Pure H2O Tester -- Model 4168
from Traceable® Products

Meets all lab certification requirements Specifically designed to test water from stills, demineralizers, deionizers, and reverse osmosis equipment. Meets all lab certification requirements for pure water analysis for CAP, ASTM, NCCLS, USP, and ACS. Single-purpose unit complies with all... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Accuracy: 4000
Conductivity/TDS Meter -- YK-22CT
from REED-Direct

RS232 interface and data hold. Min/Max, recall and auto shut off. Included accessories: conductivity/ TDS probe and hard carrying case. SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms. TDS Range: 2,000 ppm, 20,000 ppm. Temperature Range: 32 to 140 °F/0 to 60 °C [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Portable Composite Water Sampler -- PVS4120C
from Campbell Scientific, Inc.

The PVS4120C is a light-weight, portable, battery-operated water sampler that deposits its water samples into one container. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or... [See More]

  • Display Type: Digital
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Oil in Water Monitor -- OIW-EX Series
from Advanced Sensors Ltd.

Maintenance free, the OIW-EX series of oil in water monitors are designed to operate in hazardous environments and provide consistent, accurate and uninterrupted measurements. Using ultrasonic technology, our products provide a consistently reliable measurement environment. This negates the need for... [See More]

  • Display Type: Digital; Video
  • Form Factor: Modular; Lab / Benchtop; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 3000
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; Modular; Wall Mount
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • pH range: 0.0 to 14
SensoDirect 110 -- Con110
from Lovibond® Tintometer®

SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 1 to 19990
AMI Oxysafe -- A-12.411.100
from SWAN Analytical USA, INC.

Electronic transmitter & controller for the measurement of the dissolved oxygen in potable water and effluents. Features. Connections for a three-electrode oxygen sensor with integrated temperature probe, e.g. Swansensor Oxysafe1000 and for a SWAN digital sample flow meter. Temperature and air... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
Oil in Water Analyzer -- TD-500 D
from Turner Designs Hydrocarbon Instruments

The WORLD ’S BEST hand held Oil in Water Analyzer. No wires, No glass fiber cables, No delicate probes: Just Portable!. TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring crude oil and condensates in... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 1000
AdvantEDGE Free Chlorine Measurement Panel
from HF scientific

This free chlorine sensor system will measure accurately in processes that are between 4 and 9 pH. When used with a LD500 local display unit and a pH measurement system, measured hypochlorous acid (HOCl) and hypochlorite ion (OCl ¯) concentration can be used to determine free chlorine present. [See More]

  • Display Type: Digital
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
Dissolved Oxygen Meter -- YK-22DO
from REED-Direct

RS232 interface and auto shut off. Included accessories: oxygen probe, spare membrane, probe refill solution and carrying case. SPECIFICATIONS: Dissolved Oxygen Range: 0 to 20.0 ppm. Temperature Range: 32 to 122 °F/0 to 50 °C [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
Portable Composite Water Sampler -- PVS4150C
from Campbell Scientific, Inc.

The PVS4150C is a portable, battery-operated water sampler designed for easy transport. It deposits its water samples into one nine liter container. The PVS4150C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to... [See More]

  • Display Type: Digital
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
6-in-1 Multi-Function Water Analysis Meter -- PHH-127
from OMEGA Engineering, Inc.

An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; Modular; Wall Mount
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • pH range: 0.0 to 14
SensoDirect 110 -- pH110
from Lovibond® Tintometer®

SensoDirect pH110. The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 0.0 to 14
AMI Oxytrace -- A-12.415.100
from SWAN Analytical USA, INC.

Electronic transmitter & controller for the measurement of the dissolved oxygen in. high purity water . Features. Connections for a three-electrode oxygen sensor with integrated NT5k temperature probe, e.g. Swansensor Oxytrace G with cathode (gold), anode (silver) and guard (silver) and for a... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
Oil in Water Monitor -- TD-120
from Turner Designs Hydrocarbon Instruments

The TD-120 Oil in Water Monitor is our latest product, developed from over 20 years of real-world experience with UV fluorescence technology, and includes industry leading features. The TD-120 Oil in Water Monitor is resistant to dirty or turbid water influences that typically impact UV absorption... [See More]

  • Display Type: Digital
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 6000
Micro100 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded by today ’s scientist, the Micro100 Laboratory Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. With a resolution of... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
ORP Meter -- YK-23RP
from REED-Direct

High input impedance. Data Hold function. Includes batteries. Probe sold separately [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures ORP/Redox
  • ORP Range: -1999 to 1999
Roadbed Water-Content Meter -- DOT600
from Campbell Scientific, Inc.

The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed... [See More]

  • Display Type: Digital
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Benchtop Conductivity Meter
from OMEGA Engineering, Inc.

The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Conductivity Range: 0.0100 to 200000
SensoDirect 110 -- Salt110
from Lovibond® Tintometer®

SensoDirect Salt110. The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
AMI pH/Redox/Temperature -- A-11.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox
  • pH range: 0.0 to 14
Oil in Water Monitor -- TD-4100 XD
from Turner Designs Hydrocarbon Instruments

The TD-4100 XD is a ruggedized version of the TD-4100 continuous on-line oil in water monitor. The XD is designed specifically for offshore oil production, refining, petro-chemical, mining, and other industries that require robust on-line hardware for severe duty and hazardous area locations. The... [See More]

  • Display Type: Digital
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 1000
Micro1000 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded in today ’s laboratory, the Micro1000 Laboratory Ratio Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. A full time... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 10000
Pure Water Tester -- YK-30WA
from REED-Direct

Check the condition of water filters. Large LCD display. High input impedance. Data Hold function. Includes batteries. Probe included [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Benchtop Dissolved Oxygen Meter -- DOB21
from OMEGA Engineering, Inc.

The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is... [See More]

  • Display Type: Digital
  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 60
SensoDirect 110 Pool -- Salt110
from Lovibond® Tintometer®

The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is extremely easy to... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
AMI PHARMACON -- A-13.640.100
from SWAN Analytical USA, INC.

Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature)
  • Conductivity Range: 0.0050 to 2000
Oil in Water Monitor -- TD-4100 XDC
from Turner Designs Hydrocarbon Instruments

The TD 4100XDC is a “Closed Cell ” version of the rugged, world industry standard TD-4100 XD Oil in Water Monitor. It was designed for normally clean water applications or dirty water applications where fouling can be controlled by chemical injection or optional on-board cleaning... [See More]

  • Display Type: Digital
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 500
MicroTOL Online Turbidimeter for Turbidity Testing
from HF scientific

35 years of optical measurement expertise has allowed HF scientific to become the leader in regulatory reporting turbidimeters. The HF scientific MicroTOL Online Turbidimeter has been specifically designed to meet regulations of the EPA and ISO 7027. Features include fast and easy calibration,... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
Salt Meter -- YK-31SA
from REED-Direct

Large LCD display. Sampling Rate: 0.4 second. Data Hold function. Includes probe and batteries [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
Benchtop Microprocessor-Based Meters -- CDB-387
from OMEGA Engineering, Inc.

The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C... [See More]

  • Display Type: Digital
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Conductivity Range: 0.0 to 200000
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; DissolvedO2
  • pH range: 0.0 to 14
AMI Phosphate HL -- A-25.421.300.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer for the automatic, continuous measurement of phosphate.Measuring range: 0.1 to 50 ppm (mg/L) PO4Based on colorimetric measurement principle.Complete system including measurement and control electronics, photometer, flow indicator, reaction chamber, reagent dosing system... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: Digital Front Panel
MicroTPI Field Portable Turbidimeter (Infrared) for Turbidity Testing
from HF scientific

Designed to provide the ease of portability needed in the field with rugged durability, the MicroTPI is a necessity for anyone monitoring turbidity on the go. The shock-resistant carrying case holds everything necessary for field operation while the instrument itself removes easily to go wherever it... [See More]

  • Display Type: Digital
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1100
Conductivity and Conductivity/TDS Meter -- CDH221
from OMEGA Engineering, Inc.

The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and compensate... [See More]

  • Display Type: Digital
  • Form Factor: Portable; Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 200 to 20000
SensoDirect 200 -- Con200
from Lovibond® Tintometer®

SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 0.0 to 2.00E6
AMI Powercon -- A-13.423.100
from SWAN Analytical USA, INC.

Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]

  • Display Type: Digital
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature)
  • Conductivity Range: 0.0050 to 2000
Portable Turbidimeter for Turbidity Testing -- DRT-15CE
from HF scientific

Designed to provide the rugged portability needed in the field with the accuracy demanded in the laboratory, the EPA accepted DRT-15CE has become a “must have ” for anyone monitoring turbidity on the go. The integral carrying case holds everything needed for field operation. With... [See More]

  • Display Type: Digital
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
Water-Resistant Conductivity Meters -- CDH-720
from OMEGA Engineering, Inc.

The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA ’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe... [See More]

  • Display Type: Digital
  • Form Factor: Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 0.0 to 9990
SensoDirect 200 -- pH200
from Lovibond® Tintometer®

SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]

  • Display Type: Digital
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox
  • pH range: 0.0 to 14