Turbidity Water Quality Testing Instruments

21 Results
Multi Parameter Water Quality Analyzer -- EOC-SI-B300
from Electro Optical Components, Inc.

The enormous versatility of spectroscopy allows its application in a variety of applications, including hyperspectral imaging, chemical imaging and infrared (IR) cameras for imaging and processing. Spectral imaging and hyperspectral imaging are made easy with these systems and software solutions. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Resolution: 200 to 400
  • Form Factor: Modular
  • Other Output: RS485/Modbus
Benchtop Turbidity Meter -- TRH444
from OMEGA Engineering, Inc.

The TRH444 is a compact turbidity analysis instrument designed for precision measurement of turbidity. The meter is equipped with an advanced microprocessor that results in long-term stability over a wide range of operational conditions. With its low level precision and accuracy, the TRH444 meets... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • Accuracy: 0.0100
Clarity II™ Turbidimeter -- T1056
from Emerson Automation Solutions – Rosemount

COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 200
  • Form Factor: Lab / Benchtop
  • Accuracy: 2
Handheld Fluorometer/Turbidimeter -- AquaFluor
from Turner Designs, Inc.

AquaFluor® is a lightweight, inexpensive, handheld fluorometer/turbidimeter ideal for field use. Its small size and durability make the AquaFluor perfect for the user who needs quick measurements away from the laboratory. Dual-channel capability allows users to measure fluorescence and turbidity in... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Features and Functionality: Battery Powered
  • Form Factor: Hand Held 
Dual Channel Absorption Sensor -- AF26
from optek-Danulat, Inc.

The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Turbidity
  • Display Type: None
  • Form Factor: In-line
  • User Controls: None
DualScat
from Peak Process Controls Inc/Sigrist

In-line measurement in pipe sizes from 1" to 6" [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 2000
  • Form Factor: In-situ / Field
  • Instrument Specific Features: Controller Functionality
Turbidity Sensor -- OBS-3+
from Campbell Scientific, Inc.

The OBS-3+ Turbidity Monitor is a submersible probe, part of our OBS ® line of products that use a backscatter method to measure turbidity. The OBS-3+ operates in the range of 0 to 4000 NTU. It replaces the OBS3 on our price lists. The OBS-3+ can be used in several applications, ranging from... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 4000
  • Form Factor: In-situ / Field
  • Accuracy: 2
AMI Turbiwell -- A-15.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for the measurement of turbidity; for wall mounting. Measuring range: 0.000 to 200 FNU/NTU with a precision of +/- 0.003 FNU or 1% of reading. For the use with Swansensor Turbiwell. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 200
  • Form Factor: Panel
  • Accuracy: 1
AdvantEDGE High Range Turbidity System
from HF scientific

Connect this Raw Water Turbidity Sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 4000
  • Form Factor: Sensor
  • Display Type: None
Optical and Digital Slurry Level Gauge -- OPTISYS SLM 2100
from KROHNE Messtechnik

Reliable sludge blanket measurement via optical sensor. The sludge level meter OPTISYS SLM 2100 features an accurate and reliable profile measurement of the sedimentation tank using an optical sensor which travels through all layers of the tank reading suspended solids concentration at the different... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Display Type: Digital
  • Form Factor: In-situ / Field
  • Maximum Input Channels: 3
REAL TURBIDITY PROBE -- TURB1000
from Real Tech, Inc.

Real Tech ’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR nephelometry / 850... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Operating Temperature: 32 to 122
  • Turbidity Range: 0.0 to 4000
Clarity II™ Turbidimeter -- T56
from Emerson Automation Solutions – Rosemount

COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. EASY TO USE 56 FOUR-WIRE ANALYZER with four analog outputs and four programmable alarm relays. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 200
  • Form Factor: Lab / Benchtop
  • Accuracy: 2
Dual Channel Absorption Sensor -- AF26-EX
from optek-Danulat, Inc.

The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in a variety of industrial processes. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Display Type: None
  • Form Factor: In-line
  • User Controls: None
Monitor AMI Turbitrace -- A-25.411.500
from SWAN Analytical USA, INC.

High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure and ultra pure water. Features. Range: 0.000 to 100.0 FNU with a precision of ± 0.001 FNU or 1% of reading. Programmable automatic zero point measurement for... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 100
  • Form Factor: Panel
  • Accuracy: 1
Micro100 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded by today ’s scientist, the Micro100 Laboratory Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. With a resolution of... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
  • Form Factor: Lab / Benchtop
  • Accuracy: 2
Dual Channel Scattered Light Sensor -- TF16-EX
from optek-Danulat, Inc.

The model TF16-EX is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Display Type: None
  • Form Factor: In-line
  • User Controls: None
Monitor AMI Turbitrack -- A-25.411.200
from SWAN Analytical USA, INC.

High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure water with up to 10 bar. Features. Range: 0.000 to 100.0 FNU with a precision of ± 0.001 FNU or 1% of reading. Turbidimeter with sample chamber purge and... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 100
  • Form Factor: Panel
  • Accuracy: 1
Micro1000 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded in today ’s laboratory, the Micro1000 Laboratory Ratio Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. A full time... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 10000
  • Form Factor: Lab / Benchtop
  • Accuracy: 2 to 10
Dual Channel Scattered Light Sensor -- TF16-EX-N
from optek-Danulat, Inc.

The model TF16-EX-N is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Display Type: None
  • Form Factor: In-line
  • User Controls: None
Monitor AMI Turbiwell -- A-25.411.600.1
from SWAN Analytical USA, INC.

High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Features. Range: 0.000 to 200.0 FNU with a precision of ± 0.003 FNU or 1% of reading. Turbidimeter... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 200
  • Form Factor: Panel
  • Accuracy: 1
MicroTOL Online Turbidimeter for Turbidity Testing
from HF scientific

35 years of optical measurement expertise has allowed HF scientific to become the leader in regulatory reporting turbidimeters. The HF scientific MicroTOL Online Turbidimeter has been specifically designed to meet regulations of the EPA and ISO 7027. Features include fast and easy calibration,... [See More]

  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
  • Form Factor: Lab / Benchtop
  • Accuracy: 2 to 5