Digital Front Panel Water Quality Testing Instruments

Description

Digital Front Panel Water Quality Testing Instruments are designed to measure various parameters of water quality. These instruments typically feature a digital display that allows users to view real-time data and results. They are often panel-mounted, meaning they are attached to a panel along with other testing equipment, providing a centralized location for monitoring water quality.

Working Principle

These instruments operate by continuously analyzing water samples to detect specific parameters such as pollutants or other indicators of water quality. The digital front panel provides a user-friendly interface, often with a touchscreen display, that allows for easy interaction and data interpretation. The instruments may utilize advanced technologies like laser-induced fluorescence to measure specific attributes without the need for incubation or preparation, thus providing rapid results. This continuous monitoring capability is crucial for maintaining water safety and preventing environmental damage by allowing for timely adjustments in water treatment processes.

Applications

Digital Front Panel Water Quality Testing Instruments are used in various industrial applications. They are particularly useful in monitoring distribution loops, sub-loops, and recirculating storage tanks. These instruments are also employed in post-purification processes before storage and at sampling points to ensure water quality is maintained throughout the system.

Advantages over other Manufacturing - Electronics Manufacturing Equipment

One significant advantage of these instruments is their ability to provide continuous results every two seconds, which is not typically possible with other manufacturing equipment that may require longer processing times. Additionally, the integration of a convenient touchscreen display with an intuitive user interface enhances usability, making it easier for operators to monitor and react to water system trends. The instruments' compatibility with SCADA systems, analog output, Ethernet, and Modbus further enhances their integration into existing industrial systems, providing a seamless monitoring solution.

Limitations

While these instruments offer numerous advantages, they may have limitations such as the need for regular calibration to maintain accuracy. Additionally, their panel-mounted design may not be suitable for all environments, particularly those requiring portable or handheld solutions.

Considerations

When considering the implementation of Digital Front Panel Water Quality Testing Instruments, it is important to evaluate initial costs, which can vary depending on the complexity and features of the instrument. Operating expenses should also be considered, including potential costs for calibration and maintenance. Durability and accuracy are critical factors, as these instruments must withstand various environmental conditions while providing reliable data. Replacement and maintenance costs should be factored into the overall cost of ownership to ensure long-term viability and performance.

101 Results
Benchtop ppm Oil-in-Water -- FluoroCheck II
from Arjay Engineering

The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction method may be used. Benchtop and field monitoring of petroleum oils in: wastewater and groundwater. [See More]

  • User Controls: Manual Operation; Digital Front Panel
  • Form Factor: Portable; Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 500
Aluminium analyzer -- Aztec AW631
from ABB Measurement & Analytics

The Aztec 600 aluminum analyzer provides reliable and accurate measurement of residual aluminum to improve drinking water quality and optimize chemical usage. The Aztec 600 Aluminum is an on-line colorimetric analyzer. Featuring ABB ’s intuitive menu-driven software and the unique... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
Conductivity Tester for Metals -- PCE-COM 20
from PCE Instruments / PCE Americas Inc.

PCE-COM 20 Conductivity Tester for Metals. Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency. PCE-COM 20 is a portable handheld non-destructive conductivity... [See More]

  • User Controls: Digital Front Panel; Computer Interface
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
Conductivity, TDS, pH and Temperature Measurement -- TechPro II™ TP1
from Myron L Company

Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • pH Measurement Features: Temperature Measurement
Capacitance Dialectric Monitor -- 4100-CAP
from Arjay Engineering

Continuous capacitance/dielectric monitoring of liquids and solids. This unique system provides complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control. The 4100-CAP sensing probe monitors the capacitance field around the probe within... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Ammonia analyzer -- AAM631
from ABB Measurement & Analytics

The Aztec 600 ISE ammonia analyzer provides reliable and accurate measurement of ammonia concentrations for a wide variety of applications including source water monitoring and wastewater nutrient removal. The Aztec 600 ISE ammonia analyzer uses a robust gas sensing ammonia electrode to provide... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; ISE Meter
  • Display Type: Digital
Multi-Parameter pH Meter -- PCE-CP 20
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Digital Dialysate Meter -- D-4
from Myron L Company

Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
  • pH Measurement Features: Temperature Measurement
Capacitance Sensing Monitor -- 2852-CAP
from Arjay Engineering

Reliable monitoring of process conditions and concentration. The sensing probe continuously monitors the dielectric stability of the product. Changes in dielectric can be tagged to product quality changes, moisture content, emulsions, concentrations and product phase changes. Typical applications... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Ammonia analyzer -- AW632
from ABB Measurement & Analytics

The Aztec 600 colorimetric ammonia analyzer provides reliable and highly accurate measurement of low level ammonia concentrations for a wide variety of applications from drinking water influent to wastewater effluent. It's never been easier to accurately monitor low levels of ammonia online. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
Multi-parameterpH meter -- PCE-CP 04
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. With this multi-parameter pH meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Pool/Spa AHL Bluetooth® Water Quality Meter & kit -- POOLPRO™ PS9TKB-BD
from Myron L Company

bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Suspended Solids
  • pH range: 0.0 to 14
Floating Oil Thickness Monitor -- 4100-HCF
from Arjay Engineering

Continuous monitoring of separated oil thickness on a water surface. The 4100-HCF monitors a floating sensor on the water surface to indicate the thickness of separated oil. An LCD display of the thickness, analog output and relay alarms are standard. The 4100-HCF float sensor monitors the... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Instrument Specific Features: Controller Functionality
EZTest 100 Chlorine
from ABB Measurement & Analytics

The EZTest 100 Chlorine on-site chlorine handheld calibrator makes verification simple. One time zero function allows users to keep the calibration factors without having to adjust the zero prior to each measurement. Key features. Fast, accurate verification in the field for improved measurement... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
Multifunction pH Meter -- PCE-PHD 1-PH
from PCE Instruments / PCE Americas Inc.

The pH meter PCE-PHD 1-PH is for checking the water quality. The portable pH meter is very well suited for controlling the water parameter pH. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 0.0 to 14
Ultrameter™ III AHL Titration Kit -- 9PTKB
from Myron L Company

NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
  • pH range: 0.0 to 14
Oil / Water Tank Profiler -- 4100-PRO
from Arjay Engineering

Continuous profiling of oil/water interface and emulsions in tanks. Multiple capacitance probes staggered in an oil/water separator will provide a profile of the emulsion location and thickness. The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct points within the... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 1000000
Navigator 500 Hydrazine Analyzer -- AHM550
from ABB Measurement & Analytics

The Navigator 500 Hydrazine is used for applications where hydrazine is used to dose boiler feedwater to reduce dissolved oxygen levels. The sensor uses an electro-chemical cell to accurately measure the amount of hydrazine in boiler feedwater. Featuring a separate sensor section and transmitter,... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel; Wall, Pipe
  • Water Quality Parameters: Water Quality Measurement Instrument; Suspended Solids
  • Suspended Solids per Liquid Volume: 0 to 1
pH Meter -- PCE-CP 10
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH Meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH Meter. With this multi-parameter pH Meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Water Quality Measurement -- ULTRAMETER II™ 4P
from Myron L Company

NEW! FCE FAC Function. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
  • pH Measurement Features: Temperature Measurement
Oil in Water Analyser -- HydroSense 4410-LMP
from Arjay Engineering

The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The re-designed 4410-LMP replaces the old 2410-LMP... [See More]

  • User Controls: Digital Front Panel; Computer Interface
  • Oil in Water Monitor: 0 to 5000
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Instrument Specific Features: Automatic Temperature Compensation; Controller Functionality
Phosphate analyzer -- Aztec AW636
from ABB Measurement & Analytics

The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
PH Meter -- PCE-CP 21
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Oil in Water Analyser -- HydroSense 4410-OCM
from Arjay Engineering

The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 250
UviTec BOD/COD Field Meter
from ABB Measurement & Analytics

The portable UviTec BOD/COD Field Meter provides simple and affordable testing of organic matter in water or wastewater output as biochemical oxygen demand (BOD) or chemical oxygen demand (COD). Operation is straight forward with accurate and repeatable results obtained in seconds. An optional... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
PH Meter -- PCE-CP 22
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
Oil in Water Monitor -- 4100-OWM
from Arjay Engineering

Continuous monitoring for % concentration of water in oil emulsions. The 4100-OWM is used for monitoring as the water phase changes to oil in a tank or pipe. A probe inserted into a tank or pipe measures the capacitance field. This is ideal for general monitoring of oils and other liquid phase... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 10000 to 1000000
UviTec TOC/DOC Field Meter
from ABB Measurement & Analytics

The portable TOC/DOC Field Meter from UviTec provides simple and affordable testing of organic matter in water or wastewater output as total organic carbon (TOC) or dissolved organic carbon (DOC). Operation is straight forward with accurate and repeatable results obtained in seconds. An optional... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
PH Meter -- PCE-PH 228
from PCE Instruments / PCE Americas Inc.

The advanced pH meter represents precision, user-friendliness, and GLP compliance. With a high-resolution LCD display, the pH meter provides a clear and concise presentation of measurement values. GLP compliance is ensured through automatic data recording and traceable documentation. It allows... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: -2 to 20
Oil/Water Separator Level Monitor -- 4100-OWS
from Arjay Engineering

Over 40 years of Arjay ’s field proven HF capacitance. experience has been applied to the 4100-OWS series monitors. This unique oil level system provides complete flexibility for. monitoring oil water separators in one complete package. • unique capacitance approach. eliminates routine... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Instrument Specific Features: Controller Functionality
UviTec UV254 Analyzer
from ABB Measurement & Analytics

The UviTec UV254 / UVT analyzer provides rapid real-time measurement of organic matter in water or wastewater output as UV254 (cm-1) or UV transmittance / UVT (%). The UV254 analyzer utilizes light at a 254 nm wavelength as most organic compounds, specifically aromatic organics, absorb light at this... [See More]

  • User Controls: Digital Front Panel; Computer Interface
  • Form Factor: Wall mountable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
PH Meter -- PCE-PH 23
from PCE Instruments / PCE Americas Inc.

The pH meter PCE-PH 23 is used for rapid fluid analysis. The pH meter offers the possibility of determining the temperature and the pH value. The operation of the pH meter PCE-PH 23 is carried out via the four front-mounted buttons. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 0.0 to 14
Continuous-Flow Wet Chemistry Analyzer for Water and Soil -- Futura Analyzer Series
from KPM Analytics

The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as phenols,... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Video
Toroidal Conductivity Controllers -- WEC/WDEC410
from Iwaki America and Walchem, IWAKI America Inc

The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control applications, including oily... [See More]

  • User Controls: Digital Front Panel
  • Conductivity Range: 50 to 1000
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Accuracy: 1 to 3
Traceable® Conductivity Meter -- Model 4063
from Traceable® Products

Quick answers, accurate results on demand In an instant, Portable Conductivity Meter automatically selects the proper range and displays the exact answer without hassles. This auto-ranging feature may be turned off to accommodate user-entered ranges. All special calibration data is saved even when... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 0.1000 to 20000
Conductivity Meter, Pen Style -- PCD-431
from REED-Direct

Compact pen style for true portability. Carbon rod electrode. Temperature measurement, °C/ °F. Automatic pressure compensation. Data hold, Record (max., min.). IP-67 rated water resistant housing. External calibration buttons. 4 x 1.5V AAA batteries [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Display Type: Digital
In Line Analyzer -- OIW-EX P Series
from Advanced Sensors Ltd.

Following in the success of our OIW-EX Series of Side Stream Analyzers the OIW-EX P Series of In Line Analyzers boasts the same rich feature set and maintenance free operation. The OIW-EX P series of oil in water analyzers are designed to operate in hazardous environments and provide consistent,... [See More]

  • User Controls: Digital Front Panel; Computer Interface
  • Form Factor: Lab / Benchtop; In-situ / Field; In Line
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 3000
Alkalinity/Direct Process Analyzer
from TOC Systems, Inc.

For use with All Star TOC Analyzers. Alkalinity/Direct Method. Avoids Titrimetric/Colorimetric Procedures. Reports Total & Phenolphthalein Alkalinity. Requires No Probes. Integrates with StarTOC Onboard Computer. Interference - Free Analysis. Completely Automatic. Rapid Response (3 - 4 Minutes). [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedCO2
  • Dissolved CO2 Range: 1 to 1000
AMI Deltacon Power -- A-13.441.100
from SWAN Analytical USA, INC.

Two channel electronic transmitter & controller for wall mounting. Features. For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range: 0.055 µS/cm to 30 mS. Calculation of pH value and... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 7.5 to 11.5
Oil Content Monitor -- TD-107
from Turner Designs Hydrocarbon Instruments

FLUORESCENCE detection technology is resistant to interferences from turbid or dirty water that impact light scatter devices. Substances such as sediment and rust do not materially interfere with the detection of oil in water. FLUORESCENCE detection ensures that the Oily Water Separator is not... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 100
AccUView Online UV %Transmission Analyzer
from HF scientific

With over 30 years of optical design expertise HF scientific has developed the AccUView Online UV %Transmission Analyzer specifically for drinking water disinfection monitoring. Engineered using leading edge microprocessor technology the AccUView is the most reliable and cost efficient instrument... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
Scuba
from Lovibond® Tintometer®

Highlights. Watertight housing. Digital display. Rapid-dissolving tablets. Weight only approx. 100 g. For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics of the water in the pool (the so-called hygiene parameters). So the quality of the water... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 6.5 to 8.4
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Modular; Wall Mount
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • pH range: 0.0 to 14
Portable Composite Water Sampler -- PVS4100C
from Campbell Scientific, Inc.

The PVS4100C is a deluxe portable, battery-operated water sampler that deposits its water samples into one container. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100C includes a programmable controller with 16-key... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Ammonia Monochloramine Analyzer -- 5500 sc
from Hach

How do you currently manage your chloramination? Are you looking for an accurate and reliable way to optimize your process? You could be spending precious time and money on unnecessary or incorrect testing. Or you could be using the 5500 sc Ammonia Monochloramine Analyzer to provide continuous... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; ISE Meter
  • ISE Range: 0 to 2
Water Quality Meters
from Amprobe Test Tools

Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; pH (optional feature); Measures ORP/Redox (optional feature); Measures Conductivity / Dissolved Solids (optional feature); Suspended Solids (optional feature); DissolvedO2 (optional feature)
  • pH range: 0.0 to 14
Clarity II™ Turbidimeter -- T1056
from Emerson Automation Solutions – Rosemount

COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 200
C200 Series Electrochemical Converter -- C210
from optek-Danulat, Inc.

The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; pH (optional feature)
  • pH Measurement Features: Temperature Measurement
Multi-Parameter Discrete Analyzer -- SmartChem®600
from KPM Analytics

High Capacity Floor Model Automated Wet Chemistry Platform. The SmartChem ® 600 is a high productivity, wet chemistry, discrete read, automated analyzer. It is designed for demanding laboratories seeking to enhance their performance and boasts up to 600 tests per hour and a capacity of up to 200... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; pH (optional feature)
  • Display Type: Video
Traceable® Pure H2O Tester -- Model 4168
from Traceable® Products

Meets all lab certification requirements Specifically designed to test water from stills, demineralizers, deionizers, and reverse osmosis equipment. Meets all lab certification requirements for pure water analysis for CAP, ASTM, NCCLS, USP, and ACS. Single-purpose unit complies with all... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Accuracy: 4000
Conductivity/TDS Meter -- YK-22CT
from REED-Direct

RS232 interface and data hold. Min/Max, recall and auto shut off. Included accessories: conductivity/ TDS probe and hard carrying case. SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms. TDS Range: 2,000 ppm, 20,000 ppm. Temperature Range: 32 to 140 °F/0 to 60 °C [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Display Type: Digital
Oil in Water Monitor -- OIW-EX Series
from Advanced Sensors Ltd.

Maintenance free, the OIW-EX series of oil in water monitors are designed to operate in hazardous environments and provide consistent, accurate and uninterrupted measurements. Using ultrasonic technology, our products provide a consistently reliable measurement environment. This negates the need for... [See More]

  • User Controls: Digital Front Panel; Computer Interface
  • Form Factor: Modular; Lab / Benchtop; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 3000
AMI INDUCON -- A-13.431.100
from SWAN Analytical USA, INC.

Features. Measuring and control transmitter in rugged aluminum enclosure (IP 66). Wide conductivity measurement range from 0 to 2000 mS/cm. For the measurement of specific conductivity, concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS as NaCl in... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
Oil in Water Analyzer -- NexTD
from Turner Designs Hydrocarbon Instruments

Protecting the environment from unwanted hydrocarbon discharges, protecting sensitive water treatment systems from unwanted oil contamination and 24/7 monitoring of industrial processes to prevent upsets has been the sole purpose of Turner Designs Hydrocarbon Instruments and its team for over 20... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 1000
AccUView Wastewater UV %Transmission Analyzer
from HF scientific

With over 30 years of optical design technology expertise HF scientific has developed it ’s 4th generation Wastewater UV %Transmission Analyzer specifically for the harsh environment of wastewater applications. The AccUView Wastewater is manufactured using advanced technology, a NEMA 4X... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
SensoDirect 110 -- Con110
from Lovibond® Tintometer®

SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 1 to 19990
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; Modular; Wall Mount
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • pH range: 0.0 to 14
Portable Composite Water Sampler -- PVS4120C
from Campbell Scientific, Inc.

The PVS4120C is a light-weight, portable, battery-operated water sampler that deposits its water samples into one container. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Clarity II™ Turbidimeter -- T56
from Emerson Automation Solutions – Rosemount

COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly. CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors. RANGE 0-200 NTU. RESOLUTION 0.001 NTU. EASY TO USE 56 FOUR-WIRE ANALYZER with four analog outputs and four programmable alarm relays. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 200
Haze Control Converter
from optek-Danulat, Inc.

The Haze Control is a powerful, microprocessor-based photometric converter. The Haze Control is built off the C4000 design, but has been engineered specifically for high precision haze (turbidity) measurements. The Haze Control converter operates with the optek DTF16 (11°/90° scattered light) and... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Instrument Specific Features: Controller Functionality
Dissolved Oxygen Meter -- YK-22DO
from REED-Direct

RS232 interface and auto shut off. Included accessories: oxygen probe, spare membrane, probe refill solution and carrying case. SPECIFICATIONS: Dissolved Oxygen Range: 0 to 20.0 ppm. Temperature Range: 32 to 122 °F/0 to 50 °C [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
AMI Oxysafe -- A-12.411.100
from SWAN Analytical USA, INC.

Electronic transmitter & controller for the measurement of the dissolved oxygen in potable water and effluents. Features. Connections for a three-electrode oxygen sensor with integrated temperature probe, e.g. Swansensor Oxysafe1000 and for a SWAN digital sample flow meter. Temperature and air... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
Oil in Water Analyzer -- TD-500 D
from Turner Designs Hydrocarbon Instruments

The WORLD ’S BEST hand held Oil in Water Analyzer. No wires, No glass fiber cables, No delicate probes: Just Portable!. TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring crude oil and condensates in... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 1000
AdvantEDGE Free Chlorine Measurement Panel
from HF scientific

This free chlorine sensor system will measure accurately in processes that are between 4 and 9 pH. When used with a LD500 local display unit and a pH measurement system, measured hypochlorous acid (HOCl) and hypochlorite ion (OCl ¯) concentration can be used to determine free chlorine present. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
SensoDirect 110 -- pH110
from Lovibond® Tintometer®

SensoDirect pH110. The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH
  • pH range: 0.0 to 14
6-in-1 Multi-Function Water Analysis Meter -- PHH-127
from OMEGA Engineering, Inc.

An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; Modular; Wall Mount
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • pH range: 0.0 to 14
Portable Composite Water Sampler -- PVS4150C
from Campbell Scientific, Inc.

The PVS4150C is a portable, battery-operated water sampler designed for easy transport. It deposits its water samples into one nine liter container. The PVS4150C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Multi-Parameter Analyzer -- Model 1057
from Emerson Automation Solutions – Rosemount

MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • pH range: 0.0 to 14
Haze Control Laboratory Turbidity Meter -- DT9011
from optek-Danulat, Inc.

The optek DT9011 is a precision, laboratory-quality turbidimeter. The DT9011 features an advanced, triple-beam, optical design, measuring forward scatter (11°), side scatter (90°), and direct (0°) light. [See More]

  • User Controls: Digital Front Panel; Computer Interface
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Display Type: Digital
ORP Meter -- YK-23RP
from REED-Direct

High input impedance. Data Hold function. Includes batteries. Probe sold separately [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures ORP/Redox
  • ORP Range: -1999 to 1999
AMI Oxytrace -- A-12.415.100
from SWAN Analytical USA, INC.

Electronic transmitter & controller for the measurement of the dissolved oxygen in. high purity water . Features. Connections for a three-electrode oxygen sensor with integrated NT5k temperature probe, e.g. Swansensor Oxytrace G with cathode (gold), anode (silver) and guard (silver) and for a... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 20
Oil in Water Monitor -- TD-120
from Turner Designs Hydrocarbon Instruments

The TD-120 Oil in Water Monitor is our latest product, developed from over 20 years of real-world experience with UV fluorescence technology, and includes industry leading features. The TD-120 Oil in Water Monitor is resistant to dirty or turbid water influences that typically impact UV absorption... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 6000
Micro100 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded by today ’s scientist, the Micro100 Laboratory Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. With a resolution of... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
SensoDirect 110 -- Salt110
from Lovibond® Tintometer®

SensoDirect Salt110. The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
Benchtop Conductivity Meter
from OMEGA Engineering, Inc.

The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Conductivity Range: 0.0100 to 200000
Roadbed Water-Content Meter -- DOT600
from Campbell Scientific, Inc.

The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Water Quality Panels -- Model WQS
from Emerson Automation Solutions – Rosemount

Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR THE MEASUREMENT(S) YOU NEED Fluoride, Ammonia, Ammonia and MCL or Ammonia and Fluoride. • REAGENT... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; ISE Meter
  • Display Type: Digital
Photometric Converter -- C4000 Series
from optek-Danulat, Inc.

The Control 4000 is a powerful, microprocessor-based photometric converter. The advanced modular design enables precision process monitoring and control. The flexible C4000 is designed for optek ultraviolet (UV), visible (VIS), near-infrared (NIR) absorption-based and scattered-light based sensors. [See More]

  • User Controls: Digital Front Panel; Computer Interface
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Instrument Specific Features: Controller Functionality
Pure Water Tester -- YK-30WA
from REED-Direct

Check the condition of water filters. Large LCD display. High input impedance. Data Hold function. Includes batteries. Probe included [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Display Type: Digital
AMI pH/Redox/Temperature -- A-11.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox
  • pH range: 0.0 to 14
Oil in Water Monitor -- TD-4100 XD
from Turner Designs Hydrocarbon Instruments

The TD-4100 XD is a ruggedized version of the TD-4100 continuous on-line oil in water monitor. The XD is designed specifically for offshore oil production, refining, petro-chemical, mining, and other industries that require robust on-line hardware for severe duty and hazardous area locations. The... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 1000
Micro1000 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded in today ’s laboratory, the Micro1000 Laboratory Ratio Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. A full time... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 10000
SensoDirect 110 Pool -- Salt110
from Lovibond® Tintometer®

The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt ( % weight ). The SensoDirect Salt110 includes an automatic temperature compensation feature. The unit is extremely easy to... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Automatic Temperature Compensation
Benchtop Dissolved Oxygen Meter -- DOB21
from OMEGA Engineering, Inc.

The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 60
Salt Meter -- YK-31SA
from REED-Direct

Large LCD display. Sampling Rate: 0.4 second. Data Hold function. Includes probe and batteries [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held 
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
AMI PHARMACON -- A-13.640.100
from SWAN Analytical USA, INC.

Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature)
  • Conductivity Range: 0.0050 to 2000
Oil in Water Monitor -- TD-4100 XDC
from Turner Designs Hydrocarbon Instruments

The TD 4100XDC is a “Closed Cell ” version of the rugged, world industry standard TD-4100 XD Oil in Water Monitor. It was designed for normally clean water applications or dirty water applications where fouling can be controlled by chemical injection or optional on-board cleaning... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Modular
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 0 to 500
MicroTOL Online Turbidimeter for Turbidity Testing
from HF scientific

35 years of optical measurement expertise has allowed HF scientific to become the leader in regulatory reporting turbidimeters. The HF scientific MicroTOL Online Turbidimeter has been specifically designed to meet regulations of the EPA and ISO 7027. Features include fast and easy calibration,... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; DissolvedO2
  • pH range: 0.0 to 14
Benchtop Microprocessor-Based Meters -- CDB-387
from OMEGA Engineering, Inc.

The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Conductivity Range: 0.0 to 200000
AMI Phosphate HL -- A-25.421.300.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer for the automatic, continuous measurement of phosphate.Measuring range: 0.1 to 50 ppm (mg/L) PO4Based on colorimetric measurement principle.Complete system including measurement and control electronics, photometer, flow indicator, reaction chamber, reagent dosing system... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
MicroTPI Field Portable Turbidimeter (Infrared) for Turbidity Testing
from HF scientific

Designed to provide the ease of portability needed in the field with rugged durability, the MicroTPI is a necessity for anyone monitoring turbidity on the go. The shock-resistant carrying case holds everything necessary for field operation while the instrument itself removes easily to go wherever it... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1100
SensoDirect 200 -- Con200
from Lovibond® Tintometer®

SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 0.0 to 2.00E6
Benchtop pH Meter Ion Analyzer -- PHI-359
from OMEGA Engineering, Inc.

The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable; Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; ISE Meter
  • pH range: 0.0 to 14
AMI Powercon -- A-13.423.100
from SWAN Analytical USA, INC.

Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature)
  • Conductivity Range: 0.0050 to 2000
MicroTSCM Streaming Current Monitor
from HF scientific

The MicroTSCM Streaming Current Monitor establishes a new level of control for plant operators that depend on Streaming Current to maintain water quality. Unlike other systems, the MicroTSCM can be calibrated to a known Ion Charge unit (ICu) value, using a cationic polymer solution. Once calibrated,... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Video
SensoDirect 200 -- Oxi200
from Lovibond® Tintometer®

SensoDirect Oxi200. Oxygen partial pressure, Oxygen concentration, Oxygen saturation, Temperature measurement. Automatic absolute air pressure measurement. Auto Hold function. Easy calibration against oxygen in air. Salinity correction. Self-polarising galvanic oxygen probe, allows instant... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 70
Benchtop pH/mV Meters -- PHB-357
from OMEGA Engineering, Inc.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; ISE Meter (optional feature)
  • pH range: 0.0 to 14
AMI Rescon -- A-13.422.100
from SWAN Analytical USA, INC.

Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features. Measuring and control transmitter in a rugged aluminum enclosure (IP 66). Measurement ranges: - Resistivity: 0.001 to 200 M Ω-cm. - Conductivity: 0.005... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature)
  • Conductivity Range: 0.0050 to 1000
SensoDirect 200 -- pH200
from Lovibond® Tintometer®

SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox
  • pH range: 0.0 to 14
Conductivity and Conductivity/TDS Meter -- CDH221
from OMEGA Engineering, Inc.

The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and compensate... [See More]

  • User Controls: Digital Front Panel
  • Form Factor: Portable; Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
  • Conductivity Range: 200 to 20000