Differential Pressure Meter Volumetric Gas Flow Switches

10 Results
Glass Tube Variable Area Flow Meter, GT1000 Series -- 1020N / 1024N / 1026N / 1027N
from Brooks Instrument

Features. Wide range of flow ratings. Operating temperature range 33 to 125 °F (1 °C to 52 °C). Pressure ratings up to 500 psig / 34 bar. Two accuracy levels to choose from: 2% or 1% Full Scale. Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
7000/8000 Series Differential Pressure Orifice Type Flow Meter
from Clark Solutions

Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog dial with 270 degree pointer... [See More]

  • Meter Technology: Orifice Plates
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 8.00
  • End Fittings: In-line Threaded; Wafer
Armor-Flo™ 3500 Series Flowmeter with Limit Switch
from ERDCO Engineering Corporation

In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo ™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Variable-Area Flowmeter -- 2223FGT-*-1.5-10 SCFM
from Orange Research, Inc.

Variable-Area Flowmeters. Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical orientation only. Now... [See More]

  • Meter Technology: Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Gas
Metal Tube Variable Area Flow Meter, MT3600 Series -- 3601 / 3602
from Brooks Instrument

Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded; ANSI 150# RF
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
Flow Indicator, Switch, Transmitter -- DS15
from Clark Solutions

The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated magnet, optional... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Metal Tube Variable Area Flow Meter, MT3750 Series -- 3750C
from Brooks Instrument

Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA flow meter features a compact design... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: Compression; In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Miniature Variable Area Flow Switch -- DS02
from Clark Solutions

The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. A Reed contact is mounted outside the meter in a sealed housing. When the... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.00
  • End Fittings: In-line Threaded
Miniature Variable Area Flowmeter and Switch -- DS01
from Clark Solutions

The flow meter and switch model DS01 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.00
  • End Fittings: In-line Threaded
Variable Area Flowmeter and Switch -- DS03
from Clark Solutions

The flow meter and switch model DS03 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass. The upper edge of the float shows the momentary flow via a burnt-in scale on the measuring glass. A Reed contact is mounted outside the meter in a sealed... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.25
  • End Fittings: In-line Threaded