Measures Level Volumetric Gas Flow Switches
2 Results
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Meter Technology: Thermal
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Liquid; Gas
Insertion Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93B-B*00
from Fluid Components Intl. (FCI)
from Fluid Components Intl. (FCI)
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 0.75
- End Fittings: In-line Threaded