Flanged Volumetric Gas Flow Switches
2 Results
Analyzer Flow Switch/Monitors -- FS10A
from Fluid Components Intl. (FCI)
from Fluid Components Intl. (FCI)
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: Insertion
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- End Fittings: In-line Flanged
- Mounting: Insertion
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas