Insertion Type Volumetric Gas Flow Switches

5 Results
Armor-Flo™ 3500 Series Flowmeter with Limit Switch
from ERDCO Engineering Corporation

In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo ™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]

  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Process Media Type: Liquid; Gas; Steam
Air and Gas Duct Flow Meter -- Model 100CS
from Bionetics

Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]

  • Mounting: Insertion
  • Pipe Diameter: 1.00 to ?
  • Meter Technology: Thermal
  • End Fittings: In-line Flanged (optional feature); In-line Threaded; Sanitary
Analyzer Flow Switch/Monitors -- FS10A
from Fluid Components Intl. (FCI)

The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]

  • Mounting: Insertion
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • End Fittings: In-line Flanged; In-line Threaded
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Mounting: Insertion
  • End Fittings: In-line Flanged
  • Meter Technology: Thermal
  • Process Media Type: Liquid; Gas
Insertion Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93B-B*00
from Fluid Components Intl. (FCI)

The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]

  • Mounting: Insertion
  • Pipe Diameter: 0.75
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded