Liquid Volumetric Gas Flow Switches

Last Updated: April 1, 2025

Description

Liquid volumetric gas flow switches are devices designed to monitor and control the flow of gas within a system. They are specifically engineered to detect the volumetric flow rate of gas, ensuring that the flow remains within specified parameters. These switches are crucial for maintaining system efficiency and safety by providing real-time monitoring and control of gas flow.

Working Principle

Liquid volumetric gas flow switches operate based on the principles of fluid dynamics and the ideal gas law. They typically consist of a sensor that detects the flow of gas through a pipe or conduit. The switch measures the volumetric flow rate by monitoring changes in pressure or velocity within the system. When the flow rate deviates from the set parameters, the switch activates a control mechanism, such as opening or closing a valve, to adjust the flow. This functionality is essential for maintaining optimal system performance and preventing potential issues such as leaks or blockages.

Applications

Liquid volumetric gas flow switches are used in a variety of applications where precise gas flow control is necessary. For example, they are commonly employed in HVAC systems to regulate airflow and ensure efficient heating and cooling. In industrial settings, these switches are used to monitor gas flow in pipelines, ensuring that processes such as chemical reactions or combustion occur under controlled conditions. Additionally, they are utilized in medical equipment, such as ventilators, to maintain the correct flow of gases to patients.

Advantages over other Volumetric Gas Flow Switches

One of the primary advantages of liquid volumetric gas flow switches is their ability to provide accurate and reliable measurements of gas flow rates. Unlike some other types of flow switches, they are less susceptible to errors caused by changes in gas density or temperature. This makes them particularly useful in applications where precise flow control is critical. Additionally, these switches often feature a robust design that can withstand harsh environmental conditions, making them suitable for use in a wide range of industrial and commercial settings.

Limitations

Despite their advantages, liquid volumetric gas flow switches have certain limitations. They may not be suitable for applications involving highly corrosive gases, as the materials used in their construction may degrade over time. Additionally, these switches can be sensitive to changes in pressure and temperature, which may affect their accuracy in certain conditions. It is important to carefully consider the specific requirements of an application before selecting a flow switch to ensure compatibility and optimal performance.

Considerations

When selecting a liquid volumetric gas flow switch, several factors should be taken into account. Initial costs can vary depending on the complexity and features of the switch, so it is important to balance budget constraints with performance needs. Operating expenses, including energy consumption and maintenance, should also be considered. Durability is a key factor, as switches used in demanding environments must be able to withstand wear and tear. Accuracy is critical for applications requiring precise flow control, so it is essential to choose a switch with the appropriate specifications. Finally, replacement and maintenance costs should be evaluated to ensure long-term cost-effectiveness and reliability.

18 Results
Armor-Flo™ 3500 Series Flowmeter with Limit Switch
from ERDCO Engineering Corporation

In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo ™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
Analyzer Flow Switch/Monitors -- FS10A
from Fluid Components Intl. (FCI)

The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]

  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: Insertion
Adjustable Flow Switches -- M-100 Series
from Malema Sensors

The M-100 Series is an extremely sensitive flow switch. It has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when installed on a... [See More]

  • Process Media Type: Liquid; Gas
  • Gas Volumetric Flow Rate: 0.0018 to 2.12
  • Mounting: In-line
KSR/SVN - Low Volume Flow Switch for Liquids or Gases
from KOBOLD Instruments, Inc.

Product Features. Control of Very Small Liquid or Gas Flows. Wetted Parts - SS 1.4305, Borosilicate Glass, FKM. Proximity Switch or Reed Contact. Vertical Connection for In-Line Mounting. Flow switch types KSR and SVN operate on the same principle as a float-type flow indicator. Provided that the... [See More]

  • Process Media Type: Liquid; Gas
  • Operating Pressure: 230
  • Mounting: In-line
  • Media Temperature: 160
Glass Tube Variable Area Flow Meter, GT1000 Series -- 1020N / 1024N / 1026N / 1027N
from Brooks Instrument

Features. Wide range of flow ratings. Operating temperature range 33 to 125 °F (1 °C to 52 °C). Pressure ratings up to 500 psig / 34 bar. Two accuracy levels to choose from: 2% or 1% Full Scale. Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
Air and Gas Duct Flow Meter -- Model 100CS
from Bionetics

Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]

  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 1.00 to ?
  • Meter Technology: Thermal
  • Mounting: Insertion
7000/8000 Series Differential Pressure Orifice Type Flow Meter
from Clark Solutions

Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog dial with 270 degree pointer... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.25 to 8.00
  • Meter Technology: Orifice Plates
  • Mounting: In-line
Flow Switch for Low Flow -- CF12
from Sitron

The CF12 series of thermal flow switches is designed to monitor flow status of liquids and gases and can also be used to detect level. A chain of 8 LED ’s gives the user a visual indication of the flow status of the switch. There are two red LEDs that indicate whether or not the unit has... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.50
  • End Fittings: In-line Threaded
Compact Relay Controller Flow Switch -- FST-200-R / FST-300-R
from OMEGA Engineering, Inc.

This switch package offers a complete solution for flow or no-flow switching in pipes or ducting ranging up to 16". The compact relay controller provides reliable actuation of valves, pumps or blowers rated up to 1 /2 HP. Common applications include low flow pump or process protection. To complete... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Pipe Diameter: 0.75 to 12.00
  • End Fittings: In-line Threaded
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: Insertion
  • Meter Technology: Thermal
  • End Fittings: In-line Flanged
Ex-proof Adjustable Flow Switches -- M-100X Series
from Malema Sensors

The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when installed on... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 0.25
  • End Fittings: In-line Threaded
Metal Tube Variable Area Flow Meter, MT3600 Series -- 3601 / 3602
from Brooks Instrument

Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded; ANSI 150# RF
Flow Indicator, Switch, Transmitter -- DS15
from Clark Solutions

The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated magnet, optional... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
In-Line Flowmeter With Limit Switches -- FL-6300
from OMEGA Engineering, Inc.

OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range. [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 0.75
  • End Fittings: In-line Threaded
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93L
from Fluid Components Intl. (FCI)

The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary... [See More]

  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 0.75 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Ex-proof Adjustable Flow Switches -- M-200X Series
from Malema Sensors

The M-200X Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such versatility, economy, and accuracy that they can be used in virtually any application requiring... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Pipe Diameter: 0.38 to 0.75
  • End Fittings: In-line Threaded
Metal Tube Variable Area Flow Meter, MT3750 Series -- 3750C
from Brooks Instrument

Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA flow meter features a compact design... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: Compression; In-line Threaded
Miniature Variable Area Flow Switch -- DS02
from Clark Solutions

The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. A Reed contact is mounted outside the meter in a sealed housing. When the... [See More]

  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 0.25 to 1.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line