Gasoline / Diesel Engine Metering Pumps

Description

Gasoline and diesel engine metering pumps are devices designed to precisely control the flow of fuel into an engine. They ensure that the correct amount of fuel is delivered to the engine for optimal performance and efficiency.

Working Principle

Metering pumps operate by using a motor and a series of gears and cams to create a reciprocating motion. This motion drives a piston or diaphragm within the pump, which alternates between drawing fuel into the pump chamber during the intake stroke and pushing it out during the output stroke. The flow rate can be adjusted by changing the stroke length or the cycle frequency, allowing for precise control over the amount of fuel delivered. This precision is crucial for maintaining engine efficiency and reducing emissions.

Applications

Metering pumps are used in a variety of applications, including automotive engines where they deliver fuel to the engine's combustion chamber. They are also employed in industrial settings for processes that require precise fluid delivery, such as in pharmaceutical manufacturing where contamination must be avoided.

Advantages over other Manufacturing - Abrasives, Grinding and Finishing

Metering pumps offer high precision and control over fluid delivery, which is advantageous in manufacturing processes that require exact amounts of fluid, such as in abrasive, grinding, and finishing operations. This precision helps in maintaining the quality and consistency of the finished product.

Limitations

One limitation of metering pumps, particularly those that are hydraulically actuated, is the potential for diaphragm rupture, which can lead to contamination and costly repairs. Mechanically actuated pumps can mitigate this risk by eliminating the use of barrier oil, which can leak and cause damage.

Considerations

When selecting a metering pump, considerations should include initial costs, which can vary depending on the complexity and materials used in the pump. Operating expenses are influenced by the pump's efficiency and maintenance requirements. Durability and accuracy are critical factors, as they affect the pump's performance and lifespan. Replacement and maintenance costs should also be considered, as these can impact the overall cost of ownership. Mechanically actuated pumps may offer lower maintenance costs due to their simpler design and reduced risk of oil leakage.

3 Results
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase; AC
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.0000
  • Discharge Size: 2.000
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase; AC
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.0000
  • Discharge Size: 1.500
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase; AC
  • Discharge Pressure: 500.0 to 5000.0
  • Liquid Flow: 26.0000
  • Discharge Size: 1.250