Diaphragm Pumps Metering Pumps

Description

Diaphragm pumps are positive displacement pumps that move gases, liquids, or gas-liquid mixtures through a reciprocating diaphragm. They are designed to handle a wide range of media, from thin to highly viscous substances, including abrasive slurries. The diaphragm acts as a barrier, isolating the media from the internal mechanisms of the pump, which enhances reliability and reduces the risk of contamination.

Working Principle

Diaphragm pumps operate using a flexible membrane connected to a shaft. This membrane creates a separation between compressed air and the fluid being pumped. A motor connected to a cam alternately pushes and pulls the membrane. The inward motion of the diaphragm creates a vacuum that draws in the fluid, while the outward motion discharges it. This design is energy-efficient and generally results in lower operational costs. The simplicity of the diaphragm design, which lacks internal wear components, contributes to the pump's reliability and longevity.

Applications

Diaphragm pumps are versatile and used in various industries. They are commonly employed in handling paints, coatings, colorants, pigments, foods, beverages, adhesives, chemicals, pharmaceuticals, wastewater, and biological materials such as blood, plasma, and cells. They are also known as "mud hogs" or "mud suckers" due to their effectiveness in pumping slurries and wastewater from shallow depths. Larger models are used for moving heavy sludge and debris-filled wastes from trenches and catch basins, while smaller models are ideal for chemical metering or dosing applications requiring precise liquid delivery.

Advantages over other Manufacturing - Abrasives, Grinding and Finishing

Diaphragm pumps offer significant advantages in applications involving abrasives, grinding, and finishing. Their ability to handle abrasive slurries without internal wear components makes them particularly suitable for these environments. The diaphragm's isolation of the media from the pump's internal mechanisms prevents damage and reduces maintenance needs, providing a reliable solution where other pump types might fail due to wear and tear.

Limitations

Despite their advantages, diaphragm pumps have limitations. They are not suitable for pumping dangerous or toxic gases, as they are not hermetically sealed. This lack of sealing can pose a risk of leakage in certain applications. Additionally, while they can achieve high pressures, they may not be the best choice for applications requiring extremely high flow rates.

Considerations

When selecting a diaphragm pump, several factors should be considered. Initial costs can vary depending on the size and materials used, but they are generally cost-effective in the long run due to their energy efficiency and low maintenance requirements. Operating expenses are minimized by the pump's simple design, which reduces the need for frequent repairs. Durability is enhanced by the lack of internal wear components, though the diaphragm material must be chosen carefully to ensure chemical compatibility and longevity. Accuracy in metering applications is a strong point, but regular checks and maintenance of the diaphragm are necessary to maintain performance. Replacement and maintenance costs are generally low, but they can increase if the diaphragm material is not compatible with the pumped media.

63 Results
Neptune High Viscosity Metering Pumps
from Pump Solutions Group

Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. Features. • Handles moderate viscosity fluids. • Standard flat diaphragm. • Large internal porting with a large, single ball,... [See More]

  • Pump Type: Diaphragm Pump
AA952-398SI - Digital Remote-Control Solenoid-Diaphragm Metering Pump, 1.0 GPH, 230 VAC -- GO-74521-15
from Cole-Parmer

bull; Manually adjustable stroke length and stroke frequency provide precise control of flow rates. • Clear face cover protects pump controls on low flow models (1 GPH and lower). • Chemical-resistant housing provides protection in harsh environments. Microprocessor control and an LCD... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 110.0
  • Liquid Flow: 0.0166
  • Power Source: 230 VAC; AC
Diaphragm Pump -- Hydra-Cell® D66 / G66 Series
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 700.0
  • Liquid Flow: 65.7000
  • Discharge Size: 1.500
Solenoid Operated Micro-Pump -- 030SP Series
from Arcmed Bio-Chem

What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Solenoid Operated Micro-Pump
  • Power Source: 12 VDC, 24 VDC
  • Liquid Flow: 0.0003
  • Pump Housing Material: Plastic; PPS
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: ? to 13.2000
  • Media Temperature: 275
Chemical Metering Pump -- PHP-300/400/500 Series
from OMEGA Engineering, Inc.

OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for manual operation. The stroke length for all... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0 to 250.0
  • Liquid Flow: 0.0040 to 0.4162
  • Discharge Size: 0.250 to 0.500
Hydraulically Actuated Diaphragm Pumps -- WILROY Series
from Williams

The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of  the mRoy pump and the... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 172.0 to 3000.0
  • Liquid Flow: 0.0090 to 0.5167
  • Media Temperature: -40 to 300
Diaphragm Metering Pumps -- JN101A
from Madden Manufacturing, Inc.

These simple, rugged, accurate pumps are used in many industrial paints for injecting a controlled flow of highly reactive liquids. Heavy duty industrial grade construction means those little pumps will deliver many years of trouble free 24-7-365 pumping. JN Series Pumps are designed for especially... [See More]

  • Pump Type: Diaphragm Pump
  • Media: Waste Water Pump; Acids
Solenoid Diaphragm Analog Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 232.0
  • Liquid Flow: 0.0177 to 0.2378
  • Discharge Size: 0.250 to 0.437
Neptune Hydraulic Diaphragm Chemigation "dia-Pumps" -- Series-SE
from Pump Solutions Group

CHEMIGATION PUMPS. SE-PUMPS: For use with clear liquids and light suspensions. Features. Large internal porting with a large, single ball, suction check valve. Teflon ® diaphragm and viton “o ” rings withstand most chemicals. All 316SS wetted metal parts [See More]

  • Pump Type: Diaphragm Pump
B721-398SI - LMI Solenoid-Diaphragm Metering Remote-Control Pump, 2.5 GPH, 115 VAC -- GO-74514-20
from Cole-Parmer

bull; Manually adjustable stroke length and stroke frequency provide precise control of flow rates. • Clear face cover protects pump controls on low flow models (1 GPH and lower). • Chemical-resistant housing provides protection in harsh environments. An external pulse trigger can be... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0418
  • Power Source: 115 VAC; AC
Hydra-Cell® Diaphragm Pump -- D/G-03-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 3.0000
  • Discharge Size: 0.375
Diaphragm Metering Pump -- PHP-800
from OMEGA Engineering, Inc.

The PHP-800 Series of metering pumps are well suited for use in many applications, including; agricultural industries for pumping fertilizers, and in some cases pH lowering chemicals (acid); waste water treatment fields (including municipal); plating and metal finishing; and larger HVAC cooling... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 80.0 to 175.0
  • Liquid Flow: 0.0819 to 0.7001
  • Discharge Size: 0.500
Pneumatic Metering Diaphragm Pumps -- CLD Series
from Williams

The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the controller to the pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 73.0 to 98.0
  • Liquid Flow: 0.0125 to 2.8383
  • Media Temperature: 40 to 185
Diaphragm Metering Pumps -- MF136C
from Madden Manufacturing, Inc.

Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry... [See More]

  • Pump Type: Diaphragm Pump
  • Media: Acids
Solenoid Diaphragm Digital Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 232.0
  • Liquid Flow: 0.0177 to 0.2378
  • Discharge Size: 0.250 to 0.437
Neptune Hydraulic Diaphragm Chemigation "dia-Pumps" -- Series-VS
from Pump Solutions Group

CHEMIGATION PUMPS. “VS-PUMPS ”: Designed for thick fluids to 5000 CPS and light slurries. Features. Large internal porting with a large, single ball, suction check valve. Teflon ® diaphragm and viton “o ” rings withstand most chemicals. All 316SS wetted metal parts [See More]

  • Pump Type: Diaphragm Pump
C921-368SI - Digital Remote-Control Solenoid-Diaphragm Metering Pump, 4.0 GPH, 115 VAC -- GO-74516-30
from Cole-Parmer

bull; Manually adjustable stroke length and stroke frequency provide precise control of flow rates. • Clear face cover protects pump controls on low flow models (1 GPH and lower). • Chemical-resistant housing provides protection in harsh environments. Microprocessor control and an LCD... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0666
  • Power Source: 115 VAC; AC
Hydra-Cell® Diaphragm Pump -- D/G-04-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 2500.0
  • Liquid Flow: 2.9000
  • Discharge Size: 0.500
Diaphragm-Type Injection Metering Pump -- FPUD1100 Series
from OMEGA Engineering, Inc.

The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow rate adjustment... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.0264 to 0.2501
  • Discharge Size: 0.375
Diaphragm Metering Pumps -- MH1150F
from Madden Manufacturing, Inc.

MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means... [See More]

  • Pump Type: Diaphragm Pump
  • Media: Waste Water Pump; Acids
Neptune Hydraulic Diaphragm Fertilizer "dia- Pumps" -- Series 500
from Pump Solutions Group

Features. Teflon diaphragm and viton "o" rings withstand most chemicals. All 316SS wetted metal parts [See More]

  • Pump Type: Diaphragm Pump
Cole-Parmer Analog Control Metering Pump; 24.6 L/hr, 115 VAC, 60 Hz -- GO-76304-70
from Cole-Parmer

bull; Superior quality pumps at affordable prices. • Combine engineering excellence with quality materials of construction. • Dual output adjustment, stroke length, and cycle time. • Feature double-ball inlet and outlet cartridge-type check valves and heavy-duty, precision molded... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.1083
  • Power Source: 115 VAC; AC
Hydra-Cell® Diaphragm Pump -- D/G-10-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 7.8000
  • Discharge Size: 0.750
Diaphragm-Type Injector Metering Pump -- FPUDT1500 Series
from OMEGA Engineering, Inc.

The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm. Units with the... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 70.0 to 125.0
  • Liquid Flow: 0.0058 to 0.0832
  • Discharge Size: 0.250
Neptune Metering Pumps "dia-Pumps" -- Series 7000
from Pump Solutions Group

The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows... [See More]

  • Pump Type: Diaphragm Pump
Cole-Parmer Chemical Feed Solenoid Diaphragm Pump; 180 mL/min, 115 VAC -- GO-76302-30
from Cole-Parmer

bull; Easily prime over long distances. • Low strokes/minute rate increases diaphragm life. • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated. • Sealed VALOX <reg > housing resists harsh weather conditions. Pumps come complete with... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 125.0
  • Liquid Flow: 0.0476
  • Power Source: 115 VAC; AC
Hydra-Cell® Diaphragm Pump -- D/G-12-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 7.8000
  • Discharge Size: 0.750
Dual-Head Injector Metering Pump -- FPUDX1700 Series
from OMEGA Engineering, Inc.

FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 20.0 to 125.0
  • Liquid Flow: 0.0238 to 0.2113
  • Discharge Size: 0.250
Neptune Metering Pumps -- Series 600
from Pump Solutions Group

Variable Oil By-pass ™ stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes. Features. • Capacities to 240 gph... [See More]

  • Pump Type: Diaphragm Pump
Cole-Parmer Chemical Feed Solenoid Diaphragm Pump; 37.9 mL/min, 115 VAC -- GO-76302-51
from Cole-Parmer

bull; Pumps feature two separate head assemblies â € ”obtain proportional flow rates for two different materials or twice the maximum flow rate when you are pumping just one. • Change flow rates independently even while unit is operating. • Overload-protected, fan-cooled,... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 120.0
  • Liquid Flow: 0.0100
  • Power Source: 115 VAC; AC
Hydra-Cell® Diaphragm Pump -- D/G-15-X/D-17-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 2500.0
  • Liquid Flow: 13.4000
  • Discharge Size: 0.750
Neptune Metering Pumps -- Series-E
from Pump Solutions Group

Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment. Features. • Capacity to 18 gph (68 lph); Pressure to 1100 psi (77 kg/cm2). • Available... [See More]

  • Pump Type: Diaphragm Pump
Cole-Parmer High-Volume Single-Head Diaphragm Pump; 1047 mLmin, 115VAC -- GO-07135-50
from Cole-Parmer

bull; Pump greater flow rates at lower pressures. • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity. • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated. Pumps... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 10.0
  • Liquid Flow: 0.2766
  • Power Source: 115 VAC; AC
Hydra-Cell® Diaphragm Pump -- D/G-35-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 1200.0
  • Liquid Flow: 36.5000
  • Discharge Size: 1.250
Neptune Tubular Diaphragm Metering Pumps
from Pump Solutions Group

Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features. • No-clog design. Straight-thru flow pattern eliminates pockets where slurries can settle. • Easily handles high viscosity liquids. • Double... [See More]

  • Pump Type: Diaphragm Pump
Diaphragm Metering Pump, PP head, 500 to 3000 mL/min flow range, 90 psi -- GO-78166-41
from Cole-Parmer

bull; Chemical resistance prevents contamination of your pumped medium. • Quiet, reliable, accurate, and virtually pulse-free. • Pumps can run dry continuously without damage. • Built-in overpressure protection prevents damage to pump. A convenient way to transfer liquids in the... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 90.0
  • Liquid Flow: 0.3434
  • Power Source: 100V / 200V, Single Phase, 230 VAC; AC
Hydra-Cell® Diaphragm Pump -- F/G-20-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 1.0000
  • Discharge Size: 0.375
Digital Control Dosing Metering Pump, PTFE head, 0.03 to 20 mL/min -- GO-78167-02
from Cole-Parmer

bull; Uniformity of discharge ensures low-pulsation transfer process. • Quiet, reliable, accurate, and virtually maintenance-free. • Pumps can run dry continuously without damage. • Versatile pumps handle flow rates up to 100 mL/min and volumes up to 1000 mL. Simple and intuitive... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 90.0
  • Liquid Flow: 0.3434
  • Power Source: 100V / 200V, Single Phase, 230 VAC; AC
Hydra-Cell® Diaphragm Pump -- H/G-25-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 20.0000
  • Discharge Size: 1.000
Digital Remote Control Dosing Pump, PP head, 1 to 100 mL/min -- GO-78167-08
from Cole-Parmer

bull; Uniformity of discharge ensures low-pulsation transfer process. • Quiet, reliable, accurate, and virtually maintenance-free. • Pumps can run dry continuously without damage. • Versatile pumps handle flow rates up to 100 mL/min and volumes up to 1000 mL. Simple and intuitive... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 90.0
  • Liquid Flow: 0.3434
  • Power Source: 100V / 200V, Single Phase, 230 VAC; AC
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.0000
  • Discharge Size: 2.000
Digital Remote Control Dosing Pump, PTFE head, 1 to 100 mL/min -- GO-78167-10
from Cole-Parmer

bull; Uniformity of discharge ensures low-pulsation transfer process. • Quiet, reliable, accurate, and virtually maintenance-free. • Pumps can run dry continuously without damage. • Versatile pumps handle flow rates up to 100 mL/min and volumes up to 1000 mL. Simple and intuitive... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 90.0
  • Liquid Flow: 0.3434
  • Power Source: 100V / 200V, Single Phase, 230 VAC; AC
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.0000
  • Discharge Size: 1.500
Digital Remote Control Plus Dosing Pump, PTFE head, 0.03 to 20 mL/min -- GO-78167-06
from Cole-Parmer

bull; Uniformity of discharge ensures low-pulsation transfer process. • Quiet, reliable, accurate, and virtually maintenance-free. • Pumps can run dry continuously without damage. • Versatile pumps handle flow rates up to 100 mL/min and volumes up to 1000 mL. Simple and intuitive... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 90.0
  • Liquid Flow: 0.3434
  • Power Source: 100V / 200V, Single Phase, 230 VAC; AC
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 500.0 to 5000.0
  • Liquid Flow: 26.0000
  • Discharge Size: 1.250
Drum Safety Wand/Suction Tube Straightener, 55 gal Drums; 2" NPT Bung -- GO-07119-59
from Cole-Parmer

Drum Safety Wand/Suction Tube Straightener prevents suction tubing from curling. The rigid construction keeps the foot valve at the bottom of the tank and provides a dry hand hold when transferring suction tubing to another drum. Covers bung hole to prevent contamination; constructed of chemically... [See More]

  • Pump Type: Diaphragm Pump
SD Series Slurry Duty Pump -- D/G-35-E-SD
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 300.0
  • Liquid Flow: 35.0000
  • Discharge Size: 1.250
EZB11D1-PC - Manual Control Pump with GFRPP head, 0.6 GPH, 115 VAC, 50/60 Hz -- GO-74126-00
from Cole-Parmer

bull; Small pump cavity, two check valves, and high stroke frequency combine for superb self-priming and degassing properties. • Pumps provide up to 360 strokes per minute for smooth, efficient operation. • Pumps prime within seconds of being turned on; prime is maintained by two check... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.0100
  • Power Source: 115 VAC; AC
Seal-Less Diaphragm Pump -- Hydra-Cell® M03 / G03 Mono-Block Series
from Wanner Engineering, Inc.

Versatile, Seal-less, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 3.1000
  • Discharge Size: 0.500
EZB16D1-PC - Manual Control Pump with GFRPP head, 1.0 GPH, 115 VAC, 50/60 Hz -- GO-74126-10
from Cole-Parmer

bull; Small pump cavity, two check valves, and high stroke frequency combine for superb self-priming and degassing properties. • Pumps provide up to 360 strokes per minute for smooth, efficient operation. • Pumps prime within seconds of being turned on; prime is maintained by two check... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 105.0
  • Liquid Flow: 0.0172
  • Power Source: 115 VAC; AC
Seal-Less Diaphragm Pump -- Hydra-Cell® M03 / G03 Series
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 350.0 to 1200.0
  • Liquid Flow: 3.1000
  • Discharge Size: 0.375
Feed-Verification Diaphragm Metering Pump, 12 GPH, PVC head, EPDM diaphragm -- GO-73804-90
from Cole-Parmer

bull; Flow delivery rate is constant at any voltage from 94 to 264 VAC â € ”not affected by voltage fluctuations. • High strokes per minute ensure a more uniform distribution of fluid at low flow rates. • Excellent for outdoor use water and UV resistant (shield from... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 0.2008
  • Power Source: AC
Seal-Less Diaphragm Pump -- Hydra-Cell® Q Series
from Wanner Engineering, Inc.

Exclusive Seal-less Diaphragm Design. Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing. Low NPSH requirements allow for operation with a vacuum condition on the suction - positive inlet pressure is not... [See More]

  • Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 3500.0
  • Liquid Flow: 157.0000
  • Discharge Size: 3.000
Hydraulically Actuated Diaphragm Pump, PVC and PTFE Wetted End, 11.0GPH @ 150PSI -- GO-74151-22
from Cole-Parmer

bull; High suction lift and high viscosity combine in the stainless steel pump. • Achieve up to 65 GPH or 1100 psi. • Internal bypass allows for improved valve performance. • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.1831
  • Power Source: 115 VAC; AC
Hydraulically Actuated Diaphragm Pump, PVC and PTFE Wetted End, 3.0GPH @ 150PSI -- GO-74151-02
from Cole-Parmer

bull; High suction lift and high viscosity combine in the stainless steel pump. • Achieve up to 65 GPH or 1100 psi. • Internal bypass allows for improved valve performance. • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.0497
  • Power Source: 115 VAC; AC
Hydraulically Actuated Diaphragm Pump, PVC and PTFE Wetted End, 65.0GPH @ 150PSI -- GO-74151-52
from Cole-Parmer

bull; High suction lift and high viscosity combine in the stainless steel pump. • Achieve up to 65 GPH or 1100 psi. • Internal bypass allows for improved valve performance. • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.1083
  • Power Source: 115 VAC; AC
LC13BA-VTC1 - Pulsafeeder Seven-day Timer Pump, 12 GPD, 115 VAC -- GO-74145-00
from Cole-Parmer

Seven-day timer pumps provide a simple and cost effective metering system for timed applications. Pumps offer eight on/eight off programs per week for maximum adjustability. These pumps feed chemical products on a timed schedule and are commonly used in biocide feed applications. Feed cycle is... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0085
  • Power Source: 115 VAC; AC
LVB3MA-VTT5 - High-Viscosity, 4 to 20 mA Pace Pump, 12 GPD, 115 VAC, 50/60 Hz -- GO-74147-00
from Cole-Parmer

bull; Reliable metering performance <emdash >guided dual check valves provide precise seating and excellent priming and suction lift. High-viscosity 4 to 20 mA pumps handle viscous fluids up to 20,000 cp. Pumps feature automatic control with 4 to 20 mA DC direct or external pacing, reliable... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.0085
  • Power Source: 115 VAC; AC
Manual Control Feed-Verification Diaphragm Pump, 10.5 GPD, PVDF, 94 to 264 VAC -- GO-73803-30
from Cole-Parmer

bull; Flow delivery rate is constant at any voltage from 94 to 264 VAC â € ”not affected by voltage fluctuations. • High strokes per minute ensure a more uniform distribution of fluid at low flow rates. • Excellent for outdoor use water and UV resistant (shield from... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 220.0
  • Liquid Flow: 0.0074
  • Power Source: AC
NLK020AP - Pulsafeeder OMNI Service Kit for 14 gph pumps, 316 SS liquid end -- GO-74148-91
from Cole-Parmer

bull; Heavy duty <emdash >get up to 150 psi with maximum flow rates up to 140 GPH. • Mechanical diaphragm design eliminates leakage and contamination of fluid. • Stroke lock maintains <tol >2% accuracy of the stroke setting. • Lubricated for life <emdash >sealed... [See More]

  • Pump Type: Diaphragm Pump
PTFE-diaphragm pump head, 10 to 100 mL/min -- GO-07090-62
from Cole-Parmer

bull; Compatible with most Masterflex <reg > L/S <reg > drives. • PTFE and glass wetted parts help maintain fluid purity. • Ideal for pumping through filters or into pressurized systems. • Check valve on inlet side of pump holds prime for up to two hours when pump is off. [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 75.0
  • Liquid Flow: 0.0026 to 0.0264