Air / Pneumatic Metering Pumps

14 Results
Airless Mixing & Dosing Paint Pump -- PU3000
from Sames North American Corporation

User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping, metering and electronic. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology). [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 5076.3
  • Liquid Flow: 1.0567
  • Pump Type: Dosing Pump; Piston Plunger Pump; Positive Displacement Pump
Air-Operated Chemical Metering Pump -- VPA7P-B
from Plast-O-Matic Valves, Inc.

Series VPA metering pumps are air-operated, self-priming, positive displacement type pumps designed to meter precise quantities of liquids, accurate to 1/2 of 1%. The four sizes of pumps available have a single stroke maximum delivery capacity of 7, 10, 32 or 128 liquid ounces, adjustable to deliver... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Size: 0.500
  • Liquid Flow: 0.5500
  • Pump Housing Material: PVC
Airless Paint Pump -- 40C50 WB
from Sames North American Corporation

Ideal for Airless water-based applications. High efficiency pump for maximum energy savings. Optimized construction - simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 3480.9
  • Liquid Flow: 0.3960
  • Discharge Size: 0.500
Gear Paint Pump
from Sames North American Corporation

The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This type of pump has (7) displacements defined by the number of cubic centimeters of paint delivered per... [See More]

  • Power Source: Air or Pneumatic
  • Pump Type: Gear Pump; Positive Displacement Pump
  • Discharge Pressure: 7.3 to 29.0
  • Pump Housing Material: Stainless Steel
Mixing & Dosing Paint Pump -- PU 2125 F
from Sames North American Corporation

User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer. Unsurpassed +/- 3% mixing accuracy due to the innovative... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 87.0
  • Liquid Flow: 0.9246
  • Discharge Size: 0.375
Mixing & Dosing Paint Pump -- PU 2160 F
from Sames North American Corporation

User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping metering. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer. Unsurpassed +/- 3% mixing accuracy due to the... [See More]

  • Power Source: Air or Pneumatic
  • Pump Type: Dosing Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Pump Housing Material: Stainless Steel
Mixing & Dosing Paint Pump -- PU3000
from Sames North American Corporation

User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping metering and electronic. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology). [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 2900.8
  • Liquid Flow: 0.5283 to 1.0567
  • Pump Type: Dosing Pump; Piston Plunger Pump; Positive Displacement Pump
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Size: 0.500
  • Liquid Flow: ? to 13.2000
  • Media Temperature: 275
CFD - Chemical Dispensing Pump -- CFD-1T-B
from Iwaki America and Walchem, IWAKI America Inc

The CFD Pump is a highly accurate pneumatic metering pump capable of 1% repeatability (which translates into efficient use of chemistry and fast replenishment without overshoot). PTFE and PFA wetted parts ensure process purity, as does an integral leak detection sensor. Suction and discharge double... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Size: 0.250
  • Discharge Pressure: 7.1
  • Media Temperature: 154 to 284
Hydraulically Actuated Diaphragm Pumps -- WILROY Series
from Williams

The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of  the mRoy pump and the... [See More]

  • Power Source: Air or Pneumatic; Hydraulic
  • Discharge Pressure: 172.0 to 3000.0
  • Liquid Flow: 0.0090 to 0.5167
  • Media Temperature: -40 to 300
600 Series Mid-Flow Peristaltic Pump -- Model 621P/R
from Watson Marlow Pumps Group

High-power, four-vane air motor-driven pumps. 5:1 speed control capability with suitable regulator. Two-year warranty. 24-hour-duty rated. Maximum flow rate 4.8 gpm (18.1 liter/min). Reversible. A filtered and lubricated air supply is essential. The speed of the pump is controlled by fitting a... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 60.0
  • Liquid Flow: 4.8000
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
Pneumatic Metering Diaphragm Pumps -- CLD Series
from Williams

The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the controller to the pump... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 73.0 to 98.0
  • Liquid Flow: 0.0125 to 2.8383
  • Media Temperature: 40 to 185
Pneumatic Metering Plunger Pumps -- V Series
from Williams

The “V ” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 13100.0
  • Liquid Flow: 0.0012 to 0.1513
  • Media Temperature: -40 to 200
Pneumatic Metering Plunger Pumps -- W Series
from Williams

The Williams “W ’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel treatments. The... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 3450.0
  • Liquid Flow: 0.1500 to 1.5000
  • Media Temperature: -40 to 200