Positive Displacement Pumps Metering Pumps
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera provided advanced ceramic solutions for fluid dispensing and filling in the pharmaceutical, cosmetic and food industries.Our pumps and valves are made in advanced ceramic materials. We adapt our ceramic design to your specific application. Our pumps are tailor made in order to provide the... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Ceramic
- Power Source: NoSourceIncluded
- Media: Liquids, Oil
from Sames North American Corporation
User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping, metering and electronic. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology). [See More]
- Pump Type: Dosing Pump; Piston Plunger Pump; Positive Displacement Pump
- Discharge Pressure: 5076.3
- Liquid Flow: 1.0567
- Power Source: Air or Pneumatic
from Sames North American Corporation
Ideal for Airless water-based applications. High efficiency pump for maximum energy savings. Optimized construction - simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump
- Discharge Pressure: 3480.9
- Liquid Flow: 0.3960
- Discharge Size: 0.500
from Sames North American Corporation
The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This type of pump has (7) displacements defined by the number of cubic centimeters of paint delivered per... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Power Source: Air or Pneumatic
- Discharge Pressure: 7.3 to 29.0
- Pump Housing Material: Stainless Steel
from Sames North American Corporation
User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer. Unsurpassed +/- 3% mixing accuracy due to the innovative... [See More]
- Pump Type: Dosing Pump; Piston Plunger Pump; Positive Displacement Pump
- Discharge Pressure: 87.0
- Liquid Flow: 0.9246
- Discharge Size: 0.375
from Sames North American Corporation
User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping metering. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer. Unsurpassed +/- 3% mixing accuracy due to the... [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Power Source: Air or Pneumatic
- Discharge Size: 0.500
- Pump Housing Material: Stainless Steel
from Sames North American Corporation
User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping metering and electronic. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology). [See More]
- Pump Type: Dosing Pump; Piston Plunger Pump; Positive Displacement Pump
- Discharge Pressure: 2900.8
- Liquid Flow: 0.5283 to 1.0567
- Power Source: Air or Pneumatic
from ARGAL s.r.l.
Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.500
- Liquid Flow: ? to 13.2000
- Media Temperature: 275
from IBT Industrial Solutions
IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports... [See More]
- Pump Type: Positive Displacement Pump
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Non-Pulsating Pumping of Non-Lubricating Liquids. With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible product... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Media: Chemical Pump
from Milton Roy
Simple. Economical. Rugged. Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY ® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12 bar) and flow rates up to... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 175.0
- Liquid Flow: 5.1667
- Media: Waste Water Pump; Liquids
from Hayward Flow Control
The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 232.0
- Liquid Flow: 0.0177 to 0.2378
- Discharge Size: 0.250 to 0.437
from Iwaki America and Walchem, IWAKI America Inc
Addressing the specific requirements of equipment manufacturers, Iwaki America has developed a full line of economical, versatile, OEM and Multiplex pumps featuring rugged gear-motor drives and flexible designs. Proven performers, Iwaki America bellows pumps are extensively used in the photographic,... [See More]
- Pump Type: Bellows Pump; Positive Displacement Pump
- Discharge Pressure: 10.0
- Liquid Flow: 0.1000
- Discharge Size: 0.375
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.2642
- Discharge Size: 0.125
from Witte Pumps & Technology GmbH
CHEM – high precision gear pump for conveying low to medium viscosity fluids. CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of... [See More]
- Pump Type: Dosing Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 1740.0
- Liquid Flow: 2.0000 to 20.0000
- Media Temperature: 580
from Surventis Surface Treatment LLC
Metering Pumps for air, electric, hydraulic diaphragm, and peristaltic metering are available with flow rates to 100 GPH at pressures up to 1000 PSI. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
from Valcor Engineering Corporation
Description. Valcor Scientific ’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400... [See More]
- Pump Type: Positive Displacement Pump; Dispensing Pump
- Discharge Size: 0.125
- Liquid Flow: 0.0476
- Power Source: DC (optional feature); 24 VDC, 115 VAC; AC (optional feature)
from Arcmed Bio-Chem
What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Solenoid Operated Micro-Pump
- Power Source: 12 VDC, 24 VDC
- Liquid Flow: 0.0003
- Pump Housing Material: Plastic; PPS
from MOUVEX-Blackmer
The design of the A-Series pumps, utilizes an eccentric disc according to the Mouvex principle, this enables self-priming, even when dry, and pipe clearing. The A-Series pumps maintain their initial performance level over time without any adjustment thanks to the automatic clearance make-up system. [See More]
- Pump Type: Positive Displacement Pump; Eccentric Disc Pump
- Power Source: NoSourceIncluded
- Liquid Flow: 220.1433
- Pump Housing Material: Stainless Steel (optional feature); Brass Bronze (optional feature); Cast Iron (optional feature)
from Watts
100:1 turn-down ratio, 3/8 in. tube connection, manual controlled stroke length and rate, 115v /50-60 Hz, water resistant. [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 0.0208
- Power Source: 115VAC, 50/60 Hz; AC
from Mahr Inc.
The double-outlet gear metering pumps are the further development of single-gear pumps. Depending on the application, you can choose between two different versions: Three-gear metering pumps or stacked design in two layers. The double-gear pumps from Mahr are mainly used in spinning and adhesive... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Stainless Steel; Alloyed Steel/Stainless Steel with Additions; Cobalt-based Alloy with Additions
- Discharge Pressure: 4351.1 to 7251.9
from OMEGA Engineering, Inc.
OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for manual operation. The stroke length for all... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 30.0 to 250.0
- Liquid Flow: 0.0040 to 0.4162
- Discharge Size: 0.250 to 0.500
from SEEPEX Inc.
SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 350.0
- Liquid Flow: 5.4000
- Discharge Size: 0.500
from Williams
The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of the mRoy pump and the... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 172.0 to 3000.0
- Liquid Flow: 0.0090 to 0.5167
- Media Temperature: -40 to 300
from Watson Marlow Pumps Group
102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min. 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; 12 VDC
- Liquid Flow: 0.0280
- Pump Housing Material: Plastic
from 3X Ceramic Parts Company Limited
Ceramic Metering Pump types we supply : Two Piece Ceramic pump. Three Piece Ceramic pump. Groove Valve Ceramic Pump. Trace Filling pump. Two Piece Ceramic Pump : Minimum Filling Capacity : 0.5ml. Maximum filling accuracy: 1000ml. Filling accuracy : ≤0.5%. Three Piece Ceramic Pump. Minimum... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Alumina ceramic or zirconia ceramic + SST
- Discharge Pressure: 652671.0
- Industry Served: Pharmaceuticals Industries ; Cosmetic Industry , Chemical Industry
from Guangzhou Ascend Precision Machinery Co., Ltd.
The FSH- SK-AP intelligent series is based on the FSH-AP standard serial, which adds intelligent adjustment. RS232 interface or Ethernet interface (for intelligent fixed volume, variable volume dispensing). It is more suitable for injection / glue dispensing / spraying application. System features:... [See More]
- Pump Type: Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from GRI Pumps (A Gorman-Rupp Company)
The gear pumps are designed primarily for metering and transfer applications. Their modular design allows a wide variation of flow ranges with a standard parts set. These pumps provide a broad class of industrial pumps in flow ranges of 10 ml. per minute to 1 gal. per minute. All of the gear pumps... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.5283
- Discharge Size: 0.188
from Clark Solutions
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The... [See More]
- Pump Type: Dosing Pump; Piston Plunger Pump; Positive Displacement Pump
- Media Temperature: 104
- Discharge Size: 0.250
- Power Source: DC; 6 VDC, 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
Maximum flow rate 1,100ml/min at 220rpm. Flip-top easy-loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One-year warranty. Extension pumpheads for multi-channel pumping. The 313FDC/D comprises a 313D three roller pumphead for higher... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.312
- Liquid Flow: 0.2906
- Power Source: DC; 12 VDC
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 700.0
- Liquid Flow: 65.7000
- Discharge Size: 1.500
from Scherzinger Pump Technology Inc.
The Pumps can be used: - for low to medium-viscous, particle-free liquids. - for lubricating fluids. - for light fuel oils. - for variable rotation applications via reversing feature option. - for speeds of 0 - 5,000 RPM. Frequently Handled Fluids: - Lube Oils. - Hydraulic Oils. - Emulsions. -... [See More]
- Pump Type: Dosing Pump; Gear Pump; Positive Displacement Pump
- Media: Chemical Pump
- Power Source: DC
- Industry Served: Automotive, Machine Tool, Medical, Power Generation
from Milton Roy
Rugged and reliable. For the toughest chemical processing applications. MAXROY series is a rugged, industrial grade of metering pumps designed for applications up to 290 gph (1,100 l/h) at pressures up to 406 psi (28 bar). Its cast iron housing with chemical resistant coating enables the pump to be... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 406.0
- Liquid Flow: 4.8333
- Pump Housing Material: Cast Iron
from Hayward Flow Control
The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 232.0
- Liquid Flow: 0.0177 to 0.2378
- Discharge Size: 0.250 to 0.437
from Iwaki America and Walchem, IWAKI America Inc
The CFD Pump is a highly accurate pneumatic metering pump capable of 1% repeatability (which translates into efficient use of chemistry and fast replenishment without overshoot). PTFE and PFA wetted parts ensure process purity, as does an integral leak detection sensor. Suction and discharge double... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Size: 0.250
- Discharge Pressure: 7.1
- Media Temperature: 154 to 284
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 87.0 to 101.5
- Liquid Flow: 0.2642
- Discharge Size: 0.125
from Witte Pumps & Technology GmbH
PURO – Precision gear pump for the food Industries. Easy to clean and individually tunable. Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of pump... [See More]
- Pump Type: Dosing Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 1958.0
- Liquid Flow: 2.0000 to 20.0000
- Media Temperature: 392
from Valcor Engineering Corporation
Description. Valcor Scientific ’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 15.0
- Liquid Flow: 0.0264 to 0.2113
- Discharge Size: 0.250
from MOUVEX-Blackmer
Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without disassembling. The stainless steel models are ideal for sanitary applications, carry 3A approval... [See More]
- Pump Type: Positive Displacement Pump; Eccentric Disc Pump
- Discharge Pressure: 130.5
- Liquid Flow: 79.2516
- Power Source: NoSourceIncluded
from Mahr Inc.
The MarCoat design is suitable for metering different paints and colors. These special pumps can be cleaned easily in a very short time period. Due to different sizes and connection designs these pumps are offering a wide range of mounting options for the whole paint industry. Also these pumps are... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Stainless Steel; Alloyed Stainless Steel with Additions; Cobalt-based Alloy with Additions
from OMEGA Engineering, Inc.
The PHP-800 Series of metering pumps are well suited for use in many applications, including; agricultural industries for pumping fertilizers, and in some cases pH lowering chemicals (acid); waste water treatment fields (including municipal); plating and metal finishing; and larger HVAC cooling... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 80.0 to 175.0
- Liquid Flow: 0.0819 to 0.7001
- Discharge Size: 0.500
from Williams
The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the controller to the pump... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 73.0 to 98.0
- Liquid Flow: 0.0125 to 2.8383
- Media Temperature: 40 to 185
from Watson Marlow Pumps Group
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: 115 VAC, 230 VAC; AC
- Liquid Flow: 0.0140
- Pump Housing Material: Plastic
from 3X Ceramic Parts Company Limited
0.2ml~50ml Ceramic Rotary Valve Metering Pump. Technical indexes of ceramic filling metering pump. 1. Loading range: 0.2-50ml;. 2. Service temperature: 10 ~ 40 ℃;. 3. Filling accuracy standard: when the filling volume is less than 2ml, the upper and lower deviation shall not exceed ± 1%;... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: alumina ceramic + SS
- Media Temperature: 50 to 104
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini battery injection,... [See More]
- Pump Type: Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from Watson-Marlow Fluid Technology Group
The smallest peristaltic pump in the market!. Instrument quality in previously unseen size :31 x 48 mm. (1.2 ”x 1.9 ”). Flow rates from 30 µl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: NoSourceIncluded (optional feature); DC; 12 VDC, 24 VDC
- Liquid Flow: 0.0079
- Pump Housing Material: Plastic
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 3.0000
- Discharge Size: 0.375
from Milton Roy
Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 100.0 to 20000.0
- Liquid Flow: 0.0006 to 34.6667
- Media: Chemical Pump; Waste Water Pump; Oil
from Iwaki America and Walchem, IWAKI America Inc
Microprocessor control for all EHE models. Features manual speed control from 1 to 360spm in 1 spm increments. External control from pulse signal with internal multiply and divide or from analog 4-20mA signal. [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 150.0
- Liquid Flow: 0.0917
- Discharge Size: 0.500
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.5283
- Discharge Size: 0.125
from Witte Pumps & Technology GmbH
Metering pumps are used in different sectors. For example, in fiber production. Synthetic chemical fibers are gaining importance. They are required for many different applications such as textiles, linens, brushes, etc. WITTE dosing pumps ensure that the polymer melt in the process is transported... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Media Temperature: 662
- Discharge Pressure: 3625.9
- Power Source: NoSourceIncluded
from Valcor Engineering Corporation
Description. Valcor Scientific ’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400... [See More]
- Pump Type: Positive Displacement Pump; Dispensing Pump
- Discharge Size: 0.188
- Liquid Flow: 0.0032
- Power Source: DC; 24 VDC
from MOUVEX-Blackmer
Leak free pumping without the need for magnetic couplings or mechanical seals. Consistent performance, minimally affected by fluctuations in pressure and viscosity. Self-adjusting for mechanical wear. Excellent self-priming and line-stripping capability. Dry run capability. Outstanding price /... [See More]
- Pump Type: Positive Displacement Pump; Eccentric Disc Pump
- Discharge Pressure: 217.0
- Liquid Flow: 5.0000
- Power Source: NoSourceIncluded
from Mahr Inc.
The Dosimar range was originally designed for using in metering units for various media. The connection with lateral drilling for the product is integrated into the pump. The in-line design allows the direct passage of fluid through the pump. The so-called connection strip allows easy mounting of... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Stainless Steel; Alloyed Steel/Stainless Steel with Additions; Cobalt-based Alloy with Additions
- Discharge Pressure: 435.1 to 1450.4
from OMEGA Engineering, Inc.
The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow rate adjustment... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 150.0
- Liquid Flow: 0.0264 to 0.2501
- Discharge Size: 0.375
from Williams
The “V ” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump... [See More]
- Pump Type: Piston Plunger Pump (optional feature); Positive Displacement Pump
- Discharge Pressure: 13100.0
- Liquid Flow: 0.0012 to 0.1513
- Media Temperature: -40 to 200
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; 12 VDC
- Liquid Flow: 0.2906
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-SK10 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities, FSH-SK10 is the top choice for automated fluid filling systems and... [See More]
- Pump Type: Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from Watson-Marlow Fluid Technology Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC; AC (optional feature)
- Liquid Flow: 0.0217
- Pump Housing Material: Plastic
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 2500.0
- Liquid Flow: 2.9000
- Discharge Size: 0.500
from Milton Roy
Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 100.0 to 20000.0
- Liquid Flow: 0.0006 to 34.6667
- Media: Chemical Pump; Waste Water Pump; Oil
from Iwaki America and Walchem, IWAKI America Inc
EK: IP 67 aggressive environment rated electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio 1800:1.) [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 150.0
- Liquid Flow: 0.6000
- Discharge Size: 0.375
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 72.5 to 101.5
- Liquid Flow: 0.5283
- Discharge Size: 0.125
from Witte Pumps & Technology GmbH
CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical and... [See More]
- Pump Type: Dosing Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 1740.0
- Liquid Flow: 2.0000 to ?
- Media Temperature: 580
from Valcor Engineering Corporation
Description. Valcor Scientific ’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400... [See More]
- Pump Type: Positive Displacement Pump; Dispensing Pump
- Discharge Size: 0.188
- Liquid Flow: 0.0111
- Power Source: DC (optional feature); 24 VDC, 115 VAC; AC (optional feature)
from MOUVEX-Blackmer
Designed without mechanical seals, packing or magnetic drive, the S-Series pumps eliminate leakage. The transmission mechanism is protected by a tasteless, high-resistance elastomer sleeve meeting FDA requirements. The S-series pumps are designed for cleaning in place (CIP and SIP). The S-series... [See More]
- Pump Type: Positive Displacement Pump; Eccentric Disc Pump
- Discharge Pressure: 145.0
- Liquid Flow: 12.0000
- Power Source: NoSourceIncluded
from Mahr Inc.
This special range of gear pumps was originally designed for the spinning of finest filaments – the typical first generation spinning pump. As a “real ” spinning pump nowadays this design is only used for very special applications like producing of aramide and carbon fibers. For... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Stainless Steel; Alloyed Steel/Stainless Steel with Additions
from OMEGA Engineering, Inc.
The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm. Units with the... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 70.0 to 125.0
- Liquid Flow: 0.0058 to 0.0832
- Discharge Size: 0.250
from Williams
The Williams “W ’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel treatments. The... [See More]
- Pump Type: Piston Plunger Pump (optional feature); Positive Displacement Pump
- Discharge Pressure: 3450.0
- Liquid Flow: 0.1500 to 1.5000
- Media Temperature: -40 to 200
from Watson Marlow Pumps Group
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
- Liquid Flow: 0.5280
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-MIC high-precision fluid point-to-liquid/cleaning pump integrates the driver chip into the motor, no controller is needed, only external IO signal is needed to trigger, and the point/subassembly can be completed according to the specified program. The system design is flexible, convenient for... [See More]
- Pump Type: Positive Displacement Pump; Cleaning Pump
- Industry Served: Cleaning agent point solution (chip, screen, lithium battery, etc.), Biochemical reagent point solution, Flavoring essence point liquid, Batching reagent addition
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 0.0001 to 0.1189
- Discharge Size: 0.126
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 7.8000
- Discharge Size: 0.750
from Milton Roy
Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 100.0 to 20000.0
- Liquid Flow: 0.0006 to 34.6667
- Media: Chemical Pump; Waste Water Pump; Oil
from Iwaki America and Walchem, IWAKI America Inc
Pump Series EW: IP 65 electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio 1800:1.) [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 150.0
- Liquid Flow: 0.0100
- Discharge Size: 0.375
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 43.5 to 58.0
- Liquid Flow: 0.7925
- Discharge Size: 0.125
from Mahr Inc.
Inline gear metering pumps are single stream pumps mounted in-line with the tubes. This type of pump is used for several applications. Because of the in-line mounting no additional pump block is necessary. Mahr Inline gear metering pumps are available in different technical designs and there are too... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Stainless Steel; Alloyed Steel/Stainless Steel with Additions
- Discharge Pressure: 10152.6
from OMEGA Engineering, Inc.
FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 20.0 to 125.0
- Liquid Flow: 0.0238 to 0.2113
- Discharge Size: 0.250
from Watson Marlow Pumps Group
Technical information and features. Instrument quality in previously unseen size 31 x 48 mm (1.2 ”x 1.9 ”). Flow rates from 30 μl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for presicion and... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: NoSourceIncluded (optional feature); DC; 12 VDC, 24 VDC
- Liquid Flow: 0.0079
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-FMI2020-AP standard series is Guangzhou Ascend ’s latest high precision fluid dispensing / glue dispensing system. The system includes a digital control box, step motor , and one to two high precision rotary ceramic pump modules driven by step motor. AP series is based on sapphire grade... [See More]
- Pump Type: Positive Displacement Pump
- Industry Served: Reagent dispensing/filling, Glue dispensing for LED chip / semiconductor chip
from Watson-Marlow Fluid Technology Group
Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 2.8 - 1200 litres per hour flow across a broad range of applications, the... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 116.0
- Liquid Flow: 0.0123 to 1.7171
- Discharge Size: 0.630
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 7.8000
- Discharge Size: 0.750
from Milton Roy
Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control. mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and enables metering of some of... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 100.0 to 3000.0
- Liquid Flow: 0.0033 to 1.4500
- Media: Chemical Pump; Waste Water Pump; Oil
from Iwaki America and Walchem, IWAKI America Inc
Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute) [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 150.0
- Liquid Flow: 0.0100
- Discharge Size: 0.375
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.7925
- Discharge Size: 0.125
from Mahr Inc.
Planetary Spinnng Pumpen – The heart of a spinning plant and used in large quantities. The precise and reliable spinning pumps enable the fine uniform filament yarns in close tolerance over years. The production of modern synthetic yarn with tailored quality and function demands highest... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Stainless Steel; Alloyed Steel/Stainless Steel with Additions; Cobalt-based Alloy with Additions; Hastelloy
- Discharge Pressure: 4351.1 to 7251.9
from Watson Marlow Pumps Group
The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC; AC (optional feature)
- Liquid Flow: 0.0528
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH - FMI2020 - A standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. The system ’s flexible design allows customers for easy system integration. [See More]
- Pump Type: Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from Watson-Marlow Fluid Technology Group
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.005 to 0.110
- Liquid Flow: 0.0000 to 0.0058
- Power Source: 115 VAC, 230 VAC; AC
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 2500.0
- Liquid Flow: 13.4000
- Discharge Size: 0.750
from Milton Roy
Reliable and versatile metering pumps for critical chemical dosing applications. Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 20000.0
- Liquid Flow: 0.0008 to 68.9333
- Media: Chemical Pump; Oil
from Iwaki America and Walchem, IWAKI America Inc
The new EWN-Y electromagnetic pump combined with EFS flow sensor provides accurate real-time control and display of dosing rate. Set point control allows the desired flow rate to be simply programmed into the pump. Through feedback from the EFS sensor, the pump constantly adjusts its speed to... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 150.0
- Liquid Flow: 0.0267
- Media Temperature: 32 to 104
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 1.0567
- Discharge Size: 0.125
from Mahr Inc.
The MarFin spin finish pumps meter spin finish very precise. Especially for the fast spinning process the use of our MarFin pumps to apply liquids like antistatic finish, adhesive additives or other additives, can avoid fibre breaks or electrostatic charging. The fibres get a better elasticity as... [See More]
- Pump Type: Positive Displacement Pump
- Pump Housing Material: Stainless Steel; Alloyed Stainless Steel with Additions
- Discharge Pressure: 145.0
- Media: Liquids
from Watson Marlow Pumps Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC; AC (optional feature)
- Liquid Flow: 0.0217
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid or chemical reaction. [See More]
- Pump Type: Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from Watson-Marlow Fluid Technology Group
Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 8.3654
- Discharge Size: 0.500 to 0.748
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1200.0
- Liquid Flow: 36.5000
- Discharge Size: 1.250
from Milton Roy
Reliable and versatile metering pumps for critical chemical dosing applications. Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 20000.0
- Liquid Flow: 0.0008 to 68.9333
- Media: Chemical Pump; Oil
from Iwaki America and Walchem, IWAKI America Inc
EH Electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Typical turndown ratio 125:1.) [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 215.0
- Liquid Flow: 0.0083
- Discharge Size: 0.375
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 43.5
- Liquid Flow: 1.0567
- Discharge Size: 0.125
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9167
- Power Source: 115 VAC, 230 VAC; AC
from Watson-Marlow Fluid Technology Group
The Bredel CIP 40 and Bredel CIP 50 are available with the option of externally-operated retracting shoes to allow non-intrusive cleaning in CIP applications. 3A and FDA certified. Food approved NBR pump hose, with food grade lubricant. Stainless steel sanitary connectors range includes DIN, ASA or... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 21.1338
- Power Source: 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC; AC
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 1.0000
- Discharge Size: 0.375
from Milton Roy
Delivering accuracy, reliability, and process control flexibility. PROTEUS intelligent chemical metering pumps are engineered to meet today ’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the ground up based on... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 50.0 to 175.0
- Liquid Flow: 0.0001 to 0.3000
- Media: Chemical Pump; Waste Water Pump; Oil
from Iwaki America and Walchem, IWAKI America Inc
Features: The HRP Series metering pumps enable high-speed, accurate flow in a compact package. Designed specifically for OEM applications, the HRP pump has been sized for easy integration into many types of systems. Several control options, including proportional, 1:1 digital pulse following, and... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.0000 to 0.0100
- Discharge Size: 0.250
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.2642
- Discharge Size: 0.250
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 3.5400
- Power Source: 115 VAC, 230 VAC; AC
from Watson-Marlow Fluid Technology Group
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing... [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 174.0
- Liquid Flow: 0.6384
- Discharge Size: 0.500
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 20.0000
- Discharge Size: 1.000
from Iwaki America and Walchem, IWAKI America Inc
Walchem and Iwaki have created a unique partnership with over. 100 years combined pump experience in an array of different. markets. The HV series is specifically designed to accurately feed. high viscosity chemicals. Equipped with rugged, machined PVC or molded GFRPP liquid. ends and spring loaded... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 73.0
- Liquid Flow: 0.0667
- Discharge Size: 0.500
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.2642
- Discharge Size: 0.250
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 4.2300
- Power Source: 115 VAC, 230 VAC; AC
from Watson-Marlow Fluid Technology Group
621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads. 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0 to 60.0
- Liquid Flow: 0.0026 to 5.0160
- Discharge Size: 0.252 to 0.669
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 500.0 to 1500.0
- Liquid Flow: 96.0000
- Discharge Size: 2.000
from Iwaki America and Walchem, IWAKI America Inc
Iwaki's IX Series are digitally controlled direct-drive diaphragm pumps. Years of experience in high-end motor technology result in extremely accurate and energy efficient metering pumps with high resolution. The IX Series meet today's demand for automated chemical delivery in industries from water... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 145.0
- Liquid Flow: 0.0003 to 0.2600
- Discharge Size: 0.500
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow. in a very small package size. The wetted materials and gear construction. are the same as those of it ’s larger cousins, but by removing one. of the shaft bearings the overall length is much shorter. In addition,the... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.5283
- Discharge Size: 0.125
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 8.8000
- Power Source: 115 VAC, 230 VAC; AC
from Watson-Marlow Fluid Technology Group
Flow rates at 60Hz up to 1,750 ml/min at 350 rpm. Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One year warranty. Extension pumpheads for multi-channel pumping. The 313VDL/D comprises a 313D three-roller pumphead,... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.020 to 0.315
- Liquid Flow: 0.4623
- Power Source: DC; 24 VDC
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.0000
- Discharge Size: 1.500
from Iwaki America and Walchem, IWAKI America Inc
In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water treatment, chemical... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 150.0 to 225.0
- Liquid Flow: 0.1583
- Discharge Size: 0.500
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.5283
- Discharge Size: 0.125
from Watson Marlow Pumps Group
25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 50.0
- Liquid Flow: 9.5833
- Power Source: 115 VAC, 230V to 460V, Three Phase, 230 VAC; AC
from Watson-Marlow Fluid Technology Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy tube change and optimal tube performance. The 400F/D2 is a standard, instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC; AC (optional feature)
- Liquid Flow: 0.0217
- Pump Housing Material: Plastic
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Diaphragm Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 500.0 to 5000.0
- Liquid Flow: 26.0000
- Discharge Size: 1.250
from Iwaki America and Walchem, IWAKI America Inc
In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK Series is ideal... [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 150.0
- Liquid Flow: 0.1583
- Discharge Size: 0.500
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.2642
- Discharge Size: 0.331
from Watson Marlow Pumps Group
Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 232.0
- Liquid Flow: 39.0000
- Power Source: 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC; AC
from Watson-Marlow Fluid Technology Group
Flow rate at 60Hz up to 5,250 ml/min at 350 rpm. Clutched rotor for rapid and effortless tube loading. Nema 2 protection. 24-hour-duty rated, one-year full warranty. Chemical and knock-resistant finish. Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.020 to 0.378
- Liquid Flow: 0.0004 to 1.1491
- Power Source: 115 VAC, 230 VAC; AC
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Smaller footprint saves valuable space. One pump covers a wide range of... [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1500.0
- Liquid Flow: 0.4500
- Discharge Size: 0.375
from Iwaki America and Walchem, IWAKI America Inc
Superior resist handling. The use of high-torque, stepper motor technology results in a consistent controllable discharge volume. The discharge volume is not affected by changes in viscosity or by filter performance. Repeatable accuracy of 0.3% of the discharge volume is maintained at all times. [See More]
- Pump Type: Positive Displacement Pump
- Discharge Pressure: 21.8
- Liquid Flow: 0.0016 to 0.0634
- Media Temperature: 59 to 77
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.3963
- Discharge Size: 0.331
from Watson Marlow Pumps Group
The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 1.3209
- Power Source: DC; 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0 to 50.8
- Liquid Flow: 0.7133 to 9.0699
- Media Temperature: -33 to 174
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 1.3500
- Discharge Size: 0.375
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be:SimpleLeak-freeChemically inertReliableEconomicalIt's manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are chosen to withstand a... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.5283
- Discharge Size: 0.331
from Watson Marlow Pumps Group
Direct-coupled design, 30% smaller footprint. Improved choice of flanges, threaded inserts or sanitary connectors. Inner hose diameter 3/8" (10mm). Minimum starting torque 250 in lbs (47 Nm). Capacity per revolution 0.0058 gal (0.022 liter). Maximum discharge pressure 110psi, (7.5 bar). Maximum... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 110.0
- Liquid Flow: 0.6000
- Power Source: 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC; AC
from Watson-Marlow Fluid Technology Group
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.5280
- Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 2500.0
- Liquid Flow: 1.3567
- Discharge Size: 0.500
from Diener Precision Pumps LP
A gear pump of the Silencer series is simple, leak-free, chemically inert, reliable and economical.The gear pumps manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the gear pump will never leak and wetted materials are chosen to... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.1321
- Discharge Size: 0.331
from Watson Marlow Pumps Group
Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: 115 VAC, 230 VAC; AC
- Liquid Flow: 0.0058
- Pump Housing Material: Plastic
from Watson-Marlow Fluid Technology Group
Extremely precise flow control in a flexible design. Flow rates up to 34 ml/min. Wide range of gear motors available. Accepts standard two-bridge colour-coded manifold tubing in 19 sizes. The 400F/VM-F are our highest precision, instrument-quality peristaltic pumps for low flow rates. The pumps are... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.005 to 0.110
- Liquid Flow: 0.0090
- Power Source: DC; 12 VDC, 24 VDC, 32 VDC
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 4.0467
- Discharge Size: 0.750
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.2642
- Discharge Size: 0.331
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.7920
- Power Source: NoSourceIncluded
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9167
- Power Source: 115 VAC, 230 VAC; AC
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 2500.0
- Liquid Flow: 7.0983
- Discharge Size: 0.750
from Watson Marlow Pumps Group
Extremely precise in flow control in a flexible design. Flow rates up to 600ml/min. Wide range of gear motors available. Accepts tubing elements in six standard sizes. With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; 12 VDC, 24 VDC
- Liquid Flow: 0.1585
- Pump Housing Material: Aluminum
from Watson-Marlow Fluid Technology Group
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 0.0011 to 4.7520
- Discharge Size: 0.472 to 0.669
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Handles a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Smaller footprint saves valuable space. One pump covers a wide range of flows and... [See More]
- Pump Type: Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 14.8383
- Discharge Size: 1.000