Optical Leak Detector Liquid Leak Detectors

2 Results
External Leak Probe -- DP-L-XX
from Trebor International

Trebor ® fiber optic probes and monitoring systems provide complete performance and diagnostic capability for your high-purity pump. The use of fiber optic technology allowed us to design a nonmetallic sensor that will not corrode in aggressive acid environments and avoid the use of electrical... [See More]

  • Leak Detection Method: Optical Leak Detector
  • Detectable Liquid Features: Gases/Vapors
  • Specific Detectable Liquid Types: Water
  • Detector Features: Submersible
Model 8130 Series Optic Rack Monitor
from OPW Engineered Systems

A unique, pulsed — and intrinsically safe — electrical signal is generated by the control monitor and is transmitted to the sensors via a coiled cord and optic format plug.When sensors on the transport are dry a signal is returned to the monitor. If the signal meets pre-determined... [See More]

  • Leak Detection Method: Optical Leak Detector
  • Output Options: Analog Voltage
  • Minimum Response Time: 0.5000
  • Detector Features: Built in Alarm Indicator; Intrinsically Safe