Electrochemical Sensor Liquid Leak Detectors
2 Results
Spill Alarm & Cut-Off -- 108A SP-1
from Glas-Col, LLC
from Glas-Col, LLC
SPILL ALARM & CUT-OFFTM. This handy device will turn electrical equipment OFF or ON if the Sensor detects a spill on the bench or floor - wherever the sturdy acrylic sensing block is placed. A audible alarm sounds during a spill condition. A solenoid installed in the water supply line and... [See More]
- Leak Detection Method: Electrochemical Sensor
- Output Options: Switch or Alarm Signal
- Specific Detectable Liquid Types: Water
- Detector Features: Built in Alarm Indicator
Leak Detection Sensor -- DWP-25
from Gems Sensors & Controls
from Gems Sensors & Controls
Designed for use in the annular space of double wall fiberglass tanks to detect the presence of conductive liquid. When combined with Warrick ® DMS or TA alarm panel, DWP-25 sensors can detect the presence of water or other conductive liquids in normally dry annular spaces. [See More]
- Leak Detection Method: Electrochemical Sensor
- Output Options: Switch or Alarm Signal
- Specific Detectable Liquid Types: Water; Conductive Liquid