Intrinsically Safe Liquid Leak Detectors

3 Results
Liquid Leak Detector Alarm -- 2852-LPS
from Arjay Engineering

Reliable monitoring of liquid leaks in containments and floor spaces. The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and computer vaults, and in pump stations. The 2852-LPS... [See More]

  • Leak Detection Method: Capacitance
  • Liquid Temperature Range: -76 to 131
  • Specific Detectable Liquid Types: Water; Corrosive Fluids; Petroleum Based Products/Fuels
  • Output Options: Analog Current; Switch or Alarm Signal
ClampOn DSP Leak Monitor
from ClampOn, Inc.

Intelligent DSP electronics with signal processing [See More]

  • Leak Detection Method: Ultrasonic Leak Detector
  • Detectable Liquid Features: Dirty Liquids; Opaque Liquids; Gases/Vapors
  • Specific Detectable Liquid Types: Petroleum Based Products/Fuels
  • Liquid Temperature Range: -40 to 437
Model 8130 Series Optic Rack Monitor
from OPW Engineered Systems

A unique, pulsed — and intrinsically safe — electrical signal is generated by the control monitor and is transmitted to the sensors via a coiled cord and optic format plug.When sensors on the transport are dry a signal is returned to the monitor. If the signal meets pre-determined... [See More]

  • Leak Detection Method: Optical Leak Detector
  • Output Options: Analog Voltage
  • Minimum Response Time: 0.5000
  • Detector Features: Built in Alarm Indicator; Intrinsically Safe